- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | High Potential | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Primary Configuration | Primary Side Connection | Primary Voltage Rating | RoHS | Secondary Configuration | Secondary Side Connection | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Pin Count | Termination Style | Inductance | Element Configuration | Lead Style | Family | Operating Temperature Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGM-280NSRLTR HALO | In Stock | - | - | - | 6 | 1000 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 11 V us | - | MouseReel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 3 CT:8 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | Contains Lead | ||
![]() TGMR-H540V8LFTR HALO | In Stock | - | - | Surface Mount | - | 250 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Dual | Series | - | Details | Dual | Series | - | 0.239022 oz | 25 V us | -40 to 85 °C | MouseReel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | 8 | SMD/SMT | 600 uH | Dual | Gull wing | - | - 40 C to + 85 C | 4.5 kV | DC/DC Converter Transformer | - | 1:1:1.375:1.375 | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() T60403-F4185-X040 Vacuumschmelze | 28 |
| - | - | - | 168 | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-230NSLF HALO | In Stock | - | - | - | - | 62 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | 0.032981 oz | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 4 CT:3 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-420NFRL HALO | In Stock | - | - | - | - | 42 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | TGM | - | - | - | - | - | - | 500 uH | - | - | - | - 40 C to + 85 C | 4.5 kV | - | - | 1 CT:0.375 CT | 8.64 mm | 12.07 mm | 11.56 mm | - | - | ||
![]() TGMR-Q440V8LF HALO | In Stock | - | - | - | - | 42 | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | 0.106448 oz | - | - | Tube | DCDC-SMD | SMD/SMT | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-250NSLF HALO | In Stock | - | - | - | - | 62 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | 0.128468 oz | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 1 CT:1 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGMR-H560V8LFTR HALO | In Stock | - | - | - | - | 250 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 25 V us | - | MouseReel | DCDC-SMD | - | - | - | - | - | SMD/SMT | 600 uH | - | - | - | - 40 C to + 85 C | 4.5 kV | - | - | 1:1:2:2 | 8.64 mm | 14.99 mm | 12.07 mm | - | - | ||
![]() TGM-320NARL HALO | In Stock | - | - | - | 6 | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Compliant | - | - | - | - | 11 V us | - | Tube | TGM | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | - | 8 CT:3 CT | 6.35 mm | 9.65 mm | 8.89 mm | - | - | ||
![]() T60403-D4721-X106 Vacuumschmelze | In Stock | - | - | - | - | 400 | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDM-230NERL HALO | In Stock | - | - | - | - | 62 | - | + 85 C | - 40 C | - | PCB | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | Through Hole | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 4 CT:3 CT | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-H251NFRLTR HALO | In Stock | - | - | - | - | 300 | 1500 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | Dual | Series | - | Details | Dual | Series | - | - | 18.5 V ms | -40 to 85 °C | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | 3.0000 W | - | SMD/SMT | 198 uH | - | Gull wing | TGM-H251NF | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | - | 1:1:1:1 | 8.64 mm | 12.07 mm | 11.56 mm | - | Contains Lead | ||
![]() TGM-320NARLTR HALO | In Stock | - | - | - | 6 | 500 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 11 V us | - | Reel | TGM | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | - | 8 CT:3 CT | 6.35 mm | 9.65 mm | 8.89 mm | - | - | ||
![]() TGM-H260V8LFTR HALO | In Stock | - | - | - | - | 250 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 25 V us | - | MouseReel | TGM | - | - | - | - | - | Solder | 780 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 1:1:2:2 | 8.64 mm | 15.24 mm | 12.07 mm | - | - | ||
![]() T60403-F4099-X010 Vacuumschmelze | In Stock | - | - | - | - | 715 | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMR-1464V6LF HALO | In Stock | - | - | - | - | 53 | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | 0.122618 oz | 15.7 V us | - | Bulk | TGMR | - | - | - | - | - | - | 125 uH | - | - | - | - 40 C to + 105 C | 5 kV | - | - | 1 CT:2.4 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() XT03 ICE Components | In Stock | - | - | - | - | 200 | - | + 130 C | - 40 C | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | X-Coil | - | - | - | - | - | SMD/SMT | 31 uH | - | - | - | - 40 C to + 130 C | 2.35 kV | - | Gate Drive Transformer | - | 3.25 mm | 5.67 mm | 5.11 mm | - | - | ||
![]() TGRTI-330V6LF HALO | In Stock | - | - | - | - | 53 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | 18 V us | - | Tube | TGRTI-V6 | - | - | - | - | - | SMD/SMT | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | - | 1 CT:0.75 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGRTI-330NARL HALO | In Stock | - | - | - | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | 18 V us | - | Tube | TGRTI-V6 | - | - | - | - | - | - | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | - | 1 CT:0.75 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() T60402-C4615-X065 Vacuumschmelze | In Stock | - | - | - | - | 147 | - | + 105 C | - 40 C | - | Through Hole | - | - | 1.2 kV | Details | - | - | VITROPERM | 0.445595 oz | 340 V us | - | Bulk | T60402 | - | - | - | - | - | Through Hole | 14.4 mH | - | - | - | - 40 C to + 105 C | - | - | Gate Drive Transformer | 2.9:1:1 | 20 mm | 22.5 mm | 22.5 mm | - | - |