- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Physical Dimension | Input Voltage-Nom | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1001C Murata Power Solutions Inc. | 100 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | DIP | 4 | 0.29oz 8.22g | - | 0°C~70°C | Bulk | - | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | 23pF | TUBE | - | 1 | 15.06mm | - | - | UL | L15.06XB15.06XH15.75 (mm) | - | 3mH | 1.2Ohm | - | PC Pin | - | - | - | 2kV | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 200VμS | 200 V-us | 15.75mm | 0.640 16.25mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HX5004NLT Pulse Electronics Network | 4396 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.690Lx0.480W 17.53mmx12.20mm | e3 | yes | Active | 4 (72 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | - | TR | Unshielded | 4 | 16mm | - | - | - | L17.53XB12.2XH5.26 (mm) | - | - | - | - | Gull Wing | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | 350 μH | - | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | - | RoHS Compliant | - | - | ||
![]() HX1260FNLT Pulse Electronics Network | 2706 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | TR | - | 1 | - | - | - | - | L12.7XB9.09XH5.99 (mm) | - | 350μH | - | - | Gull Wing | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | No | - | RoHS Compliant | - | - | ||
![]() HX1260NLT Pulse Electronics Network | 1200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 16 | 0.1oz 2.85g | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 1 | 9.65mm | - | - | - | L12.7XB7.11XH6.0 (mm) | - | 350μH, 400μH | - | - | Gull Wing | - | - | -1.1 dB | 1500V | LAN 10/100 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | 0.235 5.97mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() HX5020FNLT Pulse Electronics Network | 2641 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Module | 50 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 1.100Lx0.395W 27.94mmx10.03mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | SIGNAL | - | - | - | - | - | - | - | - | - | UL | 27.94mm x 10.92mm x 8.33mm | 57V | 350μH | - | - | - | 1.2 dB | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 0.340 8.64mm | 27.94mm | 10.92mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() TX1193NLT Pulse Electronics Network | 600 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.14oz 3.99g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO, TURNS RATIO: 1CT:2CT; 1CT:1CT | - | - | - | - | - | 16mm | unknown | - | - | L17.53XB12.2XH5.51 (mm) | - | 1.2mH | 800mOhm | - | Gull Wing | - | - | - | - | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | 0.227 5.76mm | 17.53mm | 12.2mm | - | - | RoHS Compliant | - | - | ||
![]() H1012T Pulse Electronics Network | 300 | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 3.000003g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | no | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | TR | Unshielded | 1 | 12.83mm | - | - | - | L25.4XB12.83XH6.22 (mm) | - | - | - | - | Gull Wing | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -20 dB | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() H2006ANLT Pulse Electronics Network | 200 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 24 | 0.09oz 2.56g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.537Lx0.470W 13.64mmx11.94mm | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | 2 | 11.94mm | - | - | UL | 13.64mm X 11.94mm X 6.22mm | - | - | 3.5Ohm | - | Gull Wing | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -12 dB | - | - | - | - | - | 6.47mm | 0.254 6.45mm | 13.64mm | - | No | - | RoHS Compliant | - | - | ||
![]() H5015NL Pulse Electronics Network | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.05oz 1.42g | - | 0°C~70°C | Tube | 2008 | - | 0.697Lx0.480W 17.70mmx12.20mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | Unshielded | 4 | 15.8mm | - | - | - | L17.7XB12.2XH4.32 (mm) | - | - | - | - | Gull Wing | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 4.57mm | 0.185 4.70mm | 17.7mm | 12.2mm | No | - | RoHS Compliant | - | - | ||
![]() SM51108PEL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | 16 | 670.01263mg | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | 0.504Lx0.272W 12.80mmx6.90mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | TR | Shielded | 1 | - | - | SM511 | - | L12.8XB6.9XH5.65 (mm) | - | 350μH | 1.1Ohm | 8mA | Gull Wing | - | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | 5.65mm | 0.222 5.65mm | 12.8mm | 6.9mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() H5020NLT Pulse Electronics Network | 368 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 50 | 0.06oz 1.71g | 100000kHz | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 1.100Lx0.297W 27.94mmx7.54mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | Unshielded | 4 | 10.92mm | - | - | - | L27.94XB7.54XH8.33 (mm) | - | - | - | - | Gull Wing | - | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | 4 | - | - | - | - | 7.54mm | 0.341 8.66mm | 27.94mm | - | No | - | RoHS Compliant | - | - | ||
![]() HX5084NL Pulse Electronics Network | 1769 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | -40°C~85°C | Tube | 2008 | - | 0.600Lx0.300W 15.24mmx7.62mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | - | - | - | 1 | 10.3mm | - | - | - | - | - | 330μH | - | - | Gull Wing | - | - | -1.2 dB | 1500V | DATACOM TRANSFORMER | 1:1 | -16 dB | - | - | - | - | - | - | 0.163 4.14mm | - | 7.62mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 23Z467SMNLT Pulse Electronics Network | 1800 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 10 BASE-T | HEIGHT DIMENSION INCLUDING TERMINALS | - | - | TR | Unshielded | 2 | 9.14mm | - | - | - | L11.43XB6.73XH5.46 (mm) | - | 140μH | 600mOhm | - | Gull Wing | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | 5.46mm | 0.215 5.46mm | 11.43mm | 6.73mm | No | - | RoHS Compliant | - | - | ||
![]() H5019NL Pulse Electronics Network | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.05oz 1.42g | 100000kHz | 0°C~70°C | Tube | 2007 | - | 0.780Lx0.655W 19.81mmx16.64mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 1000 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 4 | 19.56mm | - | - | - | L19.81XB16.64XH2.54 (mm) | - | - | - | - | Gull Wing | - | 1000kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 4 | 350 μH | - | - | - | 2.54mm | 0.100 2.54mm | 19.81mm | 16.64mm | No | - | RoHS Compliant | - | - | ||
![]() PE-65968 Pulse Electronics Network | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 6 | 0.14oz 3.99g | 500000kHz | 0°C~70°C | Bulk | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | e0 | no | Obsolete | 3 (168 Hours) | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | TUBE | - | - | 9.91mm | - | - | UL | - | - | 19μH | - | - | Gull Wing | - | 250kHz | - | 1.5kV | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | 6.35mm | 0.245 6.23mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() HX0068ANLT Pulse Electronics Network | 6686 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 12 | 0.016oz 0.454g | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.347W 12.70mmx8.81mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | 1 | 9.65mm | - | - | - | - | - | - | - | - | Gull Wing | - | - | -1 dB | 1500V | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | 0.082 2.08mm | - | 8.81mm | No | - | RoHS Compliant | - | - | ||
![]() H0013NL Pulse Electronics Network | 3 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 16 | 0.01oz 0.28g | - | 0°C~70°C | Tube | 2006 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | - | Unshielded | 1 | 9.65mm | - | - | - | L12.7XB7.11XH1.98 (mm) | - | - | - | - | Gull Wing | - | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -16 dB | - | - | - | - | - | 1.98mm | 0.078 1.98mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() PE-64931NL Pulse Electronics Network | 1124 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.07oz 1.99g | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | TURNS RATIO: 1:1:1; 1:2CS | - | - | - | - | - | 12.7mm | - | - | UL | - | - | 1.2mH | 700mOhm | - | PC Pin | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.1 | 11 dB | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | - | RoHS Compliant | - | - | ||
![]() 23Z467SM-T Pulse Electronics Network | 2085 | - | Datasheet | 15 Weeks | Lead, Tin | Surface Mount | Surface Mount | - | 16 | 850.003752mg | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | 9.14mm | - | - | - | - | - | 140μH | 600mOhm | - | Gull Wing | - | - | - | - | LAN 10G Base-T | 1:2 | - | - | - | - | - | - | 9.14mm | 0.215 5.46mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HX5120NLT Pulse Electronics Network | 6807 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.650Lx0.360W 16.51mmx9.14mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | - | TR | - | 4 | - | - | - | - | L16.51XB9.14XH2.08 (mm) | - | 350μH | - | - | Gull Wing | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | 0.082 2.08mm | 16.51mm | 9.14mm | No | - | RoHS Compliant | - | - |