- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Shielding | Number of Functions | Depth | Current Rating | Frequency | Base Part Number | Military Standard | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Input Voltage (Min) | Input Voltage (Max) | Inductance Tolerance | RMS Current (Irms) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1199NL Pulse Electronics Network | 13800 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | 350 μH | 650mOhm | - | - | Gull Wing | - | - | - | - | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -11 dB | - | - | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() H1100NL Pulse Electronics Network | 30000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2007 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | Unshielded | - | 9.53mm | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 2:1 | -11.5 dB | - | - | - | - | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() VP5-0053TR-R Eaton - Electronics Division | 158 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 17.690102g | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 47mOhm | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 28.5mm | 2.08A | - | - | Not | - | - | 3.4μH | 47mOhm | 2.08A | 4.59A | - | - | - | 20% | 2.08A | - | - | - | General Purpose | 1:1 | - | - | 3.4 μH | 122.4 μH | 6 | - | - | - | 65.6VμS | - | - | 10.8mm | 0.425 10.80mm | 21mm | 28.4988mm | No | Yes | RoHS Compliant | - | Lead Free | ||
![]() ALT4532-201-T001 TDK Corporation | 4000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4532 | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ALT | 0.177Lx0.126W 4.50mmx3.20mm | - | - | - | Not For New Designs | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 8mA | - | - | - | - | - | 200μH | - | - | 8mA | Gull Wing | - | - | - | - | - | 1.5 dB | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 0.114 2.90mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() ALT4532-171-T001 TDK Corporation | 11850 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4532 | - | 6 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ALT | 0.177Lx0.126W 4.50mmx3.20mm | - | - | - | Not For New Designs | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 8mA | - | - | - | - | - | 170μH | - | - | 8mA | Gull Wing | - | - | - | - | - | 2.5 dB | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PT61022XEL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial | - | - | - | - | - | -40°C~85°C | - | 2015 | - | 0.534Lx0.600W 13.56mmx15.24mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PT6102 | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.228 5.79mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IT312 Schaffner EMC Inc. | 105 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | 6 | 0.85oz 24.22g | - | - | -25°C~70°C | Tray | 2008 | IT | 1.004Lx1.004W 25.50mmx25.50mm | - | - | yes | Active | Not Applicable | Through Hole | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 25.5mm | - | 40kHz | - | - | UL | L25.5XB25.5XH25.0 (mm) | 21mH | 2.4Ohm | - | - | PC Pin | - | - | - | - | - | - | 380V | Data/Voice Coupling | 1:1.1 | - | - | - | - | - | - | - | - | - | 1200 V-us | 1000ns | 25mm | 0.992 25.20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() S558-5999-T7-F Bel Fuse Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | 100000kHz | -40°C~85°C | Tape & Reel (TR) | - | - | 0.485Lx0.285W 12.32mmx7.24mm | - | - | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | - | LAN; 10/100 BASE-T | HEIGHT DIM. INCLUDE TERMINAL ALSO | - | - | - | 1 | 9.53mm | - | - | - | - | - | L12.32XB7.24XH5.72 (mm) | 350μH | - | - | - | Gull Wing | - | - | - | - | 100kHz | -1 dB | - | LAN 10/100 Base-T | 1:1 | -18 dB | 2 | - | - | - | - | - | - | - | - | - | 5.72mm | 0.225 5.72mm | 12.32mm | 7.24mm | No | - | ROHS3 Compliant | - | - | ||
![]() VPH2-0066-R Eaton - Electronics Division | 152 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 4.000004g | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 16.8mm | - | - | - | Not | - | - | 6.6μH | 159mOhm | 970mA | 1.74A | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 9.3 μH | 334.8 μH | 6 | - | - | - | 48.3VμS | - | - | 7.7978mm | 0.307 7.80mm | 16.3mm | 16.7894mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 77204C Murata Power Solutions Inc. | 1850 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | 1.000Lx0.799W 25.40mmx20.30mm | - | e3 | yes | Active | 1 (Unlimited) | Pin | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 55pF | - | - | 1 | 12.3mm | - | - | - | - | UL | L25.4XB20.3XH12.3 (mm) | 4mH | 860mOhm | - | - | PC Pin | - | - | - | - | - | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 1:1 | 240VμS | 240 V-us | - | 12.3mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PA1837NL Pulse Electronics Power | 52 |
| Datasheet | 9 Weeks | - | - | Surface Mount | SMD/SMT | YES | 12 | - | - | 200kHz | -40°C~125°C | - | 2008 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 95W | - | - | 29.21mm | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 4.5μH | - | - | - | Gull Wing | 9V | 36V | - | - | - | - | - | SMPS TRANSFORMER | - | - | 1 | - | - | - | 3 | - | - | - | - | - | - | 0.450 11.43mm | - | 21.84mm | - | - | RoHS Compliant | - | - | ||
![]() HX5084FNLT Pulse Electronics Network | 5356 |
| - | 11 Weeks | - | - | Surface Mount | - | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.600Lx0.385W 15.24mmx9.78mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | - | - | - | - | - | - | L15.24XB6.41XH4.14 (mm) | - | - | - | - | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | - | - | 350 μH | 1:1 | - | - | - | - | 0.163 4.14mm | 15.24mm | 6.41mm | - | - | RoHS Compliant | - | - | ||
![]() H5201NL Pulse Electronics Network | 1200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 4 | 0.18oz 5.13g | - | - | 0°C~70°C | Tray | 2009 | - | 0.580Lx0.680W 14.73mmx17.27mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 17.27mm | 8mA | - | - | - | - | - | 350 μH | 65mOhm | - | 8mA | - | - | - | - | - | - | -1.2 dB | 1.5kV | - | 1:1 | -18 dB | - | - | - | - | - | - | - | - | - | - | 10.92mm | 0.430 10.92mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() T1071NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | 40 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | - | RoHS Compliant | - | - | ||
![]() ALT4532P-181-T05G TDK Corporation | 2946 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ALT | 0.177Lx0.126W 4.50mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | - | - | - | LAN | 1CT:1CT | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IT260 Schaffner EMC Inc. | 10 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | 4 | 0.2oz 5.7g | - | - | -25°C~70°C | Tray | 2008 | IT | 0.693Lx0.657W 17.60mmx16.70mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 17.6mm | - | 40kHz | - | - | UL | L17.6XB16.7XH11.3 (mm) | 12mH | 2Ohm | - | - | PC Pin | - | - | - | - | - | - | 500V | Data/Voice Coupling | 3:1 | - | - | - | - | - | - | - | 3:1 | - | 200 V-us | 300ns | 11.3mm | 0.445 11.30mm | - | 16.7mm | No | - | RoHS Compliant | - | - | ||
![]() H1060 Pulse Electronics Network | 8500 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOIC | - | 40 | 0.14oz 3.99g | - | - | 0°C~70°C | Bulk | 2006 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | - | Obsolete | 4 (72 Hours) | Pin | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | Unshielded | - | 16mm | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | -0.5 dB | 1.5kV | LAN | 1:1 | -12 dB | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() PE-65799 Pulse Electronics Network | 477 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | 0°C~70°C | Rail/Tube | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 2 | 18.29mm | - | - | - | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | - | Non-RoHS Compliant | - | - | ||
![]() 78601/16MC Murata Power Solutions Inc. | 9 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | UL | L9.52XB9.0XH6.35 (mm) | 4mH | 840mOhm | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | - | - | 1:1 | 28VμS | 28 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() HX1178NL Pulse Electronics Network | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | -40°C~85°C | Tube | 2008 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | - | - | Unshielded | 1 | 12.83mm | - | - | - | - | - | L25.4XB9.91XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | - | - | -1.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | 1CT:1CT; 1CT:1CT | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | - | RoHS Compliant | - | - |