- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Filter Type | Product Type | Operating Temperature Range | DC Resistance (DCR) (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Impedance | Return Loss | Number of Secondary Winding | Number of Primary Winding | Product | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Product Category | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B8817NL Pulse Electronics Network | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | SmartER Splitter™ | 0.681Lx0.512W 17.30mmx13.00mm | - | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | - | - | TRAY | - | 2 | - | - | - | L17.3XB13.0XH11.5 (mm)/L0.681XB0.512XH0.453 (inch) | - | - | 100mA | - | - | TELECOM FILTER | - | - | 25Ohm | - | - | ADSL, VDSL | - | 600Ohm Ω | - | - | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 17.3mm | 13mm | - | - | RoHS Compliant | - | ||
![]() S558-5999-AC-F Bel Fuse Inc. | 335 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | 0.522Lx0.600W 13.26mmx15.24mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 1 | - | - | - | - | 350 μH | - | - | - | Gull Wing | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 13.26mm | - | - | ROHS3 Compliant | - | ||
![]() S558-5500-68 Bel Fuse Inc. | 2208 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | - | - | - | 1 | 15.24mm | - | - | D17.53XH12.195.71 (mm) | 350μH | 1Ohm | - | 1.2A | Gull Wing | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 | - | 18 dB | - | - | - | - | - | - | - | - | - | 5.71mm | 0.230 5.84mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() T60403F5046X007 VACUUMSCHMELZE | 11 | - | - | - | - | - | Through Hole | - | - | - | Vacuumschmelze | 1300 | Vacuumschmelze | + 100 C | VACUUMSCHMELZE | - 40 C | Yes | Active | Details | VITROPERM | 0.196195 oz | -40°C ~ 100°C | Bulk | - | - | 0.791" L x 0.591" W (20.10mm x 15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | - | - | 1.4mH | - | - | - | - | - | Pulse Transformers | - 40 C to + 100 C | - | - | 0.85 kV | Gate Drive | 1:1:1 | - | - | - | - | Gate Drive Transformer | - | 85VμS | - | - | Pulse Transformers | - | 10.5 mm | 0.413" (10.50mm) | 17 mm | 15 mm | - | - | - | - | ||
![]() T1190 Pulse Electronics Network | 11 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1.36CT | - | TUBE | Unshielded | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISNA-0235-D103 Schurter Inc. | 46 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | 0.112oz 3.18g | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.512Lx0.748W 13.00mmx19.00mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | BULK | - | 1 | - | - | VDE | L13.0XB15.2XH11.0 (mm) | 2.8mH | 1Ohm | - | - | - | - | - | - | - | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | - | - | - | - | - | 200VμS | 200 V-us | - | - | 900ns | - | 0.433 11.00mm | 13mm | 15.2mm | No | - | ROHS3 Compliant | - | ||
![]() PE-65848NL Pulse Electronics Network | 334 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 8 | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | - | 0.475Lx0.475W 12.06mmx12.06mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | COMPATIBLE WITH 3120; 3150 | - | - | - | 1 | 12.06mm | - | - | - | 3.5mH | 1Ohm | - | - | Gull Wing | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1CS:1CS | - | - | 1 | 1 | - | - | - | - | 1Ohm | - | - | - | 0.340 8.64mm | - | - | No | - | RoHS Compliant | - | ||
![]() 78615/16JC Murata Power Solutions Inc. | 82 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 6 | 0.04oz 1.14g | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | 4mH | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1CT:1CT | - | - | - | - | - | - | 28VμS | 28 V-us | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() H1302NLT Pulse Electronics Network | 120 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 16 | 0.03oz 0.85g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | Unshielded | - | 9.53mm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | - | - | - | - | - | - | 5.97mm | 0.241 6.12mm | - | - | No | - | RoHS Compliant | - | ||
![]() H2009FNL Pulse Electronics Network | 25 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2013 | - | 0.518Lx0.703W 13.16mmx17.86mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 18.67mm | - | - | - | 350μH | 650mOhm | - | - | Gull Wing | - | - | - | - | -1.2 dB | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.241 6.12mm | - | - | No | - | RoHS Compliant | - | ||
![]() T9021NLT Pulse Electronics Network | 500 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | 40 | 0.18oz 5.13g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 16.26mm | - | - | - | 600μH | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2.42 | - | - | - | - | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | - | - | RoHS Compliant | - | ||
![]() T3023NLT Pulse Electronics Network | 19608 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | L12.83XB7.11XH6.22 (mm) | 40μH, 40μH | - | - | - | Gull Wing | - | - | - | - | - | - | T3/E3 (Dual) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | - | - | RoHS Compliant | - | ||
![]() 78615/8MC Murata Power Solutions Inc. | 139 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 1mH | 450mOhm | - | - | Gull Wing | - | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | - | 15VμS | 15 V-us | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | ||
![]() 77203HVC Murata Power Solutions Inc. | 25 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | - | - | - | 1 | - | - | UL | L25.4XB20.3XH12.3 (mm) | 1mH | 240mOhm | - | - | PC Pin | - | - | - | - | - | 4000V | SCR and Triac Trigger (Encapsulated) | 2.1:1 | - | - | - | - | - | - | 120VμS | 120 V-us | - | - | - | 12.3mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | - | RoHS Compliant | - | ||
![]() ISNA-0249-D104 Schurter Inc. | 106 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | 0.21oz 6g | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | BULK | - | 1 | - | - | VDE | L17.8XB18.2XH13.5 (mm) | 3.5mH | 700mOhm | - | - | - | - | - | - | - | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | - | - | - | - | - | 300VμS | 300 V-us | - | - | 1000ns | - | 0.532 13.50mm | 17.8mm | 18.2mm | No | - | ROHS3 Compliant | - | ||
![]() T60403-D4615-X054 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | - | 196 | - | + 105 C | - | - 40 C | - | - | Details | - | 0.423288 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.7 mH | - | - | - | - | - | - | - 40 C to + 105 C | - | - | - | - | - | - | - | - | - | Gate Drive Transformer | - | - | - | - | - | - | 16.5 mm | - | 22.5 mm | 22.5 mm | - | - | - | - | ||
![]() ISRA-0249-D104 Schurter Inc. | 128 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.701Lx0.717W 17.80mmx18.20mm | e3 | - | Active | Vendor Undefined | - | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | BULK | - | 1 | - | - | VDE | L18.2XB17.8XH13.5 (mm) | 3.5mH | 700mOhm | - | - | - | - | - | - | - | - | 3200V | SCR and Triac Trigger (Encapsulated) | 1:01 | - | - | - | - | - | - | 300VμS | 300 V-us | - | - | 50ns | - | 0.532 13.50mm | 18.2mm | 17.8mm | No | - | ROHS3 Compliant | - | ||
![]() 78604/8C Murata Power Solutions Inc. | 66 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | DIP | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 1mH | 460mOhm | - | - | - | - | - | - | - | - | 1kV | General Purpose | 2:1 | - | - | - | - | - | 2:1 | 15VμS | 15 V-us | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | ||
![]() H7028FNLT Pulse Electronics Network | 9 | - | - | 12 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | - | RoHS Compliant | - | ||
![]() 760301107 Würth Elektronik | 47 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 650μH | 1.2Ohm | - | - | - | - | - | - | - | - | 1.5kV | Gate Drive | 1.5:1 | - | - | - | - | - | - | 40.8VμS | - | - | - | - | 6mm | 0.236 6.00mm | 8.5mm | 7mm | - | Unknown | ROHS3 Compliant | - |