- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX3051NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 48 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.120Lx0.480W 28.45mmx12.19mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | UL | L28.45XB12.19XH7.11 (mm) | 60μH | - | Gull Wing | - | - | T3/E3 (Twelve) | 1:1 | - | - | - | - | - | - | - | - | 0.290 7.36mm | 28.45mm | 12.19mm | - | RoHS Compliant | - | ||
![]() STT-101 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | 1999 | - | 0.969Lx0.776W 24.60mmx19.70mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | SCR and Triac Trigger (Encapsulated) | 1:1 | - | - | - | - | - | 90VμS | - | - | 0.827 21.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0560-6100-A2-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | - | 0.550Lx0.525W 13.97mmx13.34mm | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 10mH, 10mH | - | PC Pin | - | - | ADSL | 1:1 | - | - | - | - | - | - | - | - | 0.500 12.70mm | 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() BX4285LNL Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | - | 2014 | - | 0.315Lx0.315W 8.00mmx8.00mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 16mH | - | - | - | - | VDSL | 1.4:1 | - | - | - | - | - | - | - | - | 0.388 9.86mm | - | - | - | RoHS Compliant | - | ||
![]() ST7010FNLT Pulse Electronics Network | 22655 | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18μH, 60μH, 80μH, 175μH | 900mOhm | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68861NLT Pulse Electronics Network | 10000 | - | - | 17 Weeks | Surface Mount | Surface Mount | - | - | 12 | 0.09oz 2.56g | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | 15.24mm | - | - | UL | L17.15XB11.58XH8.78 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() H5019EFNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | Module | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | 0.780Lx0.750W 19.81mmx19.05mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TR | 4 | - | - | - | - | L19.81XB19.05XH2.54 (mm) | 350μH | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1CT:1 Transmitter, 1CT:1 Receiver | - | - | - | - | 1:1 | - | - | - | 0.100 2.54mm | 19.81mm | 19.05mm | - | RoHS Compliant | - | ||
![]() C2268NLT Pulse Electronics Network | 19 |
| Datasheet | - | - | Surface Mount | - | - | - | - | 0°C~70°C | Cut Tape (CT) | 2012 | - | 0.500Lx0.275W 12.70mmx6.99mm | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | 7.5μH | - | - | - | - | RF TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() G505 Tamura | 11 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 6 | - | 0°C~70°C | Bulk | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mH | 3.9Ohm | - | - | - | Isolation and Data Interface (Encapsulated) | 2.1:1 | - | - | - | - | - | 25VμS | - | - | 0.250 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S559-6204-22-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | Module | - | 8 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | 10.67mm x 9.4mm x 9.14mm | - | 4Ohm | Gull Wing | - | - | DATACOM TRANSFORMER | 1:2 | - | 1 | 2 | 1750 μH | - | - | 10Ohm | 9.14mm | - | 10.67mm | 9.4mm | - | ROHS3 Compliant | - | ||
![]() T1075NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 2CS:1.57; 2CS:2; 2CS:1.57; 2CS:2 | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1.5mH, 1.5mH | - | Gull Wing | - | - | T1/E1 (Dual) | 2CS:1.57/2, 2CS:1.57/2 | - | - | - | - | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() PE-68874NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | UL | L17.15XB11.58XH8.7 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() H1044NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 0.14oz 3.99g | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68881NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | -40°C~85°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.3CT; 1CT:2CT | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.75mm | 1.2mH, 1.2mH | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2.3CT, 1CT:2CT | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() PE-68865NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 0.09oz 2.56g | 0°C~70°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1.15CT; 1CT:2CT | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.82mm | 1.2mH, 1.5mH | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15CT, 1CT:2CT | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() H1141NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 0.04oz 1.14g | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.495Lx0.475W 12.57mmx12.07mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | 2 | 15.24mm | - | - | - | L12.57XB12.07XH5.84 (mm) | - | - | Gull Wing | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | -12 dB | - | - | - | - | - | - | - | 0.230 5.84mm | 12.57mm | 12.07mm | No | RoHS Compliant | - | ||
![]() STT-108 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | - | - | Bulk | 1999 | - | 0.969Lx0.776W 24.60mmx19.70mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mH | 5Ohm | - | - | - | SCR and Triac Trigger (Encapsulated) | 2:1 | - | - | - | - | - | 200VμS | - | - | 0.827 21.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-6018 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | - | 0°C~70°C | Bulk | 2002 | - | 0.500Lx0.272W 12.70mmx6.91mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1.15CT:1, 1CT:2CT | - | - | - | - | - | - | - | - | 0.330 8.38mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S553-6500-89-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 6 | - | -40°C~85°C | Bulk | - | - | 0.240Lx0.265W 6.10mmx6.73mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mH | 1.7Ohm | Gull Wing | - | - | T1/E1 (Single) | 1:1 | - | - | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | ROHS3 Compliant | - | ||
![]() PT60011L Bourns Inc. | In Stock | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | PT600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |