- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | ET (Volt-Time) | Load Resistance | Pulse Rise Time-Max | Secondary Impedance | Primary Impedance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-68874NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.7 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() H1044NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | - | - | No | RoHS Compliant | - | ||
![]() PE-68881NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2.3CT; 1CT:2CT | - | - | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.75mm | 1.2mH, 1.2mH | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:2.3CT, 1CT:2CT | - | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() PE-68865NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1:1.15CT; 1CT:2CT | - | - | - | - | - | unknown | - | UL | 17.15mm X 11.58mm X 8.82mm | 1.2mH, 1.5mH | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15CT, 1CT:2CT | - | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | RoHS Compliant | - | ||
![]() H1141NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.495Lx0.475W 12.57mmx12.07mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | 15.24mm | - | - | - | L12.57XB12.07XH5.84 (mm) | - | - | - | - | Gull Wing | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | -12 dB | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 12.57mm | 12.07mm | No | RoHS Compliant | - | ||
![]() S559-6204-22-F Bel Fuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | Module | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | - | 10.67mm x 9.4mm x 9.14mm | - | 4Ohm | - | - | Gull Wing | - | - | - | - | - | DATACOM TRANSFORMER | 1:2 | - | 1 | 2 | 1750 μH | - | 10Ohm | - | - | - | 9.14mm | - | 10.67mm | 9.4mm | - | ROHS3 Compliant | - | ||
![]() AEP-320-T Amgis, LLC | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Tray | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.96mH | - | - | - | - | - | - | - | - | - | ADSL | 1.2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PA1134NLT Pulse Electronics Power | 1039 |
| - | 9 Weeks | Surface Mount | Surface Mount | 125 | - | - | 8 | - | 200kHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 7W | - | Unshielded | - | 15.24mm | - | 20mA | - | - | 253μH | 480mOhm | Single | 20mA | Gull Wing | 5V | 33V | 55V | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:0.125 | - | 1 | 2 | - | - | - | - | - | - | 11.5mm | 0.451 11.45mm | - | - | No | RoHS Compliant | - | ||
![]() PA2009NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | 3 | - | - | - | - | L9.02XB8.64XH7.62 (mm) | 1.49mH | 1.15Ohm | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 2.5:1 | - | - | - | - | 47VμS | - | 55.5ns | - | - | - | 0.300 7.62mm | 9.02mm | 8.64mm | No | RoHS Compliant | - | ||
![]() MIT4115V Sumida America Components Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | 2009 | MT | 0.945Lx0.906W 24.00mmx23.00mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | UL; BABT | L24.0XB23.0XH12.45 (mm) | - | 110Ohm | - | - | PC Pin | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 470OhmS | 600OhmS | - | 0.490 12.45mm | 24mm | 23mm | - | ROHS3 Compliant | - | ||
![]() TLA-3T108LF TDK Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2001 | TLA | 0.457Lx0.268W 11.60mmx6.80mm | - | Active | 1 (Unlimited) | Terminals | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 75μH | - | - | - | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 32828TR Schott Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | - | - | - | - | ADSL | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 17.02mm | 14.22mm | - | Non-RoHS Compliant | - | ||
![]() B6001 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BX2479W Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 2012 | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | TURNS RATIO: 2:1 COMPATIBLE WITH AR7; AU7; AP7 | - | TRAY | - | - | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | RoHS Compliant | - | ||
![]() TLA-6M102LF TDK Corporation | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2001 | TLA | 1.012Lx0.374W 25.70mmx9.50mm | - | Active | 1 (Unlimited) | Terminals | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN | - | - | - | - | - | - | - | - | - | - | 5.95mm | 0.234 5.95mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PE-68644NL Pulse Electronics Network | In Stock | - | - | - | Through Hole | Through Hole | DIP | - | - | 6 | 0.09oz 2.56g | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | UL | - | 700μH | 200mOhm | - | - | PC Pin | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() B4004NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | VDSL | 1CS:1CS | - | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | No | RoHS Compliant | - | ||
![]() PE-65661NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.14oz 3.99g | - | - | - | 0°C~70°C | Tube | 1996 | - | 0.300Lx0.300W 7.62mmx7.62mm | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | 10.54mm | - | - | UL | - | 35μH | - | - | - | Gull Wing | - | - | - | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | - | - | - | - | 0.210 5.33mm | - | - | No | RoHS Compliant | - | ||
![]() BX2542LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 12 | 0.22oz 6.27g | - | - | - | -40°C~85°C | Tray | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | - | - | 400μH | - | - | - | - | - | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 13.65mm | - | No | RoHS Compliant | - | ||
![]() H1141NL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 16 | 0.04oz 1.14g | - | - | - | 0°C~70°C | Tube | 2009 | - | 0.495Lx0.475W 12.57mmx12.07mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | 2 | 15.24mm | - | - | IEEE | L12.57XB12.07XH5.84 (mm) | - | - | - | - | Gull Wing | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | - | -12 dB | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 12.57mm | 12.07mm | No | RoHS Compliant | - |