- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT5022 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX2919WNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B2231NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B2233NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2276WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B8274NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX2478WNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S558-5999-Z6-F Bel Fuse Inc. | 504 | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.485Lx0.285W 12.32mmx7.24mm | Active | 2 (1 Year) | - | EAR99 | HEIGHT DIM INCLUDES TERMINALS ALSO | - | 1 | 9.53mm | - | - | 12.32mm X 7.24mm X 5.71mm | 350μH | - | Gull Wing | - | - | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | 0.225 5.72mm | 12.32mm | 7.24mm | - | ROHS3 Compliant | ||
![]() BX4289LNL Pulse Electronics Network | In Stock | - | - | 16 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | - | 2013 | - | 0.386Lx0.354W 9.80mmx9.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | VDSL | 1.4:1 | - | - | - | - | - | 0.425 10.80mm | - | - | - | RoHS Compliant | ||
![]() PE-68841NLT Pulse Electronics Network | 10000 | - | - | - | Surface Mount | Surface Mount | - | 12 | 0.09oz 2.56g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | Active | 3 (168 Hours) | SMD/SMT | EAR99 | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | 15.24mm | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | 11 dB | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() B4064NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.530Lx0.516W 13.46mmx13.11mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.134mH | 1Ohm | Gull Wing | - | - | - | - | - | VDSL | 1:3.6 | - | - | - | - | - | 0.485 12.32mm | 17.65mm | 13.11mm | No | RoHS Compliant | ||
![]() T1215NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.675Lx0.456W 17.15mmx11.58mm | Active | 3 (168 Hours) | - | EAR99 | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:1.41CT & 1CT:1.41CT | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | 700mOhm | Gull Wing | - | - | - | - | - | T1/E1 (Dual) | 1:1.41 | - | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | No | RoHS Compliant | ||
![]() T1343NLT Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.5mH | - | Gull Wing | - | - | - | - | - | T1/E1 (Octal) | 1:1.266 | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | No | RoHS Compliant | ||
![]() PA1132NLT Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | 8 | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP7 | 0.420Lx0.525W 10.67mmx13.34mm | Active | 1 (Unlimited) | - | EAR99 | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 3W | - | 13.34mm | - | - | L10.67XB13.34XH9.27 (mm) | 521μH | - | Gull Wing | 12V | 33V | 57V | - | - | Isolation and Data Interface (Encapsulated) | 1:0.286 | 8V | - | 1 | 2 | - | 0.365 9.27mm | 10.67mm | - | No | RoHS Compliant | ||
![]() 99Z44903A Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5028 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T7051T Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B2233NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2012 | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B1011 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB2115NLT Pulse Electronics Power | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 300kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | BREADTH & HEIGHT DIM INCLUDES TERMINALS ALSO | 10W | - | - | - | - | L13.08XB15.24XH11.43 (mm) | 25.2μH | - | - | 5V | 36V | 72V | - | - | Isolation and Data Interface (Encapsulated) | 1:0.1 | 3.3V | - | 2 | 2 | - | 0.450 11.43mm | 13.08mm | 15.24mm | No | RoHS Compliant |