- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCTSM81017CAL-E1 Bourns Inc. | 560 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | HCT | 0.598Lx0.425W 15.20mmx10.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | 10:17 | - | - | - | - | 11.0VμS | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PE-65870NLT Pulse Electronics Network | 10000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.14oz 3.99g | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | - | - | - | - | unknown | - | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1.15 | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() 750052237 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WE-DSL, MID-DSLITL | 0.557Lx0.676W 13.97mmx17.17mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mH | - | - | - | - | - | - | - | - | - | ADSL | 1:1, 4.2:1 | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 23Z356SM-T Pulse Electronics Network | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | - | Obsolete | 3 (168 Hours) | Through Hole | - | - | - | ISOLATION | - | - | - | Unshielded | - | 9.14mm | - | - | 11.43mm x 6.73mm x 5.46mm | 200μH | 600mOhm | Gull Wing | - | - | - | - | - | - | 2000V | LAN 10G Base-T | 1:1.414 | - | - | 2 | 2 | - | 0.6Ohm | 9.14mm | 0.215 5.46mm | 11.43mm | 6.73mm | No | Non-RoHS Compliant | - | ||
![]() H1012 Pulse Electronics Network | 7 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | 0°C~70°C | Bulk | 2003 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | e0 | no | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | Tin/Lead (Sn/Pb) | 10/100 BASE-T | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | Unshielded | 1 | 12.83mm | - | 8mA | L25.4XB9.91XH6.22 (mm) | - | - | Gull Wing | - | - | - | - | - | -1 dB | 1.5kV | LAN | 1:1 | - | -14 dB | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | 9.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H5007 Pulse Electronics Network | 1198 | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 24 | 0.06oz 1.71g | 100000kHz | 0°C~70°C | Tube | 2008 | - | 0.690Lx0.480W 17.53mmx12.20mm | - | - | no | Obsolete | 3 (168 Hours) | Pin | EAR99 | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 16mm | - | 8mA | L17.53XB12.2XH5.51 (mm) | - | - | Gull Wing | - | - | - | - | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | 4 | - | - | 5.51mm | 0.227 5.76mm | 17.53mm | 12.2mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H1062 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 40 | 0.14oz 3.99g | - | 0°C~70°C | Tray | - | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | - | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TUBE | Unshielded | 4 | 16mm | - | - | L28.58XB12.19XH7.11 (mm) | - | - | Gull Wing | - | - | - | - | - | -0.5 dB | 1.5kV | LAN | 1:1 | - | -21 dB | - | - | - | - | 7.11mm | 0.230 5.84mm | 28.58mm | 12.19mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 23Z356SM Pulse Electronics Network | 2000 | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | 850.003752mg | - | 0°C~70°C | Tube | 2006 | - | 0.450Lx0.265W 11.43mmx6.73mm | 5% | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | 9.14mm | - | - | - | 200μH | 600mOhm | Gull Wing | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1.414 | - | - | - | - | - | - | - | 0.215 5.46mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PE-68517L Pulse Electronics Network | 16500 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 3.500004g | - | 0°C~70°C | - | 2005 | - | 1.000Lx0.350W 25.40mmx8.89mm | - | - | no | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | TUBE | Unshielded | 1 | 12.95mm | - | - | L25.4XB8.89XH9.4 (mm) | - | - | Gull Wing | - | - | - | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | - | 9.4mm | 0.370 9.40mm | 25.4mm | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() PE-65726NL Pulse Electronics Network | 840 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | DIP | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tube | 2007 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | Unshielded | 2 | 9.4mm | - | - | L12.7XB7.24XH5.08 (mm) | 200μH | 300mOhm | Gull Wing | - | - | - | - | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | RoHS Compliant | - | ||
![]() B1035 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1366NLT Pulse Electronics Power | 48 |
| - | 14 Weeks | - | Surface Mount | - | YES | - | - | 150kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | - | 0.860Lx1.150W 21.84mmx29.21mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | L29.21XB21.84XH11.43 (mm) | 10μH | - | - | 48V | 10V | 14V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | - | RoHS Compliant | - | ||
![]() S554-5999-03-F Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | YES | - | - | - | 0°C~70°C | - | - | - | 0.300Lx0.285W 7.62mmx7.24mm | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SIGNAL | - | - | - | - | - | - | - | - | 7.62mm x 7.24mm x 5.72mm | 30μH | - | - | - | - | - | 0.5 dB | - | - | 1500V | RF TRANSFORMER | 1:2CT | - | - | 1 | 1 | - | 0.5Ohm | - | 0.225 5.72mm | 7.62mm | 7.24mm | - | RoHS Compliant | - | ||
![]() S553-0013-00-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.485Lx0.285W 12.32mmx7.24mm | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | 800mOhm | Gull Wing | - | - | - | - | - | - | - | LAN | 1:1.385 | - | - | - | - | - | - | - | 0.230 5.84mm | 12.7mm | 7.24mm | No | ROHS3 Compliant | - | ||
![]() PA3855.005NL Pulse Electronics Power | 1199 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | 200kHz | -40°C~130°C | - | - | - | 0.571Lx0.695W 14.50mmx17.65mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | - | - | - | - | - | - | L17.65XB14.5XH14.0 (mm) | 21μH | - | - | 5V | 9V | 57V | - | - | - | - | SMPS TRANSFORMER | - | 5V | - | 2 | 2 | - | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA1136NLT Pulse Electronics Power | 838 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP13 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | 13.5W | - | - | - | 17.65mm | - | - | L14.0XB17.65XH12.07 (mm) | 127μH | - | Gull Wing | 3.3V | 33V | 57V | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.083 | - | - | 1 | 2 | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | - | ||
![]() 612G Hammond Manufacturing | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 68.039536g | - | - | Bulk | - | 612 | 2.060Lx1.250W 52.32mmx31.75mm | - | - | - | Active | - | Quick Connect | EAR99 | 870mOhm | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 6.6mH | - | - | - | - | - | - | - | - | - | SCR and Triac Trigger (Encapsulated) | 1:1 | - | - | - | - | - | - | 13mm | 1.190 30.23mm | - | - | - | ROHS3 Compliant | - | ||
![]() 610H Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | Bulk | - | 610 | 0.591Lx0.591W 15.00mmx15.00mm | - | - | - | Obsolete | Not Applicable | Solder | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 1.5mH | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2CT | - | - | - | - | - | - | 15.8mm | 0.622 15.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 610E Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | Bulk | - | 610 | 0.591Lx0.591W 15.00mmx15.00mm | - | - | - | Obsolete | Not Applicable | Solder | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 22mH | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1:1 | - | - | - | - | - | - | 15.8mm | 0.622 15.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 610G Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | Bulk | - | 610 | 0.591Lx0.591W 15.00mmx15.00mm | - | - | - | Obsolete | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mH | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1CT | - | - | - | - | - | - | 15.8mm | 0.622 15.80mm | 11.4mm | 11.4mm | - | Non-RoHS Compliant | - |