- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 610G Hammond Manufacturing | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | - | - | Bulk | - | 610 | 0.591Lx0.591W 15.00mmx15.00mm | - | - | Obsolete | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | - | - | - | 12mH | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1CT | - | - | - | - | - | - | - | - | - | 15.8mm | 0.622 15.80mm | 11.4mm | 11.4mm | - | Non-RoHS Compliant | - | ||
![]() LF-412 RFMD | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | - | - | - | -54°C~100°C | - | - | - | 0.760Lx0.760W 19.30mmx19.30mm | e4 | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | GENERAL PURPOSE | - | - | - | - | 1 | - | - | 19.3mm X 19.3mm X 12.95mm | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | 19.3mm | 19.3mm | - | Non-RoHS Compliant | - | ||
![]() H7028NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | 0.537Lx0.480W 13.64mmx12.19mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() H7137NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | 0.698Lx0.480W 17.73mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.295 7.49mm | - | - | - | RoHS Compliant | - | ||
![]() PE-65885 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S558-5999-74-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 40 | - | - | - | - | 0°C~70°C | Bulk | - | - | 1.100Lx0.480W 27.94mmx12.19mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | 350μH | - | Gull Wing | - | - | - | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | - | -10 dB | - | - | - | - | - | - | - | - | 0.212 5.38mm | 27.94mm | - | No | RoHS Compliant | - | ||
![]() TX3048NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1577NL Pulse Electronics Power | 892 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | - | - | - | 300kHz | -40°C~130°C | - | 2014 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FORWARD TRANSFORMER | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 230.4μH | - | - | 12V | 28V | 68V | - | - | - | SMPS TRANSFORMER | - | 12V | - | 2 | 2 | - | - | - | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | RoHS Compliant | - | ||
![]() HX2260FNL Pulse Electronics Network | 480 |
| - | 13 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | - | - | -40°C~85°C | Bulk | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 9.65mm | - | - | 350μH | 650mOhm | Gull Wing | - | - | - | - | -1.2 dB | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | No | RoHS Compliant | - | ||
![]() T5008NLT Pulse Electronics Network | 406 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 16 | 0.25oz 7.12g | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.950Lx0.580W 24.13mmx14.73mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 2 | 18.29mm | UL | L24.13XB14.73XH7.37 (mm) | 22mH | - | Gull Wing | - | - | - | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | 24.13mm | 14.73mm | No | RoHS Compliant | - | ||
![]() H1086NL Pulse Electronics Network | 8 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | - | 100000kHz | 0°C~70°C | Tube | 2002 | - | 1.000Lx0.390W 25.40mmx9.91mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 12.83mm | - | L25.4XB12.83XH5.97 (mm) | - | - | Gull Wing | - | - | - | 100kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -22 dB | 111 | - | - | 1CT:1CT | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() TX1475NL Pulse Electronics Network | 40 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | - | 32 | 0.1oz 2.85g | - | - | - | -40°C~85°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | Unshielded | - | 10.8mm | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | - | - | 7.11mm | 0.295 7.49mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() HX2260FNLT Pulse Electronics Network | 1854 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | - | - | TR | - | 1 | - | - | L12.7XB9.09XH5.99 (mm) | 350μH | - | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() SM13100EL Bourns Inc. | 13286437 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, SM | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | - | - | - | 0.504 12.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() HM1193NL Pulse Electronics Network | 30 |
| - | 6 Weeks | - | Surface Mount | - | - | - | - | - | - | - | -40°C~125°C | - | - | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() H5G1002NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.715Lx0.480W 18.16mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() PE-68386NL Pulse Electronics Power | 5600 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | - | - | -40°C~130°C | Tube | - | - | 0.340Lx0.265W 8.64mmx6.73mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 8.64mm | - | - | 785μH | 600mOhm | - | - | - | - | 50kHz | - | 1.5kV | PULSE TRANSFORMER | 1:1 | - | - | 1 | 1 | - | 1:1 | 9.7VμS | 9.7 V-us | - | 2.5mm | 0.098 2.49mm | - | - | No | RoHS Compliant | - | ||
![]() PA2001NLT Pulse Electronics Power | 2042 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.340Lx0.265W 8.64mmx6.73mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | - | 2 | 8.64mm | - | - | 403μH | 600mOhm | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | - | - | 1:1 | 12VμS | - | 12ns | - | 0.098 2.49mm | - | - | - | RoHS Compliant | - | ||
![]() H1102FNLT Pulse Electronics Network | 18252 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 100 BASE-TX; AUTOMDIX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.53mm | UL | L12.7XB8.79XH6.00 (mm) | 350μH | 650mOhm | Gull Wing | - | - | - | - | -1.1 dB | 1.5kV | LAN 10G Base-T | 1:1 | - | -11.5 dB | - | - | - | - | - | - | - | 6.09mm | 0.236 5.99mm | 12.7mm | 8.79mm | No | RoHS Compliant | - | ||
![]() H1164NL Pulse Electronics Network | 378000 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 40 | 0.17oz 4.84g | - | - | 100000kHz | 0°C~70°C | Tube | 2005 | - | 1.125Lx0.480W 28.58mmx12.19mm | e3 | yes | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | Tin (Sn) | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 16mm | UL | L28.58XB12.19XH5.84 (mm) | - | - | Gull Wing | - | - | - | 100kHz | -1 dB | 1.5kV | LAN 10/100 Base-T | - | - | -18 dB | - | 88 | 350 μH | - | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 12.19mm | No | RoHS Compliant | Lead Free |