- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Voltage | Inductance | DC Resistance (DCR) | Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA0184NL Pulse Electronics Power | 405 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 1 | - | - | L9.0XB8.6XH7.6 (mm) | 1.5kV | 1.2mH | 910mOhm | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 27.2VμS | 27.2 V-us | - | - | - | 0.300 7.62mm | 9mm | 8.6mm | No | RoHS Compliant | ||
![]() HX1294FNLT Pulse Electronics Network | 1050 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.538Lx0.726W 13.67mmx18.44mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | 0.231 5.87mm | - | - | No | RoHS Compliant | ||
![]() PE-68515LNLT Pulse Electronics Network | 5914 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.09oz 2.56g | 100000kHz | 0°C~70°C | Tape & Reel (TR) | 2003 | - | 1.000Lx0.350W 25.40mmx8.89mm | - | - | Active | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-T | COMPATIBLE WITH BROADCOM; INTEL; ICS; TDK; MIRCEL & NATIONAL SEMICONDUCTOR | 8504.31.20.00 | - | - | - | Unshielded | 1 | 12.95mm | IEEE | L25.4XB8.89XH9.02 (mm) | - | - | - | - | Gull Wing | - | - | - | - | 100kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 111 | - | - | - | - | - | - | 9.4mm | 0.370 9.40mm | 25.4mm | 8.89mm | No | RoHS Compliant | ||
![]() H5009FNL Pulse Electronics Network | 20000 |
| - | 13 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | 0°C~70°C | Bulk | 2013 | - | 0.538Lx0.726W 13.67mmx18.44mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 18.87mm | - | - | - | 350μH | 650mOhm | - | Gull Wing | - | - | - | - | - | -1.2 dB | - | LAN 10/100/1000 Base-T | 1:1 | -16 dB | - | - | - | - | - | - | - | - | 0.231 5.87mm | - | - | No | RoHS Compliant | ||
![]() HX2260FNL Pulse Electronics Network | 480 |
| - | 13 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | -40°C~85°C | Bulk | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 9.65mm | - | - | - | 350μH | 650mOhm | - | Gull Wing | - | - | - | - | - | -1.2 dB | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | No | RoHS Compliant | ||
![]() T5008NLT Pulse Electronics Network | 406 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 16 | 0.25oz 7.12g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.950Lx0.580W 24.13mmx14.73mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 2 | 18.29mm | UL | L24.13XB14.73XH7.37 (mm) | - | 22mH | - | - | Gull Wing | - | - | - | - | - | - | 2000V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | 24.13mm | 14.73mm | No | RoHS Compliant | ||
![]() H1086NL Pulse Electronics Network | 8 |
| - | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.11oz 3.13g | 100000kHz | 0°C~70°C | Tube | 2002 | - | 1.000Lx0.390W 25.40mmx9.91mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | - | Unshielded | 1 | 12.83mm | - | L25.4XB12.83XH5.97 (mm) | - | - | - | - | Gull Wing | - | - | - | - | 100kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -22 dB | 111 | - | 1CT:1CT | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | - | No | RoHS Compliant | ||
![]() TX1475NL Pulse Electronics Network | 40 |
| - | 12 Weeks | Surface Mount | Surface Mount | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 10.8mm | - | L25.4XB10.8XH7.11 (mm) | - | 1.2mH | - | - | Gull Wing | - | - | - | - | - | - | 1.5kV | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | - | 7.11mm | 0.295 7.49mm | 25.4mm | - | No | RoHS Compliant | ||
![]() HX2260FNLT Pulse Electronics Network | 1854 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | TR | - | 1 | - | - | L12.7XB9.09XH5.99 (mm) | - | 350μH | - | - | - | - | - | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | ||
![]() SM13100EL Bourns Inc. | 13286437 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, SM | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | - | - | 0.504 12.80mm | - | - | - | ROHS3 Compliant | ||
![]() HM1193NL Pulse Electronics Network | 30 |
| - | 6 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | - | - | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | ROHS3 Compliant | ||
![]() PA1528NLT Pulse Electronics Power | 240 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 10 | - | 200kHz | -40°C~130°C | Tape & Reel (TR) | 2007 | EP13 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | 27W | - | - | - | 17.65mm | - | L14.0XB17.65XH12.07 (mm) | - | 28.9μH | - | - | Gull Wing | 15V | 33V | 57V | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.47 | - | 1 | 2 | - | - | - | - | - | - | 0.485 12.32mm | 14mm | - | No | RoHS Compliant | ||
![]() HM2108NLT Pulse Electronics Network | 60 |
| - | - | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | 0.335Lx0.524W 8.50mmx13.31mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135μH | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | 0.226 5.75mm | - | - | - | RoHS Compliant | ||
![]() B8846NL Pulse Electronics Network | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | - | 2007 | SmartER Splitter™ | 0.512Lx0.681W 13.00mmx17.30mm | - | - | Active | 1 (Unlimited) | PCB | EAR99 | 320Ohm | - | - | - | - | - | - | 230nF | - | TRAY | - | 2 | - | - | - | - | - | - | 80mA | - | - | - | - | TELECOM FILTER | - | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 17.3mm | 13mm | No | RoHS Compliant | ||
![]() H5G1002NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.715Lx0.480W 18.16mmx12.19mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | ||
![]() T7015 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | 0°C~70°C | Rail/Tube | 2003 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | Unshielded | 1 | 15.24mm | - | L17.15XB15.24XH8.64 (mm) | - | 20mH | 2.8Ohm | - | Gull Wing | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | 1:2 | - | - | - | - | - | - | - | - | - | 0.340 8.64mm | 17.15mm | - | No | Non-RoHS Compliant | ||
![]() T5037NLT Pulse Electronics Network | 40 |
| Datasheet | - | Surface Mount | Surface Mount | Module | 20 | 0.25oz 7.12g | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.170Lx0.500W 29.72mmx12.70mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | ISDN | COMMON MODE CHOKE AVAILABLE | - | - | - | - | - | 1 | 16.76mm | IEC, UL | L29.72XB12.70XH8.03 (mm) | - | 30mH | 3.4Ohm | - | Gull Wing | - | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | 2 | 2 | - | - | - | 7Ohm | - | - | 0.326 8.28mm | 29.72mm | 12.7mm | No | RoHS Compliant | ||
![]() 23Z81SMNLT Pulse Electronics Network | 856 |
| Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 9.14mm | - | - | - | 85μH | 200mOhm | - | Gull Wing | - | - | - | - | - | - | - | - | 1:1.1 | - | - | - | - | 2.5VμS | - | - | - | - | 0.215 5.46mm | 11.43mm | - | No | RoHS Compliant | ||
![]() HX5G2003NL Pulse Electronics Network | 910 |
| - | 8 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 1.095Lx0.480W 27.81mmx12.19mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 0.285 7.25mm | - | - | - | RoHS Compliant | ||
![]() PA2002NL Pulse Electronics Power | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | -40°C~130°C | Tube | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GATE DRIVE | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | - | - | 3 | 8.64mm | - | - | - | 1.8mH | 1.6Ohm | - | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | 60VμS | - | - | 60ns | - | 0.300 7.62mm | 9.02mm | - | No | RoHS Compliant |