- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Lead/Base Style | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Primary Inductance | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S553-1006-AE-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | Bulk | - | - | 0.485Lx0.285W 12.32mmx7.24mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | Gull Wing | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | 1.5VμS | - | 0.215 5.46mm | - | - | - | RoHS Compliant | - | ||
![]() PE-68620 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T2007 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T4052NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TX1485 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HX5181NLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.545Lx0.480W 13.84mmx12.19mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 0.250 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() PA3855.004NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | -40°C~130°C | - | - | - | 0.571Lx0.695W 14.50mmx17.65mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | - | - | - | L17.65XB14.5XH14.0 (mm) | 21μH | - | - | - | 9V | 57V | - | - | DATACOM TRANSFORMER | - | - | - | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() 37513TR Schott Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | 0.500Lx0.470W 12.70mmx11.94mm | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 μH | - | - | - | - | - | - | - | ADSL | - | - | - | - | - | 0.435 11.05mm | 14.99mm | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() 36313TR Schott Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | 0.500Lx0.470W 12.70mmx11.94mm | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 μH | - | - | - | - | - | - | - | ADSL | - | - | - | - | - | 0.435 11.05mm | 14.99mm | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() B2205T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2006 | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 85°C | -40°C | - | - | TAPE & REEL | - | - | - | - | - | L15.24XB12.07XH11.43 (mm) | - | 1.1Ohm | - | Gull Wing | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.9 | - | - | - | 15.24mm | - | 12.07mm | 11.43mm | No | RoHS Compliant | - | ||
![]() PE-65584 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | 70°C | - | Bulk | 2012 | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | ISDN | COMMON MODE CHOKES AVAILABLE, PRIMARY INDUCTANCE 29 MICRO HENRY ALSO AVAILABLE | TUBE | Unshielded | 1 | - | - | UL | L26.67XB24.13XH11.43 (mm) | - | 20Ohm | - | PC Pin | - | - | - | 2000V | DATACOM TRANSFORMER | 1.5:1 | - | 25600 µH | - | 11.43mm | - | 26.67mm | 24.13mm | No | RoHS Compliant | - | ||
![]() TTC-4050 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | - | - | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 450μH | - | - | - | - | - | - | - | ADSL | 1:1.8 | - | - | - | - | 0.516 13.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() STT-111 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mH | - | - | - | - | - | - | - | SCR and Triac Trigger (Encapsulated) | 2:1:1 Ter | - | - | 200VμS | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STT-107 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | SCR and Triac Trigger (Encapsulated) | 2:1 | - | - | 90VμS | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4062 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 2mH | - | 160mA | - | - | - | 0.65 dB | - | HDSL | 1:2 | - | - | - | - | 0.500 12.70mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() S554-5999-14-F Bel Fuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Module | - | 6 | - | - | -40°C~85°C | - | - | - | 0.310Lx0.255W 7.88mmx6.47mm | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.210 5.34mm | - | - | No | RoHS Compliant | - | ||
![]() HX1305FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | Module | - | - | - | - | -40°C~85°C | Bulk | 2013 | - | 0.518Lx0.703W 13.16mmx17.86mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | 0.241 6.12mm | - | - | - | RoHS Compliant | - | ||
![]() HX6101FNLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 48 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 1.095Lx0.590W 27.81mmx14.99mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | - | Gull Wing | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.285 7.24mm | - | - | No | RoHS Compliant | - | ||
![]() PE-65870T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | TUBE | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | 1CT:1.15CT Transmitter, 1CT:1.15CT Receiver | - | - | - | - | 0.245 6.22mm | 12.83mm | 7.11mm | - | Non-RoHS Compliant | - | ||
![]() H2005A Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 24 | 0.1oz 2.85g | - | 0°C~70°C | Bulk | 2009 | - | 0.510Lx0.600W 12.95mmx15.24mm | Obsolete | 4 (72 Hours) | Pin | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | TUBE | Unshielded | 2 | 18.8mm | unknown | UL | - | - | 3.5Ohm | - | Gull Wing | - | - | -1.2 dB | 1.5kV | LAN | 1:1 | -12 dB | - | - | 7.11mm | 0.290 7.36mm | 12.95mm | - | - | Non-RoHS Compliant | Contains Lead |