- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Lead/Base Style | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S558-5999-N3-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | - | 0°C~70°C | - | - | - | 0.500Lx0.285W 12.70mmx7.24mm | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | 9.53mm | - | - | - | 350μH | - | - | Gull Wing | -2 dB | - | LAN 10/100 Base-T | 1:1.41 | -10 dB | - | - | - | - | - | 0.225 5.72mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() S553-5999-F3-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | -40°C~85°C | Bulk | - | - | 0.500Lx0.285W 12.70mmx7.24mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28μH, 110μH | 750mOhm | - | Gull Wing | - | - | LAN 10G Base-T | 1:2 | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() S559-6204-18-F Bel Fuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 6 | - | - | - | - | - | 0.420Lx0.370W 10.67mmx9.40mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | 1.75mH | 2.8Ohm | - | Gull Wing | - | - | DATACOM TRANSFORMER | 1:1.25 | - | 1 | 2 | - | 4.2Ohm | - | 0.360 9.14mm | - | 9.4mm | - | RoHS Compliant | - | ||
![]() E2466FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | SMD/SMT | - | - | - | 0°C~70°C | - | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | 70μH | - | - | - | - | - | LAN 10G Base-T | 1CT:1CT Transmitter, 1CT:2CT Receiver | - | - | - | - | - | - | 0.236 5.99mm | - | - | - | RoHS Compliant | - | ||
![]() C10120 Sumida America Components Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | - | YES | - | - | - | Tape & Reel (TR) | 2007 | CEP | 0.531Lx0.697W 13.50mmx17.70mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 13.5mm X 17.7mm X 12.3mm | 1.5mH | - | - | - | - | - | ADSL, HDSL, SHDSL, VDSL | 2:1 | - | - | - | - | - | - | 0.484 12.30mm | 13.5mm | 17.7mm | No | ROHS3 Compliant | - | ||
![]() S558-5500-05-F Bel Fuse Inc. | In Stock | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX1472NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | - | 32 | 0.1oz 2.85g | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | 10.8mm | - | - | - | 1.2mH | - | - | Gull Wing | - | - | T1/E1 (Octal) | 1:2.4 | - | - | - | - | - | - | 0.295 7.49mm | 25.4mm | 7.87mm | - | RoHS Compliant | - | ||
![]() S554-6500-21-F Bel Fuse Inc. | In Stock | - | - | 18 Weeks | - | - | Module | - | - | - | -40°C~85°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TTC-4023 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 2002 | TTC | 0.610Lx0.610W 15.50mmx15.50mm | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 2mH | - | 160mA | - | 0.5 dB | - | HDSL | 1:1 Transmitter, 1:2 Receiver | - | - | - | - | - | - | 0.669 17.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4071 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | - | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75μH | - | - | - | - | - | ADSL | 1:2 | - | - | - | - | - | - | 0.516 13.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4086 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Bulk | 2002 | TTC | 0.390Lx0.346W 9.90mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | - | - | - | - | ADSL | 1.41:1 | - | - | - | - | - | - | 0.382 9.70mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8130 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | - | 0°C~70°C | Bulk | 2002 | - | 1.000Lx0.394W 25.40mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | 0.254 6.45mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() H1664NL Pulse Electronics Network | In Stock | - | - | 13 Weeks | - | Surface Mount | - | YES | - | - | 0°C~70°C | - | - | - | 1.110Lx0.480W 28.19mmx12.19mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | - | - | 2 | - | - | - | L28.45XB12.19XH5.71 (mm) | 350μH | - | - | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1:1 | - | - | 0.225 5.72mm | 28.45mm | 12.19mm | - | RoHS Compliant | - | ||
![]() HM110-5W5VLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | HM110 | 0.591Lx0.886W 15.00mmx22.50mm | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | 1:0.244 | - | - | - | - | - | - | 0.335 8.50mm | 22.5mm | 15mm | - | RoHS Compliant | - | ||
![]() HM110-15W3V3LFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | HM110 | 0.532Lx0.551W 13.50mmx14.00mm | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70μH | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | 0.492 12.50mm | 22.5mm | 15mm | - | RoHS Compliant | - | ||
![]() HM110-15W12VLFTR13 TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | HM110 | 0.532Lx0.551W 13.50mmx14.00mm | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70μH | - | - | - | - | - | - | 1:0.5 | - | - | - | - | - | - | 0.492 12.50mm | 22.5mm | 15mm | - | RoHS Compliant | - | ||
![]() PE-68884T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | 2008 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | Gull Wing | - | 1.5kV | - | 1:1.36 | - | - | - | - | - | 8.64mm | - | 17.15mm | 11.58mm | No | RoHS Compliant | - | ||
![]() TX1192T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 1CT:2.42CT; 1CT:2.42CT | TAPE & REEL | Unshielded | - | - | - | UL | L17.53XB16.0XH5.51 (mm) | - | 800mOhm | - | Gull Wing | - | 1.5kV | TELECOM TRANSFORMER | 1:2.42 | - | - | - | - | - | 5.51mm | - | 17.53mm | 12.2mm | No | RoHS Compliant | - | ||
![]() TTC-4018 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | 2012 | TTC | 0.650Lx0.650W 16.50mmx16.50mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | 32Ohm | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | ADSL | 1:1, 2:1 | - | - | - | - | - | - | 0.610 15.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4085 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Bulk | 2002 | TTC | 0.390Lx0.346W 9.90mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | - | - | - | - | ADSL | 1.41:1 | - | - | - | - | - | - | 0.484 12.30mm | - | - | - | RoHS Compliant | Lead Free |