- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTC-6023 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | - | -40°C~85°C | Bulk | 2002 | - | 1.102Lx0.480W 28.00mmx12.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1.5mH | - | - | - | - | - | - | - | T1/E1 (Dual) | - | - | - | - | - | - | - | - | 0.246 6.25mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8100 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | - | 0°C~70°C | Bulk | - | - | 0.457Lx0.272W 11.60mmx6.91mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4099 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | 100 | - | - | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 455μH | - | - | - | - | - | - | - | ADSL | 1:1 | - | - | - | - | - | - | - | 0.532 13.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4103 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | - | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | - | - | - | 0.516 13.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-8149 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | - | - | 0°C~70°C | Bulk | 2002 | - | 1.102Lx0.480W 28.00mmx12.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT | - | - | - | - | - | - | - | 0.246 6.25mm | 28mm | 12.2mm | - | RoHS Compliant | Lead Free | ||
![]() TTC-4081 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100 | - | - | - | - | Bulk | 2002 | TTC | 0.551Lx0.551W 14.00mmx14.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | ADSL | 1:2 | - | - | - | - | - | - | - | 0.516 13.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-4087 Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Bulk | 2002 | TTC | 0.390Lx0.346W 9.90mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 850μH | - | - | - | - | - | - | - | ADSL | 1:1 | - | - | - | - | - | - | - | 0.382 9.70mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HX6015FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 0.517Lx0.595W 13.13mmx15.11mm | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | RoHS Compliant | - | ||
![]() PA0185NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | -40°C~130°C | Tube | 2008 | - | 0.340Lx0.460W 8.64mmx11.68mm | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | L11.8XB8.8XH4.0 (mm) | 980μH | 880mOhm | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 1:1 | - | - | - | 1:1 | 17.2VμS | 17.2 V-us | - | 0.160 4.06mm | 11.8mm | 8.8mm | No | RoHS Compliant | - | ||
![]() HX1334NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5011NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT5003 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68648T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1045 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1071 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 0.14oz 3.99g | - | - | 0°C~70°C | Bulk | 2006 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PA1672NL Pulse Electronics Power | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 200kHz | - | -40°C~130°C | Bulk | 2005 | - | 0.930Lx0.860W 23.62mmx21.84mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | TAPE & REEL | - | 29.21mm X 21.84mm X 11.43mm | 7.75μH | - | Single | - | 48V | 12V | 18V | - | SMPS TRANSFORMER | 1:4 | 1 | 1 | - | - | - | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant | - | ||
![]() B78476A8251A003 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 0.693Lx0.476W 17.60mmx12.10mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | ROHS3 Compliant | - | ||
![]() H1187T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | 70°C | - | Tape & Reel (TR) | 2012 | - | 0.300Lx0.276W 7.62mmx7.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | 1 | 7.62mm X 7.0mm X 6.35mm | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | 0.250 6.35mm | 7.62mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() SF1020-001 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T4032T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | 2003 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 25°C | 0°C | ISDN | - | - | TRAY | 1 | L13.46XB13.11XH12.07 (mm) | - | 6.4Ohm | - | Gull Wing | - | - | - | 1.5kV | DATACOM TRANSFORMER | - | - | - | 11900 µH | 1.25CS:1CT | - | - | 13.46mm | - | 17.65mm | 13.11mm | No | RoHS Compliant | - |