- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Military Standard | Number of Outputs | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78601/3C Murata Power Solutions Inc. | 72 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 1.1g | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 14pF | - | - | 1 | 9mm | - | 1 | UL | - | 200μH | 250mOhm | - | - | PC Pin | - | - | - | - | - | 1kV | General Purpose | 1:1 | - | - | - | - | - | - | 1:1 | 6VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HM6098FNL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~105°C | Tube | 2016 | - | 0.715Lx0.595W 18.16mmx15.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 78602/9C Murata Power Solutions Inc. | 46 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.04oz 1.14g | - | - | 0°C~70°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 167μF | - | - | 1 | 9mm | - | 2 | UL | - | 10mH | 1.34Ohm | - | - | PC Pin | - | - | - | - | - | 1kV | General Purpose | 1:1.1 | - | - | - | - | - | - | - | 56VμS | - | - | 6.35mm | 0.250 6.35mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() PE-65839NL Pulse Electronics Network | 42 | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | Unshielded | - | - | - | - | UL | L14.22XB14.22XH10.2 (mm) | 1.5mH | 700mOhm | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | - | - | - | - | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | 14.22mm | 14.22mm | No | - | RoHS Compliant | - | - | ||
![]() PA3519NLT Pulse Electronics Power | 25 | - | - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73.5μH | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() B6105NLT Pulse Electronics Network | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | 0.01oz 0.28g | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.210Lx0.330W 5.33mmx8.38mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | - | - | - | L8.38XB5.33XH3.99 (mm) | 177μH | 400mOhm | - | - | Gull Wing | - | - | - | - | - | - | Data/Voice Coupling | 1.33:1 | - | - | - | - | - | - | - | - | - | - | - | 0.157 3.99mm | 8.38mm | 5.33mm | - | - | RoHS Compliant | - | - | ||
![]() PA0297NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | - | Surface Mount | - | YES | 8 | - | - | - | -40°C~130°C | Tube | 2012 | - | 0.354Lx0.339W 9.00mmx8.60mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | 8.64mm | - | - | - | - | 1200μH | 910mOhm | - | - | - | - | - | - | 50kHz | - | 1500V | PULSE TRANSFORMER | 2.1:1 | - | 2 | - | - | - | 1 | - | 27.2VμS | 27.2 V-us | 0.46Ohm | - | 0.299 7.60mm | 9mm | - | - | - | RoHS Compliant | - | - | ||
![]() HX1224CNL Pulse Electronics Network | In Stock | - | - | 19 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | - | 2016 | - | 0.537Lx0.570W 13.64mmx14.48mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | - | 0.245 6.22mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 749020100 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | WE-LAN | 0.505Lx0.264W 12.83mmx6.70mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 0.085 2.16mm | 12.83mm | 9.4mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TX1266NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | 40 | 0.14oz 3.99g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | L28.58XB16.26XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 16.26mm | - | - | RoHS Compliant | - | - | ||
![]() HX2260NLT Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.1oz 2.85g | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.65mm | - | - | - | L12.7XB7.11XH6.0 (mm) | - | 650mOhm | - | - | Gull Wing | - | - | - | - | -1.1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 1:1 | - | - | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() TX1089 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 1.000001g | - | - | -40°C~85°C | Bulk | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | e3 | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | SIGNAL | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1CT | - | TUBE | Unshielded | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | 800 nH | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1 | - | 2 | - | - | - | 2 | - | - | - | 0.7Ohm | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | - | Non-RoHS Compliant | - | - | ||
![]() PE-68023NL Pulse Electronics Network | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | 0.09oz 2.56g | - | - | 0°C~70°C | Tube | 2010 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 9.4mm | - | - | - | - | 200μH | 1Ohm | - | - | Gull Wing | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | - | - | - | 0.210 5.33mm | 12.7mm | 7.24mm | - | - | RoHS Compliant | - | - | ||
![]() VPH3-0055-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 453.59237mg | Ferrite | - | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.673Lx0.878W 17.10mmx22.30mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 22.3mm | Not | - | - | - | 9.3μH | 140mOhm | 970mA | 1.02A | - | - | - | - | - | - | - | General Purpose | - | - | - | 9.3 μH | 334.8 μH | 6 | - | - | 39.8VμS | - | - | 8.4mm | 0.331 8.40mm | 17.0942mm | 22.3012mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() H1263NLT Pulse Electronics Network | 477 | - | - | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.500Lx0.380W 12.70mmx9.65mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 749010012A Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | Base | - | 100 | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() S558-5999-Q9-F Bel Fuse Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Module | - | 40 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 1.100Lx0.476W 27.94mmx12.09mm | - | e2 | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - hot dipped | - | - | LAN; 10/100 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | 4 | 15.24mm | - | - | - | L27.94XB12.09XH5.74 (mm) | 350μH | - | - | - | Gull Wing | - | - | - | - | 1 dB | - | LAN 10/100 Base-T | 1:1 | 12 dB | - | - | - | - | - | - | - | - | - | 4.47mm | 0.236 5.99mm | 27.94mm | 12.09mm | No | - | ROHS3 Compliant | - | - | ||
![]() 78604/9JC Murata Power Solutions Inc. | 39689 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | 6 | 0.04oz 1.14g | - | - | -40°C~85°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | 12.7mm | - | - | - | - | 10mH | - | - | - | Gull Wing | - | - | - | - | - | 1000V | General Purpose | 2:1 | - | - | - | - | - | - | 2:1 | 56VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PA2369NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | - | - | Surface Mount | - | YES | - | - | - | 250kHz | -40°C~130°C | Tape & Reel (TR) | 2009 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 37μH | - | - | - | - | 5V | 37V | 57V | - | - | - | SMPS TRANSFORMER | - | - | 2 | - | - | - | 2 | - | - | - | - | - | 0.485 12.32mm | 14mm | 17.65mm | - | - | RoHS Compliant | - | - | ||
![]() H0022NLT Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 12 | 0.01oz 0.28g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.465Lx0.340W 11.81mmx8.63mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | 11.43mm | - | - | - | L11.81XB8.63XH2.16 (mm) | - | - | - | - | Gull Wing | - | - | - | - | -2 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | - | - | 2.16mm | 0.085 2.16mm | 11.81mm | 8.63mm | No | - | RoHS Compliant | - | - |