- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T5020 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | 70°C | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | - | 1 | UL; BABT | 13.97mm X 19.304mm X 9.906mm | - | 2.5Ohm | Gull Wing | 1500V | DATACOM TRANSFORMER | 1:2 | - | - | 22000 µH | - | - | 9.906mm | - | 13.97mm | 19.304mm | No | RoHS Compliant | ||
![]() TX1282 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2004 | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | - | 85°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 1.14CT:1 | TRAY | Unshielded | - | - | L5.59XB7.75XH5.08 (mm) | - | 2.8Ohm | Gull Wing | 1.5kV | TELECOM TRANSFORMER | 1.14:1 | - | - | - | - | - | 5.08mm | - | 5.59mm | 5.84mm | No | RoHS Compliant | ||
![]() PE-68669 Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 2007 | - | e0 | no | Obsolete | Vendor Undefined | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ISDN | COMMON MODE CHOKES AVAILABLE, PRIMARY INDUCTANCE 18 MICRO HENRY ALSO AVAILABLE | TUBE | Unshielded | 1 | UL | L28.19XB19.05XH10.92 (mm) | - | - | PC Pin | 3000V | DATACOM TRANSFORMER | 1.65:1 | - | - | 13000 µH | - | - | 28.19mm | - | 19.05mm | - | No | RoHS Compliant | ||
![]() S558-5500-67 Bel Fuse Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | YES | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIM INCLUDE TERMINALS ALSO | - | - | 1 | - | L12.7XB8.94XH6.86 (mm) | 120μH, 350μH | - | - | 1500V | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | 1CT:1CT; 1CT:1CT | - | - | 0.270 6.86mm | 12.7mm | 8.94mm | - | ROHS3 Compliant | ||
![]() S553-6500-C9-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | -40°C~85°C | Bulk | - | 0.485Lx0.285W 12.32mmx7.24mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | 12.3mm x 7.24mm x 5.72mm | 1.8mH | - | Gull Wing | - | T1/E1 (Dual) | 1:1 | 2 | 2 | - | - | 0.6Ohm | - | 0.225 5.72mm | 12.3mm | 7.24mm | No | RoHS Compliant | ||
![]() B1012 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1030 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B1023 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-65694 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PE-65825 Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | DATA COUPLING | TUBE | - | - | UL | L17.2XB12.1XH8.64 (MM) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PE-65825T Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | DATA COUPLING | TUBE | - | - | UL | L17.2XB12.1XH8.64 (MM) | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T1232 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1232T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1338T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EX2021NLST Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4115NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4115 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX4115T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4148WT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4148W Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |