- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Packing Method | Physical Dimension | Inductance | DC Resistance (DCR) | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT5019 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PT5011 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() T1119 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T4033NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2135 Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 200kHz | 125°C | -40°C | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | LENGTH & HEIGHT DIM INCLUDES TERMINAL ALSO | 0.5W | TAPE & REEL | L12.1XB10.7XH6.6 (mm) | - | - | 5V | 20V | 30V | - | SMPS TRANSFORMER | 5V | 2 | 2 | 814 µH | 6.6mm | - | 12.1mm | 10.7mm | Non-RoHS Compliant | ||
![]() B2138 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B2154 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8007NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B8123 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | 42mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B8274 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B2497WT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2161T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX2305H Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2281C Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2306H Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1020 Pulse Electronics Network | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | DATA COUPLING | - | TRAY | 13.97mm X 13.89mm X 12.7mm | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.7mm | - | 13.97mm | 13.89mm | Non-RoHS Compliant | ||
![]() BX4115NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-65401 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PA2531NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | 300kHz | - | - | -40°C~130°C | 2011 | 0.717Lx0.630W 18.20mmx16.00mm | Active | 1 (Unlimited) | - | EAR99 | FLYBACK TRANSFORMER | - | - | L18.2XB16.0XH18.0 (mm) | 4.5μH | - | 12V | - | 12V | - | SMPS TRANSFORMER | - | 1 | 1 | - | - | 0.709 18.00mm | 18.2mm | 16mm | RoHS Compliant | ||
![]() PA3855.001NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | YES | - | - | - | - | -40°C~130°C | - | 0.571Lx0.695W 14.50mmx17.65mm | Active | 1 (Unlimited) | - | EAR99 | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | L17.65XB14.5XH14.0 (mm) | 54μH | - | - | 33V | 57V | - | DATACOM TRANSFORMER | - | - | - | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | RoHS Compliant |