- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Finish Mating | Contact Materials | ElectricalLife | Insulation Materials | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Inductance | Contact Voltage(DC)-Max | Termination Type | DC Resistance (DCR) | Illumination | Lead/Base Style | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Operating Frequency-Min | Contact Function | Isolation Voltage | Switch Action | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Turns Ratio (NpNs) | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1260RL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 37532 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | GREEN | - | - | 100000 Cycle(s) | POLYSULFONE | - | 60°C | -25°C | - | Tape & Reel (TR) | 2001 | - | 1.000Lx0.300W 25.40mmx7.62mm | e3 | yes | Discontinued | Not Applicable | - | EAR99 | - | Matte Tin (Sn) | - | - | RECT BUTTON W/ LEGEND,GRN LED | - | - | - | - | - | - | PUSHBUTTON | DPST | 0.025mOhm | 10000000000Ohm | 0.2A | 1.2mH | 50V | SOLDER | - | LED | - | PUSHBUTTON SWITCH | 0.2A | 0.2A@60VAC | 0.2A@50VDC | 60V | 6 | - | OFF-ON | - | LATCHED | T1/E1 (Quad) | 1:1.36CT | - | - | - | - | 0.290 7.37mm | - | - | 12.0904mm | 0.134 inch | 0.492 inch | - | Non-RoHS Compliant | - | ||
![]() TLA-3T110LF TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2001 | TLA | 0.457Lx0.268W 11.60mmx6.80mm | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | unknown | - | 11.6mm X 6.8mm X 5.65mm | - | - | - | - | - | 130μH | - | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | 2kV | - | LAN | 1CT:1CT, 1CT:1.41CT | - | 1CT:1CT; 1CT:1.41CT | - | 5.9mm | 0.232 5.90mm | 11.6mm | 6.8mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLA-3T109LF TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2001 | TLA | 0.457Lx0.268W 11.60mmx6.80mm | e3 | - | Obsolete | 1 (Unlimited) | Terminals | EAR99 | - | Tin (Sn) | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO | BULK | 1 | - | - | - | 11.6mm X 6.8mm X 5.65mm | - | - | - | - | - | 130μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000V | - | LAN | 2CT:1CT, 1CT:1CT | - | 2CT:1CT; 1CT:1CT | - | 5.9mm | 0.232 5.90mm | 11.6mm | 6.8mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TX1266T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | BABT | L28.58XB12.32XH5.84 (mm) | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VGT10/9EE-204S2P4 TDK Corporation | In Stock | - | - | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.409Lx0.409W 10.40mmx10.40mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | 1:1:1:1 | - | - | - | - | 0.417 10.60mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ALANS100X1-2F30ET Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.504Lx0.272W 12.80mmx6.90mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1CT:1CT | - | - | - | - | 0.222 5.65mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B2232T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | - | 0.530Lx0.516W 13.46mmx13.11mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | IEC | L13.46XB13.11XH12.32 (mm) | - | - | - | - | - | 410μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADSL | 2:1 | - | - | - | - | 0.475 12.07mm | 13.46mm | 13.11mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-64953 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | 2009 | - | 0.800Lx0.386W 20.32mmx9.80mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | TURNS RATIO: 1:2CT; 1:2CT | TUBE | - | - | - | UL | L20.32XB9.8XH6.35 (mm) | - | - | - | - | - | 2mH, 2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Dual) | 1:2CT, 1:2CT | - | - | - | - | 0.250 6.35mm | 20.32mm | 9.8mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TX1472T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1:2.4; 1:1 | TUBE | - | - | - | - | L25.4XB10.8XH7.11 (mm) | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | 0.280 7.11mm | 25.4mm | 10.8mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T9021T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | Tape & Reel (TR) | - | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMPATIBLE WITH PMC-SIERRAS COMET CHIP (PM4354); BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | IEC; UL | L28.58XB16.26XH7.24 (mm) | - | - | - | - | - | 600μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2.42 Transmitter, 1:2.42 Receiver | - | - | - | - | 0.285 7.24mm | 28.58mm | 16.26mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TX1344T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2004 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | BREADTH DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1:1; 1:2 | TUBE | - | - | - | - | L25.4XB10.8XH7.11 (mm) | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Octal) | 1:1, 1:2 | - | - | - | - | 0.280 7.11mm | 25.4mm | 10.8mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T3020T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 340000kHz | - | - | - | Tape & Reel (TR) | 2009 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 85°C | -40°C | - | - | - | 9.53mm | - | CSA; UL; TUV; BABT | L12.83XB7.11XH6.22 (mm) | - | - | - | - | - | 40μH, 100μH | - | - | - | - | Gull Wing | - | - | - | - | - | - | 200kHz | - | 1.5kV | - | T3/E3 (Dual) | 1:2CT Transmitter, 1:1 Receiver | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TX9027T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | TURNS RATIO: 1:2; 1:2, HEIGHT DIM INCLUDE TERMINAL ALSO | - | - | - | - | - | L28.58XB12.32XH7.24 (mm) | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 Transmitter, 1:2 Receiver | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-64931 Pulse Electronics Network | In Stock | - | - | - | Through Hole | - | DIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | Obsolete | Vendor Undefined | Through Hole | - | - | - | 70°C | 0°C | - | - | - | 8.89mm | - | - | - | - | - | - | - | - | - | - | - | 700mOhm | - | PC Pin | - | - | - | - | - | - | - | - | 1.5kV | - | - | 1:1.1 | 11 dB | - | - | 6.35mm | - | 12.7mm | 8.89mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() H5401 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HM42-10001LFTR TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | HM42 | 0.260Lx0.319W 6.60mmx8.10mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | 1:1:1 | - | - | 80.9VμS | - | 0.217 5.50mm | - | - | - | - | - | - | - | - | ||
![]() HM41-11410LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | HM41 | 0.945Lx0.551W 24.00mmx14.00mm | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | 14:14:10 | - | - | 91VμS | - | 0.787 20.00mm | - | - | - | - | - | - | - | - | ||
![]() PT3789 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1260 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |