- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Base Part Number | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Output Current 1 | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM13072APEL Bourns Inc. | In Stock |
| - | 10 Weeks | - | - | Surface Mount | - | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, SM | 0.504Lx0.272W 12.80mmx6.90mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 10/100 BASE-T; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | TR, 13 INCH | - | 1 | - | SM13072 | - | L12.8XB6.9XH5.65 (mm) | 350μH | - | - | - | - | 1500V | LAN 10/100 Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | 1:1; 1:1 | - | - | - | - | - | 0.232 5.90mm | 12.8mm | 6.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1002C Murata Power Solutions Inc. | 24 |
| Datasheet | 11 Weeks | Tin | PCB, Through Hole | Through Hole | DIP | - | 6 | 0.29oz 8.22g | - | - | 0°C~70°C | Bulk | - | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | GENERAL PURPOSE | - | - | 28pF | TUBE | - | 1 | 15.06mm | - | UL | - | 3mH | 1.4Ohm | PC Pin | - | - | 2kV | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | - | 200VμS | 200 V-us | - | - | 15.75mm | 0.640 16.25mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2103NLT Pulse Electronics Network | 6889 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | 0.300Lx0.265W 7.62mmx6.73mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150μH, 450μH | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() H1164T Pulse Electronics Network | 85427 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 40 | 4.8g | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | no | Active | 4 (72 Hours) | - | EAR99 | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | Unshielded | 4 | 16mm | - | UL | L28.58XB12.19XH5.84 (mm) | - | - | Gull Wing | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | 350 μH | - | - | - | - | - | 13.843mm | 0.230 5.84mm | 28.58mm | 12.19mm | No | - | Non-RoHS Compliant | - | - | ||
![]() HX6096NLT Pulse Electronics Network | 600 |
| Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | Module | - | 24 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | - | 0.715Lx0.480W 18.16mmx12.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | HEIGHT DIM. INCLUDE TERMINALS ALSO | - | - | TAPE & REEL | - | 1 | 16mm | - | UL | L18.2XB12.2XH6.6 (mm) | 350μH | 300mOhm | Gull Wing | - | -2 dB | 1500V | Power over Ethernet (PoE) | 1:1 | -10 dB | - | - | - | - | - | - | 0.72A | - | - | 0.260 6.60mm | 18.2mm | 12.2mm | No | - | RoHS Compliant | - | - | ||
![]() HX2019FNLT Pulse Electronics Network | 505 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | SIGNAL | - | - | - | - | - | - | 9.53mm | - | UL | 12.7mm x 9.09mm x 5.99mm | 350μH | 750mOhm | Gull Wing | - | -1.4 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 5.9944mm | 0.236 5.99mm | 12.7mm | 9.09mm | No | - | RoHS Compliant | - | - | ||
![]() E2023NLT Pulse Electronics Network | 7200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | DIP | - | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.495Lx0.280W 12.57mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | 9.4mm | - | - | - | 200μH | 400mOhm | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | - | - | - | - | - | - | - | 5.33mm | 0.210 5.33mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() TX1262NLT Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 40 | 0.14oz 3.99g | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 16.26mm | - | - | L28.58XB16.26XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | - | - | - | RoHS Compliant | - | - | ||
![]() 7490100111A Würth Elektronik | 873 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 100 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TX1089NL Pulse Electronics Network | 80 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.04oz 1.14g | - | - | -40°C~85°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | SIGNAL | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1CT | - | - | - | - | - | 9.53mm | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | 700mOhm | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | 2 | 2 | - | - | - | - | - | 0.7Ohm | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() H0013FNL Pulse Electronics Network | 1139 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | - | Plastic | - | 0°C~70°C | Bulk | 2013 | - | 0.488Lx0.365W 12.40mmx9.27mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 1 | 9.53mm | - | - | L12.45XB9.27XH1.85 (mm) | 350μH | 650mOhm | Gull Wing | - | -1.2 dB | 1.5kV | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | - | 1.85mm | 0.073 1.85mm | 12.45mm | 9.27mm | No | - | RoHS Compliant | - | - | ||
![]() H5009NL Pulse Electronics Network | 85000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Module | - | 24 | 0.06oz 1.71g | - | - | 0°C~70°C | Tube | 2008 | - | 0.537Lx0.600W 13.64mmx15.24mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | - | 4 | 18.8mm | - | - | L27.81XB12.19XH6.99 (mm) | 350 μH | 650mOhm | Gull Wing | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | 1:1 | - | - | - | - | 5.8674mm | 0.235 5.97mm | 27.81mm | 12.19mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() H0019NL Pulse Electronics Network | 16500 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | 0.01oz 0.28g | - | - | 0°C~70°C | Tube | 2016 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | TAPE & REEL | Unshielded | 1 | 9.65mm | - | - | L12.7XB7.11XH1.98 (mm) | - | - | Gull Wing | - | -0.9 dB | 1.5kV | LAN | 1:1 | -18 dB | - | - | - | - | - | - | - | - | 1.98mm | 0.078 1.98mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() H0013NLT Pulse Electronics Network | 680 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | 0.01oz 0.28g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | - | - | 1 | 9.65mm | - | - | L12.7XB7.11XH1.98 (mm) | - | - | Gull Wing | - | -0.9 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -11 dB | - | - | - | - | - | - | - | - | - | 0.078 1.98mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() H1112T Pulse Electronics Network | 243 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 1.700008g | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.583Lx0.460W 14.81mmx11.68mm | - | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 1 | - | - | - | L14.81XB11.68XH4.88 (mm) | - | - | Gull Wing | - | - | 1.5kV | LAN 10/100 Base-T | 1:1 | - | - | - | 350 μH | - | - | - | - | - | 4.88mm | 0.192 4.88mm | 14.81mm | 11.68mm | No | - | Non-RoHS Compliant | - | - | ||
![]() H2005ANL Pulse Electronics Network | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | - | 24 | 0.1oz 2.85g | - | - | 0°C~70°C | Tube | 2009 | - | 0.510Lx0.600W 12.95mmx15.24mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | - | 2 | 15.24mm | - | - | - | - | 3.5Ohm | Gull Wing | - | -1.2 dB | 1500V | LAN | 1:1 | -12 dB | - | - | - | - | - | - | - | - | - | 0.290 7.36mm | - | 12.95mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() E4001NL Pulse Electronics Network | 100 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tube | 2010 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO, WITH RJ45 CONNECTOR | - | - | - | - | 2 | 9.4mm | - | - | L12.7XB7.24XH5.08 (mm) | 112μH | 800mOhm | Gull Wing | - | - | 3kV | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | - | - | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | - | RoHS Compliant | - | - | ||
![]() HX1148NLT Pulse Electronics Network | 2 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | 0.11oz 3.13g | - | 100000kHz | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.390W 25.40mmx9.91mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 10/100 BASE-T | BREADTH DIM INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 1 | 12.83mm | - | - | L25.4XB12.83XH5.97 (mm) | - | - | Gull Wing | 100kHz | -1.5 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | 1 | - | 350 μH | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 25.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() H2260NL Pulse Electronics Network | 550 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | 0.1oz 2.85g | - | - | 0°C~70°C | Tube | 2007 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | Unshielded | 1 | 9.65mm | - | - | L12.7XB7.11XH6.0 (mm) | - | - | Gull Wing | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | 350 μH | 1:1 | - | - | - | - | 6mm | 0.240 6.10mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() HM1188NLT Pulse Electronics Network | 3750 | - | - | 19 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | - | RoHS Compliant | - | - |