- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | ElectricalLife | Insulation Materials | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Packing Method | Total Number of Contacts | Reach Compliance Code | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Contact Gender | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Inductance | Contact Voltage(DC)-Max | Termination Type | Coupling Type | Illumination | Output Voltage 1 | Switch Type | Input Voltage (Min) | Input Voltage (Max) | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Contact (DC) Max Power Rating R Load | Number of Primary Winding | Mains Connector Rating | Height | Height Seated (Max) | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2004 Pulse Electronics Network | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1CT:1CT | - | - | - | - | - | TRAY | - | - | UL | - | - | L9.53XB7.62XH10.16(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 10.16mm | - | 9.53mm | 7.62mm | - | - | - | - | ||
![]() ALANS100X1-1E10DT Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.583Lx0.460W 14.81mmx11.68mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1CT:1CT | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | RoHS Compliant | ||
![]() PA3948.005NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | -40°C~130°C | - | - | 0.515Lx0.600W 13.08mmx15.24mm | - | - | Active | 1 (Unlimited) | EAR99 | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | - | - | - | L13.08XB15.24XH11.45 (mm) | - | - | - | - | - | - | 32μH, 40μH | - | - | - | - | 24V | - | 8V | 36V | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | 1 | - | 2 | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | - | - | - | RoHS Compliant | ||
![]() PT5010 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX4120LA Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1825NLT Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2014 | 0.421Lx0.525W 10.70mmx13.34mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.365 9.27mm | - | - | - | - | - | RoHS Compliant | ||
![]() B2117 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36976 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 0.300Lx0.390W 7.62mmx9.91mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | 0.250 6.35mm | 9.91mm | 7.62mm | - | - | - | Non-RoHS Compliant | ||
![]() 37533 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | 1.000Lx0.300W 25.40mmx7.62mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Quad) | 1:1.36, 1:2 | - | - | - | - | - | 0.290 7.37mm | 25.4mm | 7.62mm | - | - | - | Non-RoHS Compliant | ||
![]() 37544 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 1.123Lx0.488W 28.52mmx12.40mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Octal) | 1:2CT Transmitter, 1CT:2 Receiver | - | - | - | - | - | 0.230 5.84mm | 28.7mm | 12.57mm | - | - | - | Non-RoHS Compliant | ||
![]() 37051 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | POLYCARBONATE | GOLD | BRASS | - | BRASS | GOLD | - | 1000000 Cycle(s) | POLYETHERSULPHONE | - | 85°C | -25°C | - | Tape & Reel (TR) | 2001 | 0.240Lx0.250W 6.10mmx6.35mm | e3 | yes | Discontinued | Not Applicable | EAR99 | - | Matte Tin (Sn) | LUMINOUS, W/ LEGEND | - | - | - | - | - | - | - | - | - | 18.3896mm | 18.3896 mm | - | PUSHBUTTON | - | SPST | 0.05mOhm | 100000000Ohm | 0.05A | - | 24V | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | 0.05A@24VDC | - | 6 | OFF-ON-(OFF) | MOMENTARY | T1/E1 (EE5) | 2.42CT:1 | - | 0.36VA@24VDC | - | - | - | 0.250 6.35mm | - | - | 8.509mm | 0.126 inch | - | Non-RoHS Compliant | ||
![]() 37048 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | POLYCARBONATE | GOLD | BRASS | - | BRASS | GOLD | - | 1000000 Cycle(s) | POLYETHERSULPHONE | - | 85°C | -25°C | - | Tape & Reel (TR) | 2001 | 0.240Lx0.250W 6.10mmx6.35mm | e3 | yes | Discontinued | Not Applicable | EAR99 | - | Matte Tin (Sn) | HOLE FOR LED, W/ LEGEND | - | - | - | - | - | - | - | - | - | 18.3896mm | 18.3896 mm | - | PUSHBUTTON | - | SPST | 0.05mOhm | 100000000Ohm | 0.05A | - | 24V | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | 0.05A@24VDC | - | 6 | OFF-ON-(OFF) | MOMENTARY | T1/E1 (EE5) | 1.66CT:1 | - | 0.36VA@24VDC | - | - | - | 0.250 6.35mm | - | - | 8.509mm | 0.126 inch | - | Non-RoHS Compliant | ||
![]() 37536 Schott Corporation | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2001 | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.36mm | 25.4mm | 7.62mm | - | - | - | Non-RoHS Compliant | ||
![]() 37531 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | GREEN | 100000 Cycle(s) | POLYSULFONE | - | 60°C | -25°C | - | Tape & Reel (TR) | 2001 | 1.000Lx0.300W 25.40mmx7.62mm | e3 | yes | Discontinued | Not Applicable | EAR99 | - | Matte Tin (Sn) | RECT BUTTON W/ LEGEND,RED LED | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON | - | DPST | 0.025mOhm | 10000000000Ohm | 0.2A | 1.2mH | 50V | SOLDER | - | LED | - | PUSHBUTTON SWITCH | - | - | 0.2A | 0.2A@60VAC | - | 0.2A@50VDC | 60V | 6 | OFF-ON | LATCHED | T1/E1 (Quad) | 1:2CT | - | - | - | - | - | 0.290 7.37mm | - | - | 12.0904mm | 0.134 inch | 0.492 inch | Non-RoHS Compliant | ||
![]() 37541 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 1.123Lx0.488W 28.52mmx12.40mm | - | - | Discontinued | Not Applicable | EAR99 | MAINS POWER CONNECTOR | - | STANDARD: IEC 60939, EN 133200 | 8536.69.40.30 | NO | NO | YES | GENERAL PURPOSE | - | 3 | unknown | - | - | - | - | - | MALE | - | - | - | - | 1.2mH | - | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Octal) | 1:2CT Transmitter, 1:1CT Receiver | - | - | - | 4A, 250VAC | - | 0.230 5.84mm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B8007 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 37543 Schott Corporation | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 1.123Lx0.488W 28.52mmx12.40mm | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Octal) | 1:1/1.26 Transmitter, 1:2CT Receiver | - | - | - | - | - | 0.230 5.84mm | 28.7mm | 12.57mm | - | - | - | Non-RoHS Compliant | ||
![]() PE-68655 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2370W Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BX4187LNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |