- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Load Resistance | Center Tap Feature 1 | Center Tap Feature 2 | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2186 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4029 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68665 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HM7142NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX4169LT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1038 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 23Z761SMD Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() B2199T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TX1282T Pulse Electronics Network | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2004 | - | Obsolete | Vendor Undefined | SMD/SMT | EAR99 | 85°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1 | TAPE & REEL | Unshielded | - | L5.84XB5.59XH5.08 (mm) | - | 2.8Ohm | Gull Wing | 1.5kV | TELECOM TRANSFORMER | 1.14:1 | - | - | - | - | - | - | 5.08mm | - | 5.59mm | 5.84mm | No | RoHS Compliant | ||
![]() PT5020 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4120LNLST Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX8270 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68655T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B6080T Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | - | - | 9.3mm X 6.81mm X 10mm | - | - | - | 2000V | POWER TRANSFORMER | - | 1 | - | - | - | YES | NO | 10mm | - | 9.3mm | 6.81mm | - | - | ||
![]() S558-5999-L5-F Bel Fuse Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.790Lx0.560W 20.07mmx14.22mm | Active | 2 (1 Year) | - | EAR99 | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | 1 | - | 350μH | - | Gull Wing | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | 0.084 2.13mm | 20.07mm | 14.22mm | No | ROHS3 Compliant | ||
![]() PA4375NL Pulse Electronics Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BX4185LNLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() H7007NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7009NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | 10 BASE-T; ETHERNET | - | TUBE | - | 4 | L13.64XB12.19XH6.35 (mm) | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | 1:1 | - | - | - | 6.35mm | - | 13.64mm | 12.19mm | - | Non-RoHS Compliant | ||
![]() S553-6500-D3-F Bel Fuse Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Module | - | - | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 1.045Lx0.300W 26.54mmx7.62mm | Obsolete | 2 (1 Year) | - | EAR99 | - | - | SIGNAL | - | - | - | - | 26.54mm x 7.62mm x 7.37mm | 1mH | - | Gull Wing | 1500V | T1/E1 (Octal) | 1:2.4 | 8 | 8 | - | 0.7Ohm | - | - | - | 0.290 7.37mm | 26.54mm | 7.62mm | - | RoHS Compliant |