- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Number of Outputs | Approval Agency | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Case/Size Code | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Inductance - Parallel | Inductance - Series | Number of Coils | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPH5-1200TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 12 | 453.59237mg | RECTANGULAR PACKAGE | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 30% | - | yes | Active | 1 (Unlimited) | 12 | SMD/SMT | - | - | - | - | - | - | - | - | TR | NO | 1 | 28.5mm | Chip | - | - | - | - | - | - | - | 173 μH | 1MHz | 71.1mOhm | 1.7A | 140mA | POWER INDUCTOR | DUAL IN-LINE | - | 8383 | - | - | General Purpose | - | - | 173 μH | 6.23 mH | 6 | - | - | 98.4VμS | - | - | 10.795mm | 0.425 10.80mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() VPH4-0860TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | GULL WING | 12 | 3.000003g | RECTANGULAR PACKAGE | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 30% | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | - | - | TR | NO | 1 | 24.6mm | Chip | - | - | - | - | - | - | - | 159.65 μH | 1MHz | 82.8mOhm | 1.41A | 110mA | POWER INDUCTOR | DUAL IN-LINE | - | 7171 | - | - | General Purpose | - | - | 159.65 μH | 5.75 mH | 6 | - | - | 64.6VμS | - | - | 10mm | 0.394 10.00mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() H5G1002NL Pulse Electronics Network | 15000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tube | 2017 | - | 0.715Lx0.480W 18.16mmx12.19mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() H1081T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | 3.000003g | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.000Lx0.395W 25.40mmx10.03mm | - | - | no | Obsolete | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | 10/100 BASE-TX | COMPATIBLE WITH AMD AND MICREL, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | - | - | - | - | - | - | - | - | L25.4XB10.03XH5.71 (mm) | - | - | - | - | - | - | - | Gull Wing | - | - | 1.5kV | LAN 10/100 Base-T | 1.141:1 | - | - | - | - | 350 μH | - | - | - | - | 5.84mm | 0.230 5.84mm | 25.4mm | 10.03mm | No | - | Non-RoHS Compliant | - | - | ||
![]() 78601/2C Murata Power Solutions Inc. | 39689 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | 6 | 0.039oz 1.1g | - | - | 0°C~70°C | Bulk | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 22pF | TUBE | - | 1 | 9mm | - | - | - | - | - | 1 | UL | - | 500μH | - | 340mOhm | - | - | - | - | PC Pin | - | - | 1kV | General Purpose | 1:1 | - | - | - | - | - | 1:1 | 10VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() BX1194WNLT Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 10 | 0.22oz 6.27g | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | 0.530Lx0.555W 13.46mmx14.10mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 4.5CT:1 | - | - | - | - | 17.65mm | - | - | - | - | - | - | - | L14.1XB13.46XH12.32 (mm) | 3mH | - | - | - | - | - | - | Gull Wing | - | - | - | SHDSL | 4.5:1 | - | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | 14.1mm | 13.46mm | No | - | RoHS Compliant | - | - | ||
![]() 78613/9JC Murata Power Solutions Inc. | 46 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | - | 6 | 1.09999g | - | - | 0°C~70°C | Tube | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | 12.7mm | - | - | - | - | - | - | - | - | 10mH | - | - | - | - | - | - | Gull Wing | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | - | 56VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() SM91047EL Bourns Inc. | 1257 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | 0.531Lx0.701W 13.50mmx17.80mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SM9104 | - | - | - | - | 5mH | - | 8Ohm | - | - | - | - | - | - | - | 1.5kV | SMPS TRANSFORMER | 11.875:1 | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ITNA-0239-D202 Schurter Inc. | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | - | - | - | 4 | 0.384oz 10.89g | - | - | -25°C~100°C | Bulk | 2014 | IT | 0.878Lx0.894W 22.30mmx22.70mm | - | e3 | - | Active | Vendor Undefined | - | - | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 17.8mm | - | - | - | - | - | - | VDE | L22.7XB22.3XH13.6 (mm) | 2.2mH | - | 700mOhm | - | - | - | - | PC Pin | - | - | 3500V | SCR and Triac Trigger (Encapsulated) | 1:1 | - | - | - | - | - | 1:1 | 400VμS | - | 1000ns | - | 0.535 13.60mm | 22.7mm | 22.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() VPH4-0047-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 3.000003g | - | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | General Purpose | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 24.6mm | - | - | - | - | Not | - | - | - | 7.94μH | - | 82.8mOhm | - | 1.94A | - | - | - | - | - | - | General Purpose | - | - | - | - | 6 | - | - | 64.6VμS | - | - | 10mm | 0.394 10.00mm | 18mm | 18mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 760301302 Würth Elektronik | 94 | - | Datasheet | 49 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | WE-GDT | 0.413Lx0.413W 10.50mmx10.50mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μH | - | 1.3Ohm | - | - | - | - | - | - | - | 2.5kV | Gate Drive | 1:1 | - | - | - | - | - | - | 102VμS | - | - | 11mm | 0.433 11.00mm | 10.5mm | 10.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() BX2542LNLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 12 | 0.22oz 6.27g | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 15.8mm | - | - | - | - | - | - | - | - | 400μH | - | - | - | - | - | - | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 13.65mm | - | No | - | RoHS Compliant | - | - | ||
![]() PA3342NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | -40°C~130°C | - | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90μH | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | 0.485 12.32mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 78615/8JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | - | 6 | 1.09999g | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1mH | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1CT:1CT | - | - | - | - | - | - | 15VμS | 15 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78601/3JC-R Murata Power Solutions Inc. | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | - | 6 | 1.09999g | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | 1:1 | 6VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 7490220122 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WE-LAN | 0.720Lx0.579W 18.29mmx14.70mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | 0.346 8.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IT155 Schaffner EMC Inc. | 100 | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 4 | 0.46oz 13.11g | - | - | -25°C~70°C | Tray | 2013 | IT | 1.063Lx0.886W 27.00mmx22.50mm | - | - | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 27mm | - | - | 40kHz | - | - | - | UL | L27.0XB22.5XH13.7 (mm) | 5mH | - | 1.2Ohm | - | - | - | - | PC Pin | - | - | 500V | Data/Voice Coupling | 1:1 | - | - | - | - | - | 1:1 | - | - | 1000ns | 13.7mm | 13.7mm | - | 22.5mm | - | - | RoHS Compliant | - | - | ||
![]() VP4-0860-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 12 | 9.071847g | - | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 24.6mm | - | 1.7A | - | - | Not | - | - | - | 87μH | - | 57mOhm | 1.7A | 150mA | - | - | - | - | - | - | General Purpose | 1:1 | - | 87 μH | 3.13 mH | 6 | - | - | 44.7VμS | - | - | 10mm | 0.394 10.00mm | 18mm | 18.0086mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 749053011 Würth Elektronik | 20 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | WE-LAN | 0.550Lx0.532W 13.97mmx13.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | - | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | 0.260 6.60mm | 13.5mm | 13.97mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() H7008NL Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | - | 24 | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.539Lx0.480W 13.70mmx12.20mm | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | - | 4 | 15.24mm | - | - | - | - | - | - | - | L13.64XB12.19XH6.35 (mm) | - | - | - | - | - | - | - | Gull Wing | - | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | 13.64mm | 12.19mm | No | - | RoHS Compliant | - | - |