- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Approval Agency | Physical Dimension | Filter Type | Rated Current | DC Resistance (DCR) (Max) | Transformer Type | Output Impedance | Insertion Loss (Max) | DC Unbalance Current-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX4045 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | 85°C | -40°C | - | 2012 | Obsolete | Vendor Undefined | EAR99 | - | TRAY | 2 | - | - | L43.7XB20.68XH9.0 (mm)/L1.72XB0.814XH0.354 (inch) | TELECOM FILTER | - | - | - | 120Ohm Ω | - | - | 9mm | 43.7mm | 20.68mm | - | ||
![]() BX4044 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | 85°C | -40°C | - | 2012 | Obsolete | Vendor Undefined | EAR99 | - | TRAY | 4 | - | - | L64.0XB35.4XH11.0 (mm)/L2.52XB1.394XH0.433 (inch) | TELECOM FILTER | - | - | - | 120Ohm Ω | - | - | 11mm | 64mm | 35.4mm | - | ||
![]() BX4040T Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | 2012 | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4045NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | 2012 | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX4040 Pulse Electronics Network | In Stock | - | - | PANEL MOUNT | - | - | 85°C | -40°C | - | 2012 | Obsolete | Vendor Undefined | EAR99 | - | TAPE AND REEL | - | compliant | - | L21.6XB14.8XH8 (mm)/L0.85XB0.583XH0.315 (inch) | HIGH PASS FILTER | - | - | - | - | 1.5 dB | - | 8mm | 21.6mm | 14.8mm | - | ||
![]() BX4039 Pulse Electronics Network | In Stock | - | - | PANEL MOUNT | - | - | 85°C | -40°C | - | 2012 | Obsolete | Vendor Undefined | EAR99 | - | TAPE AND REEL | - | compliant | - | L21.6XB14.8XH8 (mm)/L0.85XB0.583XH0.315 (inch) | HIGH PASS FILTER | - | - | - | - | 1.5 dB | - | 8mm | 21.6mm | 14.8mm | - | ||
![]() B1040ANLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1059T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | - | Obsolete | Vendor Undefined | EAR99 | - | TRAY | - | - | - | 13.46mm X 13.11mm X 12.32mm | - | - | - | TELECOM TRANSFORMER | - | - | - | 12.32mm | 13.46mm | 13.11mm | - | ||
![]() B1063NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B1075 Pulse Electronics Network | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | 85°C | -40°C | - | - | Obsolete | Vendor Undefined | EAR99 | TURNS RATIO: 2CS:1CT, COMPATIBLE WITH CONEXANT RS8973 | TRAY | - | - | - | 13.97mm X 13.89mm X 12.7mm | - | - | - | TELECOM TRANSFORMER | - | - | - | 12.7mm | 13.97mm | 13.89mm | - | ||
![]() B1077 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | 2012 | Obsolete | Vendor Undefined | EAR99 | - | TRAY | - | - | - | L13.46XB13.11XH12.32 (mm) | - | - | - | TELECOM TRANSFORMER | - | - | - | 12.32mm | 13.46mm | 13.11mm | - | ||
![]() B1077T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | - | Obsolete | Vendor Undefined | EAR99 | - | TRAY | - | - | - | L13.46XB13.11XH12.32 (mm) | - | - | - | TELECOM TRANSFORMER | - | - | - | 12.32mm | 13.46mm | 13.11mm | - | ||
![]() B6006LT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 70°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | DESIGNED FOR USE WITH AMD 79C978 PHONELINE/ETHERNET LAN CONTROLLER; TURNS RATIO: 1.41:1 | TUBE | - | - | - | 24.13mm X 14.73mm X 7.37mm | - | - | - | TELECOM TRANSFORMER | - | - | - | 7.37mm | 24.13mm | 14.73mm | - | ||
![]() B8041 Pulse Electronics Network | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | TRAY | - | - | - | 51.2mm X 16.1mm X 12.0mm | - | - | - | TELECOM TRANSFORMER | - | - | 80mA | 12mm | 51.2mm | 16.1mm | - | ||
![]() B8045 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | 2005 | Obsolete | Vendor Undefined | EAR99 | - | TRAY | 2 | - | - | L51.2XB16.1XH12.0 (mm)/L2.016XB0.634XH0.472 (inch) | TELECOM FILTER | 0.08A | 12.5Ohm | - | - | - | - | 12mm | 51.2mm | 16.1mm | - | ||
![]() B8849 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | TRAY | 2 | - | - | L17.3XB13.0XH11.5 (mm)/L0.681XB0.512XH0.453 (inch) | TELECOM FILTER | 0.08A | 50Ohm | - | - | - | - | 11.5mm | 17.3mm | 13mm | RoHS Compliant | ||
![]() BX2287CT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 85°C | -40°C | Bulk | - | Obsolete | Vendor Undefined | EAR99 | TURNS RATIO: 2:1, LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH BCM6410; BCM6420 | TAPE & REEL | - | - | - | 12.0mm X 9.6mm X 11.5mm | - | - | - | TELECOM TRANSFORMER | - | - | - | 11.5mm | 12mm | 9.6mm | - | ||
![]() B8120 Pulse Electronics Network | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | 85°C | -40°C | - | - | Obsolete | Vendor Undefined | EAR99 | - | TRAY | - | - | UL | L62.23XB21.84XH15.88 (mm) | - | - | - | TELECOM TRANSFORMER | - | - | - | 15.88mm | 62.23mm | 21.84mm | - | ||
![]() BX2259T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 85°C | -40°C | - | - | Obsolete | Vendor Undefined | EAR99 | MATCHED TO CENTILLIUMS COPPERFLITE CT-L51ST81, FLITE OPTIMIZER CT-L52SU81 CHIP SETS | TRAY | - | - | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | TELECOM TRANSFORMER | - | - | - | 12.32mm | 14.1mm | 13.34mm | - | ||
![]() BX2348NLT Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |