- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Military Standard | Approval Agency | Physical Dimension | Operating Supply Voltage | Inductance | DC Resistance (DCR) | Impedance | Current | Max DC Current | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Inductance - Parallel | Inductance - Series | Number of Coils | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78615/2JC Murata Power Solutions Inc. | 46 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 1.09999g | - | - | 0°C~70°C | Tube | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | 12.7mm | - | - | - | - | - | - | - | 500μH | 340mOhm | - | - | - | Gull Wing | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78604/4JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | - | - | - | - | 65μH | - | - | - | - | - | - | - | 1000V | General Purpose | 2:1 | - | - | - | - | 2:1 | 4VμS | 4 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78602/9MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1 | 9mm | - | - | - | - | UL | - | - | 10mH | 1.34Ohm | - | - | - | Gull Wing | - | - | 1000V | General Purpose | 1:1.1 | - | - | - | - | - | 56VμS | - | - | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78602/8MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | 1 | 9mm | - | - | - | - | UL | - | - | 1mH | 460mOhm | - | - | - | Gull Wing | - | - | 1000V | General Purpose | 1:1.1 | - | - | - | - | - | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() ST7032FNLT Pulse Electronics Network | 22655 | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67μH | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 Transmitter, 1:1 Receiver | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 749053013 Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WE-LAN | 0.550Lx0.532W 13.97mmx13.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | 0.260 6.60mm | 13.5mm | 13.97mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() HX6062NLT Pulse Electronics Network | 1200 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Module | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325μH, 350μH | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TX3051 Pulse Electronics Network | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 48 | - | - | - | -40°C~85°C | Tube | 2006 | - | 1.120Lx0.480W 28.45mmx12.19mm | - | e0 | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TRAY | Unshielded | - | 16mm | - | - | - | - | UL | L28.45XB16.0XH7.11 (mm) | - | 60μH | - | - | - | - | Gull Wing | - | - | 1.5kV | T3/E3 (Twelve) | 1:1 | - | - | - | - | - | - | - | 12.19mm | 0.280 7.11mm | 28.45mm | - | No | - | Non-RoHS Compliant | - | - | ||
![]() B8841NL Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | Module | - | - | - | - | - | - | - | 2010 | SmartER Splitter™ | 0.512Lx0.681W 13.00mmx17.30mm | - | - | - | Active | 1 (Unlimited) | PCB | EAR99 | - | 600Ohm | - | - | - | - | - | - | TRAY | - | - | - | - | - | - | - | - | L17.3XB13.0XH11.5 (mm) | - | - | - | 600Ohm | 100mA | - | - | - | - | - | ADSL, VDSL | - | - | - | - | - | - | - | - | - | 0.453 11.50mm | 17.3mm | 13mm | No | - | RoHS Compliant | - | - | ||
![]() T1076 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | -40°C~85°C | Rail/Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | 9.53mm | - | - | - | - | UL | L12.83XB7.11XH6.22 (mm) | - | - | - | - | - | - | Gull Wing | - | - | 1.5kV | TELECOM TRANSFORMER | 1:1.15 | 11 dB | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | - | Non-RoHS Compliant | - | - | ||
![]() S553-5999-52-F Bel Fuse Inc. | 2905 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | 0°C~70°C | Bulk | - | - | 0.500Lx0.285W 12.70mmx7.24mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | 28μH, 110μH | - | - | - | - | Gull Wing | - | -1 dB | - | LAN 10G Base-T | 1:2 | -18 dB | - | - | - | - | - | - | 5.72mm | 0.225 5.72mm | 12.7mm | 7.24mm | No | - | ROHS3 Compliant | - | - | ||
![]() VPH5-0067-R Eaton - Electronics Division | 57 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 13.607771g | Ferrite | - | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | General Purpose | - | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 28.5mm | - | 1.7A | - | Not | - | - | - | 9.65μH | 71.1mOhm | - | 1.7A | 2.43A | - | - | - | - | General Purpose | 1:1 | - | 9.65 μH | 347.4 μH | 6 | - | 98.4VμS | - | 10.795mm | 0.425 10.80mm | 21mm | 21mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() S558-5500-JD Bel Fuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | 0.690Lx0.600W 17.53mmx15.24mm | - | - | - | Active | 2 (1 Year) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180μH | - | - | - | - | - | - | - | - | LAN 2.5G Base-T, Power over Ethernet (PoE) | 1CT:1CT | - | - | - | - | - | - | - | - | 0.225 5.71mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 76602/1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | - | - | - | 0°C~70°C | Tube | - | 766 | 0.500Lx0.350W 12.70mmx8.89mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | COMMON MODE CHOKES AVAILABLE | 72μF | - | - | 1 | 8.89mm | - | - | - | - | UL | L12.7XB8.89XH5.84 (mm) | - | 2.06mH | 1.5Ohm | - | - | - | PC Pin | - | - | 500V | General Purpose | 1:1.1 | - | - | - | - | - | 17.5VμS | 17.5 V-us | 5.84mm | 0.260 6.60mm | 12.7mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PA0264NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 6 | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.340Lx0.265W 8.64mmx6.73mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 1 | 8.64mm | - | - | - | - | - | - | - | 1.14mH | 750mOhm | - | - | - | - | - | - | 1.5kV | PULSE TRANSFORMER | 1:1.1 | - | - | - | - | - | 17.2VμS | 12.7 V-us | 3.6mm | 0.140 3.56mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() H6080FNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 1.095Lx0.590W 27.81mmx14.99mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TLA-3T107LF TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tray | 2001 | TLA | 0.457Lx0.268W 11.60mmx6.80mm | - | e3 | - | Active | 1 (Unlimited) | Terminals | EAR99 | - | - | Tin (Sn) | - | - | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO | - | BULK | - | 4 | - | unknown | - | - | - | - | 11.6mm X 6.8mm X 5.9mm | - | 130μH | - | - | - | - | - | - | - | 2000V | LAN | 1:1.41 | - | - | - | - | - | - | - | 5.9mm | 0.232 5.90mm | 11.6mm | 6.8mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() T3011NLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | - | - | 340000kHz | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | UL | - | - | 100μH | - | - | - | - | Gull Wing | 200kHz | - | - | T3/E3 (Single) | 1:1 | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | 7mm | - | - | RoHS Compliant | - | - | ||
![]() PE-65834NL Pulse Electronics Network | 3400 | - | - | 12 Weeks | - | Through Hole | Through Hole | DIP | - | 10 | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | 14.22mm | - | - | - | - | UL | - | - | 1.2mH | 500mOhm | - | - | - | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | - | - | - | - | - | - | 10.2mm | 0.402 10.20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() IT242 Schaffner EMC Inc. | 600 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 6 | 0.2oz 5.7g | - | - | -25°C~70°C | Tray | 2008 | IT | 0.693Lx0.657W 17.60mmx16.70mm | - | - | - | Active | Not Applicable | - | - | - | - | - | 70°C | -25°C | - | - | 7pF | - | - | - | 17.6mm | - | - | 40kHz | - | - | - | 500V | 2.5mH | 750mOhm | - | - | - | PC Pin | - | - | 3.2kV | Data/Voice Coupling | 1:1.1 | - | - | - | - | - | - | - | 11.3mm | 0.445 11.30mm | 17.6mm | 16.7mm | No | No SVHC | RoHS Compliant | - | - |