- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Number of Outputs | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Inductance Tolerance | RMS Current (Irms) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78601/2JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | - | 1 | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | - | 1:1 | 10VμS | 10 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() PE-65575 Pulse Electronics Network | 320 | - | - | - | - | Through Hole | - | - | - | 8 | - | - | - | - | - | 2007 | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Unshielded | - | 28.19mm | - | - | - | - | - | - | 5.2Ohm | - | - | - | PC Pin | - | - | - | - | - | - | - | 1.65:1 | 20 dB | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | No | - | RoHS Compliant | - | ||
![]() PE-68508 Pulse Electronics Network | In Stock | - | - | - | - | Base | - | 100 | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PA1283NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 8 | - | - | 200kHz | -40°C~125°C | Tape & Reel (TR) | 2007 | EP10 | 0.515Lx0.600W 13.08mmx15.24mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 7W | - | - | - | 15.24mm | - | - | - | - | - | 155μH | 40mOhm | Single | - | - | Gull Wing | 5V | 33V | 57V | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.273 | - | 1 | - | - | - | 2 | - | - | - | - | - | 0.451 11.45mm | - | - | No | - | RoHS Compliant | - | ||
![]() 78604/4MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 6 | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 1 | 9mm | - | - | - | UL | - | 67μH | 180mOhm | - | - | - | Gull Wing | - | - | - | - | - | 1000V | General Purpose | 2:1 | - | - | - | - | - | - | 2:1 | 4VμS | 4 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | ||
![]() 78615/4MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL | L9.52XB9.0XH6.35 (mm) | 67μH | 170mOhm | - | - | - | Gull Wing | - | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | - | - | - | - | 4VμS | 4 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | ||
![]() HX5004ENLT Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | 0.689Lx0.480W 17.50mmx12.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | - | RoHS Compliant | - | ||
![]() PE-65798T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | 0.950Lx0.600W 24.13mmx15.24mm | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 2 | - | - | - | - | UL | L24.13XB13.46XH9.91 (mm) | 22mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | DATACOM TRANSFORMER | 1:2.5 | - | - | - | - | - | - | - | - | - | - | - | 0.390 9.91mm | 24.13mm | 13.46mm | No | - | Non-RoHS Compliant | - | ||
![]() BX2606LNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 0.22oz 6.27g | - | - | -40°C~85°C | Tray | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.65mm X 15.8mm X 12.5mm | 100μH | - | - | - | - | - | - | - | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | 13.65mm | 15.8mm | No | - | RoHS Compliant | - | ||
![]() 78604/3MC Murata Power Solutions Inc. | 42 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL | L9.52XB9.0XH6.35 (mm) | 200μH | 250mOhm | - | - | - | Gull Wing | - | - | - | - | - | 1000V | General Purpose | 2:1 | - | - | - | - | - | - | 2:1 | 6VμS | 6 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | ||
![]() 78602/16JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | - | 1 | - | - | - | - | - | - | 3.35mH | - | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1:1.1 | - | - | - | - | - | - | - | 28VμS | 28 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() PE-65835NL Pulse Electronics Network | 119 | - | - | 13 Weeks | - | Through Hole | Through Hole | DIP | - | 10 | 0.14oz 3.99g | - | - | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | SIGNAL | - | - | - | - | Unshielded | - | 14.22mm | - | - | - | UL | - | 1.2mH | 700mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | 1 | - | - | - | 1 | - | - | - | 1.1Ohm | 10.2mm | 0.402 10.20mm | - | - | No | - | RoHS Compliant | - | ||
![]() 77201C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | 1.000Lx0.799W 25.40mmx20.30mm | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | - | - | - | - | 1 | - | - | - | - | UL | L25.4XB20.3XH12.3 (mm) | 1mH | 250mOhm | - | - | - | - | - | - | - | - | - | 2500V | SCR and Triac Trigger (Encapsulated) | 1:1 | - | - | - | - | - | - | 1:1 | 120VμS | 120 V-us | - | - | 0.484 12.30mm | 25.4mm | 20.3mm | No | - | RoHS Compliant | - | ||
![]() TTC-6021 Tamura | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 40 | - | - | - | -40°C~85°C | Bulk | 2004 | - | 1.102Lx0.480W 28.00mmx12.20mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | - | - | - | - | - | - | - | - | - | - | - | T1/E1 (Dual) | - | - | - | - | - | - | - | - | - | - | - | - | 0.246 6.25mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HX2305NL Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 0.1oz 2.85g | - | - | -40°C~85°C | Tube | 2010 | Star Magnetics™ | 0.518Lx0.595W 13.16mmx15.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 2 | - | - | - | - | - | L13.61XB15.11XH6.12 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 0.251 6.37mm | 13.61mm | 15.11mm | No | - | RoHS Compliant | - | ||
![]() TX9033T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 1.255Lx0.712W 31.88mmx18.08mm | - | - | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1CT:1.14; 1.14:1CT | - | - | TUBE | - | - | - | - | - | - | UL | L31.88XB18.08XH7.75 (mm) | 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:1.14 | - | - | - | - | - | - | - | - | - | - | 7.75mm | 0.305 7.75mm | 31.88mm | 18.08mm | No | - | Non-RoHS Compliant | - | ||
![]() VP2-0116-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 4.989516g | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | General Purpose | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | Unshielded | - | 16.8mm | 1.26A | Not | - | - | - | 5.7μH | 90mOhm | - | 1.26A | 1.41A | - | - | - | - | 20% | 1.26A | - | General Purpose | 1:1 | - | - | 5.7 μH | 205.2 μH | 6 | - | - | 33.7VμS | - | - | 7.8mm | 0.307 7.80mm | 16.3mm | 16.7894mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() 78615/9C Murata Power Solutions Inc. | 51 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.04oz 1.14g | - | - | 0°C~70°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 19μF | - | - | - | 1 | 9mm | - | - | 2 | UL | - | 10mH | 1.33Ohm | - | - | - | PC Pin | - | - | - | - | - | 1kV | General Purpose | 1:1 | - | - | - | - | - | - | - | 56VμS | - | - | 6.35mm | 0.250 6.35mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 78602/9MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | 0.039oz 1.1g | - | - | 0°C~70°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL | L9.52XB9.0XH6.35 (mm) | 10mH | 1.34Ohm | - | - | - | - | - | - | - | - | - | 1000V | General Purpose | 1:1.1 | - | - | - | - | - | - | - | 56VμS | 56 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | ||
![]() 78604/4C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.04oz 1.14g | - | - | 0°C~70°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 4μF | - | - | - | 1 | 9mm | - | - | - | UL | - | 67μH | 180mOhm | - | - | - | PC Pin | - | - | - | - | - | 1kV | General Purpose | 2:1 | - | - | - | - | - | - | 2:1 | 4VμS | 4 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | - |