- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Max DC Current | Lead/Base Style | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Primary Winding | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G503 Tamura | 383 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | 6 | - | 0°C~70°C | Tube | - | G5 | 0.350Lx0.500W 8.90mmx12.70mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | 900mOhm | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1:1 Ter | - | - | - | 5VμS | - | 41.1mm | - | 0.250 6.35mm | - | - | 4.83mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78604/3C Murata Power Solutions Inc. | 102 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | 0.04oz 1.14g | 0°C~70°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 9μF | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 200μH | 250mOhm | - | PC Pin | - | - | 1kV | General Purpose | 2:1 | - | - | 2:1 | 6VμS | 6 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() H1305NLT Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Module | - | 24 | 0.1oz 2.85g | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.518Lx0.595W 13.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 2 | - | - | - | L15.11XB13.61XH6.12 (mm) | - | - | - | Gull Wing | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 0.251 6.37mm | 15.11mm | 13.61mm | - | No | - | RoHS Compliant | - | - | ||
![]() TX3051NL Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | - | - | 48 | - | -40°C~85°C | Tube | 2009 | - | 1.120Lx0.480W 28.45mmx12.19mm | e2 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | - | - | TRAY | Unshielded | - | 16mm | - | UL | 28.45mm X 12.19mm X 7.11mm | 60μH | - | - | Gull Wing | - | - | 1.5kV | T3/E3 (Twelve) | 1:1 | - | - | - | - | - | - | 7.11mm | 0.290 7.36mm | 28.45mm | 12.19mm | - | - | - | RoHS Compliant | - | - | ||
![]() TX1263NL Pulse Electronics Network | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 40 | 0.18oz 5.13g | -40°C~85°C | Tube | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 16.26mm | - | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | 6.99mm | 0.275 6.99mm | 28.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() T1105 Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 40 | 4.000004g | -40°C~85°C | Tube | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | Unshielded | - | 16.26mm | - | BABT | L28.57XB16.26XH5.84 (mm) | 1.2mH, 1.2mH | - | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | - | - | 12.19mm | 0.230 5.84mm | 28.57mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 78604/3JC Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 0.04oz 1.14g | -40°C~85°C | Tube | - | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | 200μH | - | - | - | - | - | 1000V | General Purpose | 2:1 | - | - | 2:1 | 6VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78613/8MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tape & Reel (TR) | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 1 | 9mm | - | UL | - | 1mH | 480mOhm | - | Gull Wing | - | - | 1000V | General Purpose | 1:1 | - | - | - | 15VμS | 15 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 78613/9MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tube | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 10mH | 1.33Ohm | - | - | - | - | 1000V | General Purpose | 1:1 | - | - | - | 56VμS | 56 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78602/2MC-R Murata Power Solutions Inc. | 46 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 500μH | 340mOhm | - | Gull Wing | - | - | 1000V | General Purpose | 1:1.1 | - | - | - | 10VμS | 10 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | No | - | RoHS Compliant | - | - | ||
![]() 76601/1C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | - | 4 | - | 0°C~70°C | Tube | - | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | COMMON MODE CHOKES AVAILABLE | 49μF | - | - | 1 | 8.89mm | - | UL | - | 1.9mH | 1.5Ohm | - | PC Pin | - | - | 500V | General Purpose | 1:1 | - | - | 1:1 | 17.5VμS | 17.5 V-us | - | 5.84mm | 0.260 6.60mm | 12.7mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EX2001QNLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | 0.09oz 2.56g | -40°C~85°C | Tape & Reel (TR) | 2005 | - | 0.930Lx0.390W 23.62mmx9.91mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10 BASE-T | - | - | - | - | 1 | 12.95mm | unknown | - | L23.62XB12.95XH5.84 (mm) | - | - | - | Gull Wing | - | -1 dB | 1800V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | 0.230 5.84mm | 23.62mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PT4171S-R Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S558-5500-16-F Bel Fuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Module | - | - | - | 0°C~70°C | - | - | - | 0.522Lx0.600W 13.26mmx15.24mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | 15.24mm x 13.26mm x 6.35mm | 350μH | 1.4Ohm | 350mA | - | 1.5 dB | - | - | TELECOM TRANSFORMER | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | 4 | - | - | - | - | 6.35mm | 0.250 6.35mm | 15.24mm | 13.26mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TX1263NLT Pulse Electronics Network | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | - | - | 40 | 0.18oz 5.13g | -40°C~85°C | Tape & Reel (TR) | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | 16.26mm | unknown | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | 0.275 6.99mm | 28.58mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-68056QNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Module | - | - | 0.09oz 2.56g | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | - | - | - | RoHS Compliant | - | - | ||
![]() 78613/1JC Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | - | - | 0°C~70°C | Tube | - | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | L9.52XB9.0XH6.65 (mm) | 2mH | - | - | - | - | - | 1000V | General Purpose | 1CT:1 | - | - | - | 20VμS | 20 V-us | - | - | 0.250 6.35mm | 9.52mm | 9mm | - | - | - | RoHS Compliant | - | - | ||
![]() 760301105 Würth Elektronik | 29 | - | Datasheet | 21 Weeks | - | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-GDT | 0.276Lx0.335W 7.00mmx8.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260μH | - | - | - | - | - | 1.5kV | Gate Drive | 1:1:1 | - | - | - | 25.2VμS | - | - | - | 0.236 6.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 76601/24C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | DIP | - | 4 | - | 0°C~70°C | Tube | - | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMMON MODE CHOKES AVAILABLE | 250μF | - | - | 1 | 8.89mm | - | UL | - | 11.7mH | 1.35Ohm | - | PC Pin | - | - | 500V | General Purpose | 1:1 | - | - | 1:1 | 50.5VμS | 50.5 V-us | - | 5.84mm | 0.250 6.35mm | 12.7mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() E2009T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 2.500003g | - | Tape & Reel (TR) | 2009 | - | 1.000Lx0.385W 25.40mmx9.78mm | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | - | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | 12.7mm | - | - | 25.40mm X 12.7mm X 5.84mm | - | - | - | Gull Wing | - | -1 dB | 1500V | LAN 10 Base-T | 1:1.414 | -18 dB | - | - | - | - | - | - | 0.230 5.84mm | 25.4mm | - | - | - | - | Non-RoHS Compliant | - | - |