- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Insertion Loss (dB) | Maximum Interwinding Capacitance (pF) | Maximum Operating Temperature (°C) | Maximum Primary Leakage Inductance (uH) | Minimum CMRR (dB) | Minimum Crosstalk (dB) | Minimum Longitudinal Balance (dB) | Minimum Operating Temperature (°C) | Minimum Return Loss (dB) | Mounting | Package Type | PPAP | Product Depth (mm) | RoHS | SVHC | SVHC Exceeds Threshold | Typical Total Harmonic Distortion (dB) | Packaging | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Product Type | Isolation Voltage | Transformer Type | Product Category | Turns Ratio | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 8 | No | - | EAR99 | Compliant | - | 1500VAC | - | 1.5(Typ) | 1.5(Typ) | - | 2(Typ) | 85 | 57(Typ) | - | - | - | -40 | - | Surface Mount | - | No | 17.2 | - | - | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | ADSL Transformer | - | 1:1 | 13.5 | - | - | - | 12.4 | ||
Tiny WHSL | In Stock | - | - | - | - | 10 | No | - | EAR99 | Compliant | - | 1500VAC | - | 2.64(Typ) | 1.32(Typ) | - | - | 85 | - | - | - | - | -25 | - | Through Hole | DIP | No | 15 | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | PC Pin | - | - | - | HDSL Transformer | - | 1:1:0.5:0.5 | 16 | - | - | - | 14.3 | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 8 | No | - | EAR99 | Compliant | - | 2000VAC | - | 0.68(Typ) | 0.44(Typ) | - | - | 85 | &l;10 | - | - | &g;50(Typ)@0.02MHz to 1.1MHz | -40 | - | Surface Mount | - | No | 9 | - | - | - | 90@100KHz | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | ADSL Transformer | - | 2:2:1:1 | 9.4 | - | - | - | 10.9 | ||
![]() TG04-4004NATR HALO | In Stock | - | - | Surface Mount | 6 | 6 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 8 | - | - | 150 | 70 | 40 | - | -60(Typ)@0.1MHz to 5MHz | -40(Typ)@30KHz | 0 | - | Surface Mount | - | Unknown | 12.07 | Compliant | - | - | - | Tape and Reel | - | Obsolete | - | 70 °C | 0 °C | - | 12.07 mm | - | 8 Ω | Gull Wing | Gull Wing | - | - | Switched 56/DDS/DS Interface Modules | - | 1CT:1CT | 8.89 | - | 8.89 mm | - | 6.35 | ||
![]() TG17-1505NSRLTR HALO | In Stock | - | - | Surface Mount | 6 | 6 | Unknown | HALO Electronics | EAR99 | Compliant with Exemption | 1000 | 1500Vrms | HALO Electronics | 0.7 | - | - | 35 | 85 | 0.5 | - | - | - | -40 | - | Surface Mount | - | Unknown | 9.53 | Compliant | - | - | - | Tape and Reel | SMD-T1 | Unconfirmed | - | 85 °C | -40 °C | Transformers | 9.53 mm | - | 700 mΩ | Gull Wing | Gull Wing | Audio & Signal Transformers | - | Single T-1/E-1 Line Interface Modules Transformer | Audio Transformers / Signal Transformers | 1:1/1:2.66 | 8.13 | - | 8.13 mm | - | 5.08 | ||
![]() TD64-1205D HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 0.7 | - | - | 35 | 70 | 0.5/0.5 | - | -60(Typ)@0.1MHz to 10MHz | - | 0 | - | Through Hole | DIP | - | 10.16 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | PC Pin | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | 1:1:1.26/1:2CT | 20.32 | - | - | - | 6.35 | ||
![]() TD61-1205D HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 0.7 | - | - | 35 | 70 | 0.5/0.5 | - | -60(Typ)@0.1MHz to 10MHz | - | 0 | - | Through Hole | DIP | - | 10.16 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | PC Pin | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | 1:1CT/1:2CT | 20.32 | - | - | - | 6.35 | ||
Tiny WHSL | In Stock | - | - | - | - | 8 | No | - | EAR99 | - | - | 2000VAC | - | 2(Typ) | 2.2(Typ) | - | 65 | 85 | 3.6(Typ) | - | - | - | -25 | - | Surface Mount | - | No | 17.2 | - | - | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | ISDN Transformer | - | 1:1:1:1 | 13.5 | - | - | - | 10.3 | ||
![]() TG1G-E005J24RL HALO | In Stock | - | - | - | - | 24 | No | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | 1.3 | - | -1.1@1MHz to 100MHz | 30 | 85 | 0.4 | -40(Typ)@1MHz to 100MHz | -40(Typ)@1MHz to 100MHz | - | -40 | -10@100MHz | Surface Mount | DIP | No | 15.24 | - | Yes | Yes | - | - | - | NRND | - | - | - | - | - | - | - | Gull Wing | - | - | - | 1000Base-T Transformer | - | 1CT:1CT | 13.21 | - | - | - | 3.76 | ||
Tiny WHSL | In Stock | - | - | - | - | 8 | No | - | EAR99 | Compliant | - | 2000VAC | - | 0.8(Typ) | 0.6(Typ) | - | - | 85 | &l;10 | - | - | &g;50(Typ)@0.02MHz to 1.1MHz | -40 | - | Surface Mount | - | No | 9 | - | - | - | 75@30KHz | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | ADSL Transformer | - | 2:2:1:1 | 9.4 | - | - | - | 10.9 | ||
![]() TG17-1505NSRL HALO | In Stock | - | - | - | - | 6 | Unknown | HALO Electronics | EAR99 | Compliant with Exemption | 62 | 1500Vrms | HALO Electronics | 0.7 | - | - | 35 | 85 | 0.5 | - | - | - | -40 | - | Surface Mount | - | Unknown | 9.53 | Details | - | - | - | Tube | SMD-T1 | NRND | - | - | - | Transformers | - | - | - | Gull Wing | - | Audio & Signal Transformers | - | Single T-1/E-1 Line Interface Modules Transformer | Audio Transformers / Signal Transformers | 1:1/1:2.66 | 8.13 | - | - | - | 5.08 | ||
![]() TG29-1505NXLF HALO | In Stock | - | - | - | - | - | No | HALO Electronics | EAR99 | Compliant | 306 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Details | - | - | - | Tube | - | Active | - | - | - | Transformers | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG80-1505NZRLTR HALO | In Stock | - | - | Surface Mount | 24 | 24 | Unknown | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | 0.8 | - | - | 35 | 85 | 0.5 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.88 | Compliant | - | - | - | Tape and Reel | - | Unconfirmed | SMD/SMT | 85 °C | -40 °C | - | 15.88 mm | 1.5 mH | 800 mΩ | Gull Wing | Gull Wing | - | 1.5 kV | T1/E1/CEPT/ISDN-PRI Transformer | - | 2(1CT:2.45CT) | 17.78 | 5.84 mm | 17.78 mm | 12.19 mm | 5.84 | ||
![]() TGR27-3755NC HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | 0.9 | - | - | 25 | 85 | 0.8 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.24 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | 3.75KV SMD Dual Line Interface Modules | - | 1CT:2CT/1CT:1.36CT | 17.15 | - | - | - | 8.64 | ||
![]() TGR74-3755NC HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | 0.9 | - | - | 25 | 85 | 0.8 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.24 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | 3.75KV SMD Dual Line Interface Modules | - | 1CT:1CT/1CT:2CT | 17.15 | - | - | - | 8.64 | ||
![]() TG80-1505NZRL HALO | In Stock | - | - | - | - | 24 | Unknown | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | 0.8 | - | - | 35 | 85 | 0.5 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.88 | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | Gull Wing | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | 2(1CT:2.45CT) | 17.78 | - | - | - | 5.84 | ||
![]() TGR38-3755NCTR HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | 0.9 | - | - | 25 | 85 | 0.8 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.24 | - | - | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | - | Gull Wing | - | - | - | 3.75KV SMD Dual Line Interface Modules | - | 2(1CT:1.15CT) | 17.15 | - | - | - | 8.64 | ||
![]() TGR64-3755NCTR HALO | In Stock | - | - | Surface Mount | 12 | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | 0.9 | - | - | 25 | 85 | 0.8 | - | -60(Typ)@0.1MHz to 10MHz | - | -40 | - | Surface Mount | - | Unknown | 15.24 | Compliant | - | - | - | Tape and Reel | - | Obsolete | SMD/SMT | 85 °C | -40 °C | - | 15.24 mm | 1.5 mH | 900 mΩ | Gull Wing | Gull Wing | - | 3.75 kV | 3.75KV SMD Dual Line Interface Modules | - | 1CT:1:1.26/1CT:2CT | 17.15 | 8.64 mm | 17.15 mm | 11.56 mm | 8.64 |