- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | High Potential | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Primary Configuration | Primary Resistance | Risk Rank | RoHS | Secondary Configuration | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Pin Count | Termination Style | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Lead/Base Style | Operating Temperature Range | Isolation Voltage | Transformer Type | Turns Ratio | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGMS-1455V6LFTR HALO | In Stock | - | - | - | - | 300 | - | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 15.7 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | 180 uH | - | - | - | - | - 40 C to + 105 C | 2.75 kV | - | 1 CT:1.5 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGM-H280V8LF HALO | In Stock | - | - | Surface Mount | - | 42 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.252297 oz | 25 V us | - | Tube | TGM | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 780 uH | - | Dual | - | - | - 40 C to + 85 C | 1.5 kV | - | 1:1:2.67:2.67 | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() TGMR-430V8LFTR HALO | In Stock | - | - | Surface Mount | 8 | 250 | - | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | Dual | - | - | Details | - | V8 | - | - | 18 V us | -40 to 85 °C | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | 8 | SMD/SMT | 500 uH | - | Dual | Gull wing | - | - 40 C to + 85 C | 4.5 kV | - | 1 CT:0.75 CT | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() T60403-F4099-X009 Vacuumschmelze | In Stock | - | - | - | - | 715 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-D4215-X022 Vacuumschmelze | In Stock | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGRTI-320NARL HALO | In Stock | - | - | - | - | 56 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 18 V us | - | Tube | TGRTI-V6 | - | - | - | - | - | - | 500 uH | - | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:0.375 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGRTI-340V6LF HALO | In Stock | - | - | - | - | 53 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.652216 oz | 22 V us | - | Tube | TGRTI-V6 | - | - | - | - | - | SMD/SMT | 800 uH | - | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGMS-1440V6LFTR HALO | In Stock | - | - | - | - | 300 | - | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.134069 oz | 15.7 V us | - | MouseReel | DCDC-SMD | - | - | - | - | - | SMD/SMT | 180 uH | - | - | - | - | - 40 C to + 105 C | 2.75 kV | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGM-220NSRLTR HALO | In Stock | - | - | - | - | 1000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 11 V us | - | Reel | DCDC-SMD | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 8 CT:3 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() T60403-D4096-X009 Vacuumschmelze | In Stock | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMS-1440V6LF HALO | In Stock | - | - | - | - | 53 | - | - | - | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.112224 oz | 15.7 V us | - | Tube | DCDC-SMD | - | - | - | - | - | SMD/SMT | 180 uH | - | - | - | - | - 40 C to + 105 C | 2.75 kV | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGMR-450V8LF HALO | In Stock | - | - | Surface Mount | 8 | 42 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.067021 oz | 22 V us | - | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 800 uH | - | Dual | - | - | - 40 C to + 85 C | 4.5 kV | - | 1 CT:1 CT | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() TGMR-420V8LF HALO | In Stock | - | - | Surface Mount | 8 | 42 | 4500 Vrms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | Dual | - | - | Details | Dual | V8 | - | - | 18 V us | -40 to 85 °C | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | 8 | SMD/SMT | 500 uH | - | Dual | Gull wing | - | - 40 C to + 85 C | 4.5 kV | DC/DC Converter Transformer | 1 CT:0.375 CT | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() TGM-H251NFLFTR HALO | In Stock | - | - | - | - | 300 | - | - | - | - | - | - | SMD/SMT | - | - | 100 mOhms | - | Details | - | - | - | - | - | - | Reel | DCDC-SMD | - | - | - | - | - | - | 198 uH | - | - | - | - | - | 1.5 kV | - | 1:1:1:1 | 8.64 mm | 12.07 mm | 11.56 mm | - | - | ||
![]() TGSAD-290V6LF HALO | In Stock | - | - | Surface Mount | 6 | 53 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | 0.077631 oz | 14 V us | - | Tube | TGSAD | SMD/SMT | 85 °C | -40 °C | - | - | SMD/SMT | 389 uH | 800 mΩ | - | - | Gull Wing | - 40 C to + 85 C | 2.5 kV | - | 1 CT:3 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | Lead Free | ||
![]() TDM-220NELF HALO | In Stock | - | - | - | - | 62 | - | - | - | + 85 C | - 40 C | - | PCB | - | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | 960 uH | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 8 CT:3 CT | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() GT06-111-100 ICE Components | In Stock | - | - | - | - | 1200 | - | ICE COMPONENTS INC | GT06-111-100 | + 130 C | - 40 C | - | SMD/SMT | Contact Manufacturer | - | - | 5.15 | Details | - | - | - | 0.097212 oz | 100 V us | - | MouseReel | GT06 | - | - | - | unknown | - | SMD/SMT | 2 mH | - | - | - | - | - 40 C to + 130 C | 1.5 kV | PULSE TRANSFORMER | 1:1:1 | 7.5 mm | 16 mm | 11 mm | - | - | ||
![]() TGSAD-292V6LFTR HALO | In Stock | - | - | - | - | 300 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 14 V us | - | Reel | TGSAD | - | - | - | - | - | SMD/SMT | 389 uH | - | - | - | - | - 40 C to + 85 C | 2.5 kV | - | 1 CT:5 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TDM-250NELF HALO | In Stock | - | - | - | - | 62 | - | - | - | + 85 C | - 40 C | - | PCB | - | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | 960 uH | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 1 CT:1 CT | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() T60403-Y4021-X103 Vacuumschmelze | In Stock | - | - | - | - | 1122 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |