- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package Type | Primary Configuration | Primary Resistance | Primary Side Connection | Primary Voltage Rating | Product Status | RoHS | Secondary Configuration | Secondary Side Connection | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Pin Count | Termination Style | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Lead/Base Style | Operating Temperature Range | Isolation Voltage | Transformer Type | Product | Product Category | Turns Ratio | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGMR-320V6LF HALO | In Stock | - | - | Surface Mount | 6 | - | 53 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 18 V us | - | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 500 uH | - | Single | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 1 CT:0.375 CT | 10.03 mm | 10.87 mm | 9.45 mm | No | - | ||
![]() T60403-A4021-X086 Vacuumschmelze | In Stock | - | - | - | - | - | 1122 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | - | - | - | - | - | - | - | ||
![]() T60403-D4099-X006 Vacuumschmelze | In Stock | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-220NSRL HALO | In Stock | - | - | - | - | - | 62 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 8 CT:3 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-280NSLFTR HALO | In Stock | - | - | - | - | - | 1000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | 960 uH | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 3 CT:8 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-040P3RLTR HALO | In Stock | - | - | Surface Mount | 8 | - | 2000 | 4500 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 8SMD | Dual | - | Series | - | - | Details | - | Series | SMD | - | 0.005926 oz | 5.5 V us | -40 to 85 °C | MouseReel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | 9.53 mm | 8 | SMD/SMT | 240 uH | 600 mΩ | - | Gull wing | Gull Wing | - 40 C to + 85 C | 500 V | Isolation Transformer | - | - | 1:1:1.3:1.3 | 2.24 mm | 7.62 mm | 7.11 mm | - | Contains Lead | ||
![]() TGMR-360V6LF HALO | In Stock | - | - | - | - | - | 53 | 3000 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 6SMD | Single | - | Series | - | - | Details | Single | Series | SMD | - | 0.226424 oz | 22 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | - | - | 6 | SMD/SMT | 800 uH | - | - | Gull wing | - | - 40 C to + 85 C | 3 kV | Isolation Transformer | - | - | 1 CT:2 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() T60403-F4721-X107 Vacuumschmelze | In Stock | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-A4021-X081 Vacuumschmelze | In Stock | - | - | - | - | - | 1122 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | - | - | - | - | - | - | - | ||
![]() TGMR-1440V6LF HALO | In Stock | - | - | - | - | - | 53 | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | 4 oz | 15.7 V us | - | Bulk | TGMR | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - 40 C to + 105 C | 5 kV | - | - | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() GT04-111-189-A ICE Components | In Stock | - | - | - | - | - | 1000 | - | - | + 130 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.346023 oz | - | - | Tray | GT04 | - | - | - | - | - | - | Through Hole | 2.22 mH | - | - | - | - | - 40 C to + 130 C | 4.5 kV | - | Gate Drive Transformer | - | - | 19.05 mm | 20.57 mm | 12.19 mm | - | - | ||
![]() T60403-D4099-X005 Vacuumschmelze | In Stock | - | - | - | - | - | 715 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMR-370V6LFTR HALO | In Stock | - | - | Surface Mount | 6 | - | 50 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 22 V us | - | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 800 uH | - | Single | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 1 CT:1.6 CT | 10.03 mm | 10.87 mm | 9.45 mm | No | Lead Free | ||
![]() T60403-F4097-X062 Vacuumschmelze | In Stock | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-H251NFLF HALO | In Stock | - | - | - | - | - | 42 | - | - | - | - | - | - | SMD/SMT | - | - | 100 mOhms | - | - | - | Details | - | - | - | - | - | - | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | 198 uH | - | - | - | - | - | 1.5 kV | - | - | - | 1:1:1:1 | 8.64 mm | 12.07 mm | 11.56 mm | - | - | ||
![]() T60404-B4721-X022 Vacuumschmelze | In Stock | - | - | - | - | - | 400 | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60404 | - | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 105 C | - | - | - | - | - | 13.5 mm | 17.8 mm | 17 mm | - | - | ||
![]() TDM-350NARL HALO | In Stock | - | - | - | - | - | 56 | - | - | + 85 C | - | - 40 C | - | PCB | - | - | - | - | - | - | Details | - | - | - | - | - | 18 V us | - | Tube | TDM-NA | - | - | - | - | - | - | - | 960 uH | - | - | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 1 CT:1 CT | 6.35 mm | 9.65 mm | 8.89 mm | - | - | ||
![]() TGRTI-350NARL HALO | In Stock | - | - | - | - | - | 56 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 22 V us | - | Tube | TGRTI-V6 | - | - | - | - | - | - | - | 800 uH | - | - | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 1 CT:1 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGMR-340NA5RLTR HALO | In Stock | - | - | - | - | - | 300 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 22 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | 800 uH | - | - | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() POE060-FD20120S Bourns Inc. | In Stock | - | - | - | - | Bourns | 150 | - | Bourns | - | Bourns Inc. | - 40 C | - | SMD/SMT | - | - | - | - | 12 V | Active | Details | - | - | - | - | 0.465616 oz | - | - | MouseReel | - | - | - | - | Transformers | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Pulse Transformers | - | - | - | - | - | - |