- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Winding | Product Status | Qualification | RoHS | Secondary Winding | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Subcategory | Power Rating | Current Rating | Termination Style | Number of Channels | Inductance | Product Type | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Product | ET (Volt-Time) | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM5004ENLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 300 | Pulse | - | Pulse Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | - | - | -40°C ~ 105°C | MouseReel | HX5004NL | 0.695" L x 0.480" W (17.65mm x 12.20mm) | - | - | Transformers | - | - | - | - | 350μH | Audio & Signal Transformers | - | - | - | LAN 1000 Base-T | 1:1 | LAN Transformers | - | Audio Transformers / Signal Transformers | - | - | 0.225" (5.72mm) | - | - | ||
![]() TDM-210NERL HALO | In Stock | - | - | - | - | - | - | 62 | - | + 85 C | - | - 40 C | PCB | - | - | - | - | Details | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | Through Hole | - | 960 uH | - | - 40 C to + 85 C | - | 1.5 kV | - | - | - | - | - | 2 CT:1 CT | 5.33 mm | - | 8.13 mm | 7.11 mm | ||
![]() TGMR-320NA5RLTR HALO | In Stock | - | - | - | - | - | - | 300 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | - | 18 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | 500 uH | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | 1 CT:0.375 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | ||
![]() TGMR-330NA5RLTR HALO | In Stock | - | - | - | - | - | - | 300 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | - | 18 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | 500 uH | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | 1 CT:0.75 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | ||
![]() T60403-D4615-X007 Vacuumschmelze | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-B4215-X012 Vacuumschmelze | In Stock | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-A4025-X060 Vacuumschmelze | In Stock | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-D4721-X037 Vacuumschmelze | In Stock | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-D4721-X063 Vacuumschmelze | In Stock | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-A4025-X046 Vacuumschmelze | In Stock | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | Details | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | - | - | - | - | - | - | - | ||
![]() AGSC-2407S Allied Components International | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Allied Components International | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | - | 0.600" L x 0.539" W (15.24mm x 13.70mm) | - | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 100/1000 Base-T | 1CT:1 | - | - | - | - | - | 0.222" (5.65mm) | - | - | ||
![]() SM91514AL-E Bourns Inc. | In Stock | - | - | Surface Mount | - | SM91514 | Bourns | 800 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Single Primary Winding | Active | AEC-Q200 | Details | Single Secondary Winding | - | 0.014110 oz | - | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q200 | 0.300" L x 0.265" W (7.62mm x 6.73mm) | SMT Transformers | BMS | Transformers | - | - | SMD/SMT | Single | 300μH | Audio & Signal Transformers | - | - | 4.3kV | - | 1:1 | Signal | - | Audio Transformers / Signal Transformers | - | 5.72 mm | 0.225" (5.72mm) | 7.62mm | 6.73 mm | ||
![]() SM453230-181N7Y Bourns Inc. | In Stock | - | - | Surface Mount | - | - | Bourns | 2000 | Bourns | + 85 C | Bourns Inc. | - 40 C | - | - | - | Active | - | Details | - | - | 0.005750 oz | - | -40°C ~ 85°C | MouseReel | SM | 0.185" L x 0.127" W (4.70mm x 3.22mm) | LAN | Ethernet | Transformers | - | - | SMD/SMT | Single | 180μH | Audio & Signal Transformers | - | 1 MHz to 100 MHz | - | LAN 1/2.5/5G Base-T | 1:1 | LAN Transformers | - | Audio Transformers / Signal Transformers | - | 2.9 mm | 0.114" (2.90mm) | 4.7 mm | 3.3 mm | ||
![]() PM2155.011NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 300 | Pulse | + 125 C | Pulse Electronics | - 40 C | SMD/SMT | - | Dual Primary Winding | Active | AEC-Q200 | - | Dual Secondary Winding | - | - | 109 V/us | -40°C ~ 125°C | Cut Tape | PM2155.XXXNLT | 0.630" L x 0.591" W (16.00mm x 15.00mm) | Push-Pull Transformer | - | Transformers | - | - | SMD/SMT | - | 3.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:1CT | Isolation Transformer | 109VμS | Power Transformers | 1:1 | 7.5 mm | 0.295" (7.50mm) | 16 mm | 16 mm | ||
![]() PM2155.045NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 300 | Pulse | + 125 C | Pulse Electronics | - 40 C | SMD/SMT | - | Dual Primary Winding | Active | AEC-Q200 | - | Dual Secondary Winding | - | - | 109 V/us | -40°C ~ 125°C | Cut Tape | PM2155.XXXNLT | 0.630" L x 0.591" W (16.00mm x 15.00mm) | Push-Pull Transformer | - | Transformers | - | - | SMD/SMT | - | 3.2mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 4CT:5CT | Isolation Transformer | 109VμS | Power Transformers | 4:5 | 7.5 mm | 0.295" (7.50mm) | 16 mm | 16 mm | ||
![]() BMU6201NL Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 100 | Pulse | - | Pulse Electronics | - | - | Tube | - | Active | AEC-Q200 | Details | - | - | - | - | -40°C ~ 125°C | Tube | - | 0.295" L x 0.198" W (7.49mm x 5.03mm) | PLC | Power Line Commication | Transformers | - | - | - | Single | 5μH | Audio & Signal Transformers | - | 3 MHz to 30 MHz | - | - | 1:1:1 | Power | - | Audio Transformers / Signal Transformers | - | 10 mm | 0.155" (3.94mm) | 10.6 mm | 9.08 mm | ||
![]() PM2190.012NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 150 | Pulse | + 125 C | Pulse Electronics | - 40 C | SMD/SMT | Tape & Reel (TR) | Dual Primary Winding | Active | AEC-Q200 | - | Dual Secondary Winding | - | - | 52 V/us | -40°C ~ 125°C | MouseReel | PM2190.XXXNL | 0.394" L x 0.394" W (10.00mm x 10.00mm) | Push-Pull Transformer | - | Transformers | - | - | SMD/SMT | - | 450μH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1CT:2CT | Isolation Transformer | 52VμS | Power Transformers | 1:2 | 12.5 mm | 0.492" (12.50mm) | 10 mm | 10 mm | ||
![]() PM2190.038NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 150 | Pulse | + 125 C | Pulse Electronics | - 40 C | SMD/SMT | Tape & Reel (TR) | Dual Primary Winding | Active | AEC-Q200 | - | Dual Secondary Winding | - | - | 44 V/us | -40°C ~ 125°C | Cut Tape | PM2190.XXXNL | 0.394" L x 0.394" W (10.00mm x 10.00mm) | Push-Pull Transformer | - | Transformers | - | - | SMD/SMT | - | 310μH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 3CT:8CT | Isolation Transformer | 44VμS | Power Transformers | 3:8 | 12.5 mm | 0.492" (12.50mm) | 10 mm | 10 mm | ||
![]() PM2180.034NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 700 | Pulse | + 125 C | Pulse Electronics | - 40 C | SMD/SMT | - | Dual Primary Winding | Active | AEC-Q200 | - | Dual Secondary Winding | - | - | 22 V/us | -40°C ~ 125°C | Cut Tape | PM2180.XXXNL | 0.319" L x 0.280" W (8.10mm x 7.10mm) | Push-Pull Transformer | - | Transformers | - | - | SMD/SMT | - | 1.02mH | - | - | - | - | Isolation and Data Interface (Encapsulated) | 3CT:4CT | Isolation Transformer | 22VμS | Power Transformers | 3:4 | 5.08 mm | 0.200" (5.08mm) | 8.1 mm | 7.1 mm | ||
![]() BMU6201NLT Pulse Electronics | In Stock | - | - | Surface Mount | - | - | Pulse Electronics | 1000 | Pulse | - | Pulse Electronics | - | - | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | - | - | - | -40°C ~ 125°C | Reel | BMU6201NL | 0.295" L x 0.198" W (7.49mm x 5.03mm) | - | - | Transformers | - | - | - | - | 5μH | Audio & Signal Transformers | - | - | - | - | 1:1:1 | - | - | Audio Transformers / Signal Transformers | - | - | 0.155" (3.94mm) | - | - |