- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Package | Primary Configuration | Primary Side Connection | Primary Voltage Rating | Product Status | RoHS | Secondary Configuration | Secondary Side Connection | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Pin Count | Termination Style | Approval Agency | Lead Pitch | Physical Dimension | Inductance | Test Frequency | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Product Type | Case/Size Code | Operating Temperature Range | Max Frequency | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Core Type | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Primary Inductance | Product | ET (Volt-Time) | Load Resistance | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VP4-0060TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | GULL WING | 12 | 12.700586g | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | - | - | TR | NO | 1 | 24.6mm | Chip | 1.7A | - | Not | - | - | - | - | - | 4.9μH | 1MHz | 57mOhm | - | 1.7A | 2.18A | - | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 7171 | - | - | - | - | General Purpose | 1:1 | - | - | - | 7.63 μH | 274.68 μH | 6 | - | - | - | 44.7VμS | - | - | - | 10mm | 0.394 10.00mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DA101C Murata Power Solutions Inc. | 20 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | - | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | - | - | - | - | - | TUBE | - | - | 10.16mm | - | - | - | - | - | - | UL | 10.16mm | - | 2.06mH | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 3MHz | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | - | 46.8 dB | - | - | - | - | - | - | - | 15VμS | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() PA2649NLT Pulse Electronics Power | 2450 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | - | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | LENGTH DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L17.65XB14.0XH12.07 (mm) | 100.5μH | - | - | Dual | - | - | - | - | - | Gull Wing | 12V | 33V | 57V | - | - | - | - | - | - | SMPS TRANSFORMER | 1.77:0.92 | - | - | 1 | - | - | - | 2 | - | - | - | - | - | - | - | 0.485 12.32mm | 17.65mm | 14mm | - | - | RoHS Compliant | - | - | ||
![]() H1081NLT Pulse Electronics Network | 22655 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | 0.11oz 3.13g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.000Lx0.395W 25.40mmx10.03mm | - | e2 | yes | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) - hot dipped | - | - | 10/100 BASE-TX | COMPATIBLE WITH AMD AND MICREL, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | Unshielded | 1 | 10.03mm | - | - | - | - | - | - | - | - | 25.4mm X 10.03mm X 5.71mm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | -2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1.141:1 | - | -11 dB | - | - | - | - | - | 350 μH | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 25.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() T60403F4099X011 VACUUMSCHMELZE | 8 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | Vacuumschmelze | 715 | - | Vacuumschmelze | + 105 C | VACUUMSCHMELZE | - 40 C | - | Through Hole | - | Box | - | - | 0.85 kV | Active | Details | - | - | - | VITROPERM | 0.148151 oz | 85 V us | -40°C ~ 85°C | Bulk | - | - | 0.654" L x 0.583" W (16.60mm x 14.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 950μH | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Transformers | - | - 40 C to + 105 C | - | - | - | Gate Drive | 1:1:1 | - | - | - | - | - | - | - | - | Gate Drive Transformer | 85VμS | - | Pulse Transformers | 1:1:1 | 13.5 mm | 0.531" (13.50mm) | 16.6 mm | 14.8 mm | - | - | - | - | - | ||
![]() HX2326FNLT Pulse Electronics Network | 609 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH, 350μH | - | 750mOhm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 5.99mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DA102MC-R Murata Power Solutions Inc. | 1387 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | - | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | TAPE & REEL | - | - | 12.7mm | - | - | - | - | - | - | UL | - | - | 3.9mH | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | - | 40.4 dB | - | - | - | - | - | - | - | 20VμS | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PE-68877NL Pulse Electronics Network | 24 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 12 | 0.09oz 2.56g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:2CT | - | - | - | Unshielded | - | 15.24mm | - | - | - | - | - | - | UL | - | L17.15XB11.58XH8.64 (mm) | 1.2mH, 1.2mH | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | 11 dB | - | - | - | - | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | - | RoHS Compliant | - | - | ||
![]() H6062FNLT Pulse Electronics Network | 33 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.689Lx0.600W 17.50mmx15.24mm | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() TGRAD-560V8LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 | 5000 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | Series | - | - | Details | Dual | Series | SMD | - | 0.256936 oz | - | -40 to 85 °C | Tube | - | TGRAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5000 W | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 398 uH | - | - | - | - | - | Gull wing | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | 5 kV | Isolation Transformer | - | Bobbin | - | - | - | - | - | - | - | - | - | - | - | 1 CT:2 CT | 8.64 mm | - | 14.99 mm | 12.07 mm | - | - | - | - | - | ||
![]() TGAD-292NARL HALO | 3820 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 56 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 14 V us | - | Tube | - | TGAD | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 389 uH | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 CT:5 CT | 6.35 mm | - | 9.65 mm | 8.89 mm | No | - | - | - | - | ||
![]() 7490100110A Würth Elektronik | 635 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TGRTI-340V6LFTR HALO | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 300 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | 22 V us | - | MouseReel | - | TGRTI-V6 | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 800 uH | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | 3 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 CT:1.33 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | No | - | - | - | - | ||
![]() S558-5999-46-F Bel Fuse Inc. | 8 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Module | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 1.000Lx0.390W 25.40mmx9.91mm | - | - | yes | Active | 2 (1 Year) | - | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-T; LAN | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 1 | 12.7mm | - | - | - | - | - | - | - | - | L25.4XB9.91XH5.97 (mm) | 420μH | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1 dB | - | LAN 10/100 Base-T | 1:1 | - | 12 dB | - | - | - | - | - | - | - | - | - | - | - | 5.97mm | 0.235 5.97mm | 25.4mm | 9.91mm | - | - | ROHS3 Compliant | - | - | ||
![]() H2005ANLT Pulse Electronics Network | 1096 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 24 | 0.1oz 2.85g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | 0.510Lx0.600W 12.95mmx15.24mm | - | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | - | Unshielded | 2 | 15.24mm | - | - | - | - | - | - | - | - | - | - | - | 3.5Ohm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | - | - | - | - | - | - | - | - | - | - | - | 7.36mm | 0.290 7.36mm | - | 12.95mm | No | - | RoHS Compliant | - | - | ||
![]() PE-65862T Pulse Electronics Network | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 16 | 1.000001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1:1.36CT | - | - | TUBE | Unshielded | - | 9.53mm | - | - | - | - | - | - | UL | - | L12.83XB7.11XH6.22 (mm) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2 | - | 11 dB | - | - | - | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | - | Non-RoHS Compliant | - | - | ||
![]() T1146NL Pulse Electronics Network | 100 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | UL | - | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | 11 dB | - | - | - | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | - | RoHS Compliant | - | - | ||
![]() T5037NL Pulse Electronics Network | 245 |
| Datasheet | - | - | Surface Mount | Surface Mount | Module | - | 20 | 0.25oz 7.12g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | - | 1.170Lx0.500W 29.72mmx12.70mm | - | - | - | Active | 4 (72 Hours) | - | - | EAR99 | - | - | - | ISDN | COMMON MODE CHOKE AVAILABLE | - | - | - | - | 1 | 16.76mm | - | - | - | - | - | - | IEC, UL | - | L29.72XB12.70XH8.03 (mm) | 30mH | - | 3.4Ohm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | 2 | - | - | - | 2 | - | - | - | 7Ohm | - | - | - | 0.326 8.28mm | 29.72mm | 12.7mm | - | - | RoHS Compliant | - | - | ||
![]() XT04 ICE Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | + 130 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | - | XT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 86 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 40 C to + 130 C | - | - | 2.35 kV | - | - | - | - | - | - | - | - | - | - | Gate Drive Transformer | - | - | - | - | 3.25 mm | - | 5.67 mm | 5.11 mm | - | - | - | - | - | ||
![]() DA101MC Murata Power Solutions Inc. | 3941 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 930mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | - | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TUBE | Unshielded | - | 12.7mm | - | - | 50Hz | - | - | - | UL | - | - | 2.06mH | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | - | 46.8 dB | - | - | - | - | - | - | - | 15VμS | - | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - |