- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Conductor Material | Ihs Manufacturer | Jacket Material | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Series | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Physical Dimension | Brand Name | Power Supplies | Wire Gauge | Temperature Grade | Note | Inductance | DC Resistance (DCR) | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Seated Height-Max | Resistance Tolerance | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Turns Ratio | Product Length | Product Width | Height | Length | Width | Product Height | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG0459BNL Pulse | In Stock | - | - | - | - | - | - | - | Copper | - | PVC | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG0926.103NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG1284NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 350ppm/°C | 33ohm | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | High Power, Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | 63mm | 12.5mm | - | - | - | 13.5mm | - | - | ||
![]() PA0392NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 100ppm/°C | 5.6kohm | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 9mm | - | - | - | - | - | - | - | ||
![]() PA2895NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 100ppm/°C | 47kohm | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 9mm | - | - | - | - | - | - | - | ||
![]() PF0069NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | ± 100ppm/°C | 330kohm | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 2mm | 1.25mm | - | - | - | - | - | - | ||
![]() X-1644T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37533 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM42-30002LFTR TT Electronics | In Stock | - | - | - | YES | SURFACE MOUNT | 6 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | HM42-30002LFTR | - | - | - | - | 125 °C | -40 °C | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | 8.45 | Yes | - | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | - | - | 85 °C | -40 °C | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | - | - | - | - | TAPE & REEL | - | - | - | - | 1 | - | 11.68 mm | - | unknown | - | - | - | L11.68XB8.64XH4.1 (mm) | - | - | - | - | - | 980 µH | 500 mΩ | - | - | - | - | - | 1.5 kV | DATACOM TRANSFORMER | 980 µH | 1:1 | 1:1 | - | - | 4.1 mm | 11.68 mm | 8.64 mm | - | - | Unknown | ||
![]() G 5/12 NXP | In Stock | - | - | - | YES | - | - | 56 | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | SOT364-1 | PCA9698DGG,512 | - | 3 | - | 8 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | 30 | 1.02 | Yes | Yes | NXP PCA9698DGG,512, 40-channel I/O Expander 1MHz, 56-Pin TSSOP | 5.5 V | 2.3 V | 3.3 V | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | 8542.39.00.01 | Parallel IO Port | - | - | - | CMOS | DUAL | GULL WING | 260 | - | 0.5 mm | - | - | compliant | 56 | R-PDSO-G56 | Not Qualified | - | NXP Semiconductor | 2.5/5 V | - | INDUSTRIAL | - | - | - | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 40 | 1.2 mm | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | - | - | - | ||
![]() PA0955NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T-1485SCT2T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H2002DG Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC1553-5 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM42-10001LFTR TT Electronics | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | - | HM42-10001LFTR | - | - | - | - | 125 °C | -40 °C | - | - | - | ROHS COMPLIANT | - | - | - | Obsolete | - | - | - | - | 8.41 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | GATE DRIVE | LENGTH & HEIGHT DIM. INCLUDE TERMINALS ALSO | - | - | - | - | TAPE & REEL | - | - | - | - | 1 | - | - | - | unknown | - | - | - | L8.1XB6.6XH5.5 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | 300 µH | 1:1:1 | - | - | - | 5.5 mm | 8.1 mm | 6.6 mm | - | - | - | ||
![]() G517 Tamura | In Stock | - | - | - | - | - | - | - | - | TAMURA CORP | - | Tamura Corporation of America | - | G517 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.52 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GL1553-2 Pulse | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 Ω | - | - | - | - | - | - | - | - | - | 1.4:1 | - | - | - | - | - | - | No | - | ||
![]() H1262NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | n/a | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH9037NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA3866NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |