- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Factory Pack QuantityFactory Pack Quantity | High Potential | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Primary Configuration | Product Status | RoHS | Secondary Configuration | Supplier Package | Voltage Time - Et | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Pin Count | Termination Style | Approval Agency | Physical Dimension | Lead Length | Inductance | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Lead Style | Lead/Base Style | Rise Time | Operating Temperature Range | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Inductance - Parallel | Inductance - Series | Number of Coils | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VP5-1200-R Eaton - Electronics Division | 165 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 14.061363g | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 30% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | Unshielded | - | 28.5mm | 2.08A | - | Not | - | - | - | - | - | 76.8μH | 47mOhm | - | 2.08A | 200mA | - | - | - | - | - | - | General Purpose | 1:1 | - | 76.8 μH | 2.76 mH | 6 | - | 65.6VμS | - | - | - | 10.8mm | 0.425 10.80mm | 21mm | 21mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() E2457NLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | 16 | 0.03oz 0.85g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, COMMON MODE CHOKES AVAILABLE | - | 1 | 9.4mm | - | - | - | - | - | - | L12.7XB7.11XH5.97 (mm) | - | 140μH, 140μH | - | - | - | - | - | Gull Wing | - | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1.41 | - | - | - | - | - | - | - | - | - | - | 0.241 6.12mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() TLA-6T213LF-T TDK Corporation | 426 | - | Datasheet | - | Surface Mount | Surface Mount | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | TLA | 0.331Lx0.335W 8.40mmx8.50mm | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | LAN; 10/100/1000 BASE-T | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 1 | 9.47mm | - | - | - | - | - | - | L8.5XB8.4XH2.2 (mm) | - | 350μH | - | - | - | - | - | Gull Wing | - | - | 1 dB | 2000V | LAN 10/100/1000 Base-T | 1CT:1CT | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | 8.5mm | 8.4mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76250ENC Murata Power Solutions Inc. | 46 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | 0.591Lx0.591W 15.00mmx15.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | RS-232 DATA INTERFACE | - | - | 1 | 15mm | - | - | - | - | - | UL | - | 4.1mm | 2mH | 2Ohm | - | - | - | - | PC Pin | - | - | - | 6kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | 12mm | 0.502 12.75mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() H0019NLT Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.01oz 0.28g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | Unshielded | 1 | 9.65mm | - | - | - | - | - | - | L12.7XB7.11XH1.98 (mm) | - | - | - | - | - | - | - | Gull Wing | - | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -11 dB | - | - | - | - | - | - | - | - | 1.98mm | 0.078 1.98mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() T1094NLT Pulse Electronics Network | 5980 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.032oz 0.912g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:2CT | Unshielded | - | 9.53mm | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | - | 1.2mH, 1.2mH | 700mOhm | - | - | - | - | Gull Wing | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | - | RoHS Compliant | - | - | ||
![]() TGM-310NARL HALO | In Stock | - | - | - | - | - | - | - | - | - | 56 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 11 V us | - | Tube | - | TGM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 500 uH | - | - | - | - | - | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | - | - | - | - | - | 2 CT:1 CT | 6.35 mm | - | 9.65 mm | 8.89 mm | - | - | - | - | - | ||
![]() TGMR-511V6LFTR HALO | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 300 | 5000 Vrms | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | Single | - | Details | Single | V6 | 60 V us | -40 to 85 °C | Reel | - | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 6 | SMD/SMT | - | - | - | - | - | Single | - | - | Gull wing | - | - | - 40 C to + 85 C | - | 5 kV | H-Bridge Transformer | - | - | - | - | - | - | - | - | - | 1:1 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | No | - | - | - | - | ||
![]() TGM-250NSLFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 11 V us | - | Reel | - | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 uH | - | - | - | - | - | - | - | - 40 C to + 85 C | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:1 CT | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | - | - | - | ||
![]() IT237 Schaffner EMC Inc. | 10 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | 4 | 0.5oz 14.25g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2013 | IT | 1.063Lx0.886W 27.00mmx22.50mm | - | - | yes | Active | Not Applicable | Through Hole | EAR99 | - | - | - | GENERAL PURPOSE | - | - | 1 | 27mm | - | 40kHz | - | - | - | UL | L27.0XB22.5XH13.7 (mm) | - | 25mH | 1.9Ohm | - | - | - | - | PC Pin | - | - | - | 2.5kV | Data/Voice Coupling | 1:1 | - | - | - | - | 1:1 | - | 1100 V-us | 1000ns | - | 13.7mm | 13.7mm | - | 22.5mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() H1260FNL Pulse Electronics Network | In Stock |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2013 | - | 1.110Lx0.608W 28.19mmx15.44mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | 1 | 9.53mm | - | - | - | - | - | - | L12.7XB9.09XH5.99 (mm) | - | 350μH | - | - | - | - | - | Gull Wing | - | - | -1.1 dB | 1.5kV | LAN 10G Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | - | 6mm | 0.225 5.72mm | 12.7mm | 9.09mm | No | - | RoHS Compliant | - | - | ||
![]() IT258 Schaffner EMC Inc. | 400 |
| Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | - | 4 | 0.2oz 5.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2003 | IT | 0.693Lx0.657W 17.60mmx16.70mm | - | e3 | yes | Active | Not Applicable | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | - | 1 | 17.6mm | - | 40kHz | - | - | - | UL | L17.6XB16.7XH11.3 (mm) | - | 2.5mH | 620mOhm | - | - | - | - | PC Pin | 250ns | - | - | 3.2kV | Data/Voice Coupling | 1:1 | - | - | - | - | 1:1 | - | 250 V-us | - | - | 11.3mm | 0.445 11.30mm | - | 16.7mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() PA0297NLT Pulse Electronics Power | 1832 |
| - | 9 Weeks | Surface Mount | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2008 | - | 0.355Lx0.340W 9.02mmx8.64mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | 1 | 8.64mm | - | - | - | - | - | - | - | - | 1.2mH | 910mOhm | - | - | - | - | - | - | - | - | 1500V | PULSE TRANSFORMER | 2.1:1 | - | - | - | - | - | 27.2VμS | 27.2 V-us | - | - | - | 0.300 7.62mm | 9mm | - | No | - | RoHS Compliant | - | - | ||
![]() DA101MC-R Murata Power Solutions Inc. | 100 |
| Datasheet | - | Surface Mount | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | ISOLATION | - | - | - | 12.7mm | - | - | - | - | - | UL | - | - | 2.06mH | - | - | - | - | - | Gull Wing | - | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 46.8 dB | - | - | - | 1:1 | 15VμS | 15 V-us | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TGRTI-350V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 22 V us | - | Reel | - | TGRTI-V6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 800 uH | - | - | - | - | - | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:1 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | - | - | - | - | - | ||
![]() TGMR-1455V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 15.7 V us | - | Reel | - | TGMR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - | - | - 40 C to + 105 C | - | 5 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:1.5 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | - | - | - | - | - | ||
![]() TGMR-1440V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 15.7 V us | - | Reel | - | TGMR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - | - | - 40 C to + 105 C | - | 5 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:1.33 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | - | - | - | - | - | ||
![]() TGMR-1450V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | 15.7 V us | - | Reel | - | TGMR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 uH | - | - | - | - | - | - | - | - 40 C to + 105 C | - | 5 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:1 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | - | - | - | - | - | ||
![]() TGMR-310V6LF HALO | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | 53 | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | Single | - | Details | - | V6 | 18 V us | -40 to 85 °C | Tube | - | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 6 | SMD/SMT | - | - | - | 500 uH | - | Single | - | - | Gull wing | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | - | - | - | - | - | 1 CT:0.5 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | No | - | - | - | - | ||
![]() BX4512LNL Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |