- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 000-7219-35 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 2.16 mm | 12.83 mm | 7.11 mm | ||
![]() AHTA-2009I Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | 85 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | ISDN | - | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 1200 µH | 1:2; 1:1 | - | 6.8 mm | 25.4 mm | 10.03 mm | ||
![]() PT61011L Bourns Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BOURNS INC | 70 °C | - | ROHS COMPLIANT | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | LAN; 10/100 BASE-TX; ETHERNET | HIGHT DIMENSION INCLUDES TEMINAL ALSO | TUBE | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.6 mm | 11.6 mm | 6.9 mm | ||
![]() THB16K06 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | - | - | - | Active | - | - | - | EAR99 | - | ETHERNET | - | - | 4 | compliant | 1000 V | DATACOM TRANSFORMER | 200 µH | 1:1.414 | - | 4.4 mm | 20.27 mm | 6.6 mm | ||
![]() T109019 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF8200 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | DELTA ELECTRONICS INC | - | - | - | Active | - | - | - | - | - | 10 BASE-T; 100 BASE-TX | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 1 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | 5 ns | 6.1 mm | 23.8 mm | 9.8 mm | ||
![]() 100B-1001FXNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 125 °C | -55 °C | - | Transferred | Yes | e3 | - | EAR99 | Tin (Sn) | 10/100 BASE-TX | - | TRAY | 1 | compliant | 2500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | - | 4.88 mm | 14.81 mm | 11.94 mm | ||
![]() PE-68080 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG11-0756N1 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | 2000 V | PULSE TRANSFORMER | 75 µH | 1:1:1:1 | 3 ns | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() 750031095 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THB16J04A Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1265NLT Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG44-S020NX Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S553-5999-49 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | Obsolete | - | - | - | EAR99 | - | 100 BASE-T4; LAN | COMPATIBLE WITH SEEQ 80C240; CYPRESS CY7C971 | TAPE & REEL | 4 | compliant | 2000 V | DATACOM TRANSFORMER | - | 1:2CT | - | - | - | - | ||
![]() S553-5999-76 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST4194 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000B-5009NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | PULSE ELECTRONICS CORP | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | 10/100/1000 BASE-T | - | TUBE | 4 | unknown | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1 | - | 8.64 mm | 15.24 mm | 10.92 mm | ||
![]() 000-6181-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 5.97 mm | 25.78 mm | 9.4 mm | ||
![]() LFE9503-R Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | LAN; 1000 BASE-T | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 7.18 mm | 17.65 mm | 13.35 mm | ||
![]() TGM-210P3 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | 85 °C | -40 °C | - | Obsolete | No | - | No | EAR99 | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | not_compliant | - | TELECOM TRANSFORMER | - | - | - | 2.24 mm | 7.62 mm | 7.11 mm |