- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S558-5999-E5 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7192-30R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | EDS0-G16 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1:1; 1:1 | - | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() TG110-6506NX Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | Obsolete | No | - | No | EAR99 | - | 10/100 | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | unknown | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1:1 | 1.75 ns | 5.84 mm | 27.94 mm | 15.88 mm | ||
![]() TD01-1006L1 Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | HALO ELECTRONICS INC | - | - | Obsolete | - | - | - | EAR99 | - | 10 BASE-T | - | - | 4 | unknown | 2000 V | DATACOM TRANSFORMER | 100 μH | 1:1; 1:1; 1:1; 1:1 | 3 ns | 5.334 mm | 20.574 mm | 7.112 mm | ||
![]() 10GB-C07-SFPP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGSC-2408BS Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1; 1CT:1 | - | 6.2 mm | 18.2 mm | 12.15 mm | ||
![]() HS00-99142LF TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | TT ELECTRONICS PLC | 70 °C | ROHS COMPLIANT | Obsolete | Yes | e3 | - | EAR99 | Matte Tin (Sn) | 10/100 BASE-T | - | TUBE | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() HS00-99142LF TT electronics / BI Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | 70 °C | ROHS COMPLIANT | Obsolete | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | 10/100 BASE-T | - | TUBE | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() TME40K010 Delta Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | DELTA ELECTRONICS INC | - | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 4 | compliant | 1500 V | PULSE TRANSFORMER | 45 μH | - | - | 5.6 mm | 28.1 mm | 12 mm | ||
![]() LFE8782 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | 70 °C | ROHS COMPLIANT | Active | - | e1 | - | EAR99 | TIN SILVER COPPER | 10/100 BASE-TX | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | - | 10.5 mm | 37.8 mm | 7.8 mm | ||
![]() AGSC-5001S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100/1000 BASE-T | - | - | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | - | 8.64 mm | 27.94 mm | 7.62 mm | ||
![]() AGSC-2413S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 100/1000 BASE-T | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1CT | - | 4 mm | 15.1 mm | 7.1 mm | ||
![]() TG11-0756NT Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 1 | unknown | 2000 V | PULSE TRANSFORMER | 75 μH | 1:1:1:1 | 3 ns | 5.08 mm | 7.62 mm | 7.112 mm | ||
![]() 000-7183-30R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | EDS0-G16 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 μH | 1:1; 1:1 | - | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() 6938343 Lockheed Martin Microwave | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS0014LF Bothhand Usa | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S556-9003-54 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | CHIP | Active | No | - | No | EAR99 | - | 10 BASE-T | - | TAPE & REEL | 1 | unknown | 1500 V | DATACOM TRANSFORMER | - | 1:1; 1:1 | - | 2.24 mm | 20.07 mm | 14.22 mm | ||
![]() TD01-1006KLF Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | CUL; EN; UL | HALO ELECTRONICS INC | 70 °C | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 3 | unknown | 1500 V | PULSE TRANSFORMER | 100 μH | 1:1 | 3 ns | 4.57 mm | 20.57 mm | 7.11 mm | ||
![]() TG12-0756N1 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | 2000 V | PULSE TRANSFORMER | 75 μH | 1:1:2:2 | 10 ns | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() 10GB-ER-SFPP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |