- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer Series | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST5048 Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISDN | - | - | 2 | unknown | - | - | 2000 V | DATACOM TRANSFORMER | - | 2200 µH | 1CS:2.5CS; 1CS:2.5CS | - | - | 8.636 mm | 25.0698 mm | 14.605 mm | ||
![]() Q4470-C Coilcraft Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | COILCRAFT INC | - | - | 85 °C | -40 °C | - | Active | No | e0 | - | EAR99 | TIN LEAD | GATE DRIVE | HEIGHT DIM INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 400 µH | 1CT:1.3CT | 27 V-us | - | 6.1 mm | 8.64 mm | 6.9 mm | ||
![]() ST7034 Valor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1266NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | unknown | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 1:1; 1:1; 1:1; 1:1 | - | - | 5.97 mm | 28.58 mm | 12.19 mm | ||
![]() HS00-06037LF TT electronics / BI Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | - | 70 °C | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | ETHERNET | COMMON MODE CHOKE AVAILABLE | - | 1 | unknown | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT | - | - | 5.95 mm | 17.78 mm | 15.24 mm | ||
![]() ST4202FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 70 °C | - | - | Active | Yes | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | TR | 1 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 20 µH | 1:1 | - | - | 5.99 mm | 12.7 mm | 9.09 mm | ||
![]() 100B-1001FXNL iNRCORE LLC | In Stock | - | Datasheet | 8 Weeks | YES | SURFACE MOUNT | IEEE | INRCORE LLC | - | - | 125 °C | -55 °C | CHIP | Active | Yes | e3 | - | - | Tin (Sn) | 10/100 BASE-TX | - | - | 1 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1:1; 1:1 | - | - | 5.08 mm | 15.24 mm | 11.94 mm | ||
![]() TBE06A015 Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | DELTA ELECTRONICS INC | - | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | - | - | - | PULSE TRANSFORMER | - | 1040 µH | 1:1 | - | - | 6 mm | 12.5 mm | 8.65 mm | ||
![]() AHTD-2001S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | - | - | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 2 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 6.75 mm | 21.45 mm | 10.3 mm | ||
![]() TG66-S020NXRL Halo Electronics Inc | In Stock | - | Datasheet | - | - | - | - | HALO ELECTRONICS INC | TG66-S020NXRL | - | - | - | - | Not Recommended | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | ||
![]() AHSC-4002I Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 4 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 5.9 mm | 28.1 mm | 12 mm | ||
![]() TG11-1506N1 Halo Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | - | - | 2000 V | PULSE TRANSFORMER | - | 150 µH | 1:1:1:1 | - | 3.5 ns | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() TG07-0206NS Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLA-6T102-T TDK Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | TDK CORP | - | - | 70 °C | - | SOP-16 | Obsolete | Yes | - | - | EAR99 | - | LAN; 10/100 BASE-TX | ONE COMMON MODE CHOKE AVAILABLE, SUITABLE FOR USE WITH NSS DP83843,MICRO LINEARS ML6673, ICS1890 | TAPE & REEL | 1 | unknown | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT | - | - | 5.9 mm | 11.6 mm | 6.5 mm | ||
![]() TGMR-Q440NF Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-6949-37 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | 85 °C | -40 °C | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 4 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT | - | - | 5.84 mm | 28.83 mm | 12.32 mm | ||
![]() S553-5999-26 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 4 | unknown | 1 dB | - | 1500 V | DATACOM TRANSFORMER | - | 100 µH | 1CT:1CT; 1:1 | - | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() PE-65433 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2003NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | VDE | PULSE ELECTRONICS CORP | - | 200000 kHz | 70 °C | - | - | Active | - | - | - | EAR99 | - | SIGNAL | - | TAPE & REEL | - | compliant | 6 dB | 5000 kHz | 2121.64 V | DATACOM TRANSFORMER | - | - | 1CT:1 | - | - | 5.84 mm | 25.4 mm | 12.7 mm | ||
![]() TG1G-S002NZ Halo Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | IEEE | HALO ELECTRONICS INC | - | 100000 kHz | - | - | - | Obsolete | No | - | - | EAR99 | - | 1000 BASE-T; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | not_compliant | 1.1 dB | 100 kHz | 1500 V | DATACOM TRANSFORMER | 4 | 350 µH | 1CT:1CT | - | 1.75 ns | 5.84 mm | 17.78 mm | 12.19 mm |