- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S553-5999-76 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN; 10 BASE-T | COMMON MODE CHOKE AVAILABLE, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | not_compliant | 1 dB | - | 1500 V | DATACOM TRANSFORMER | - | - | 1CT:1CT; 1:1 | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() 23Z435 Pulse Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | 10 BASE-T | - | TUBE | 1 | unknown | - | - | 2000 V | DATACOM TRANSFORMER | - | 80 µH | 2CT:1CT; 1CT:1CT | - | 6.35 mm | 20.32 mm | 7.24 mm | ||
![]() RT11P2ESHD1R C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7146-30 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | - | - | 2 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 36 µH | 1CT:1CT | - | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() TG04-1505NSTR Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1266NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TUBE | 4 | unknown | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 1:1; 1:1; 1:1; 1:1 | - | 5.97 mm | 28.58 mm | 12.19 mm | ||
![]() TLA-3T107-T TDK Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | TDK CORP | - | 70 °C | - | SOP-16 | Obsolete | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | LAN; 10 BASE-T | DESIGNED FOR USE WITH LEVEL ONES LXT914/915/944, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 4 | unknown | - | - | 2000 V | DATACOM TRANSFORMER | - | 130 µH | 1:1.41 | - | 5.9 mm | 11.6 mm | 6.5 mm | ||
![]() TD01-0506KLF Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | CUL; EN; UL | HALO ELECTRONICS INC | - | 70 °C | - | - | Active | - | - | - | EAR99 | - | ISOLATION | - | - | 3 | unknown | - | - | 1500 V | PULSE TRANSFORMER | - | 50 µH | 1:1 | 3 ns | 4.57 mm | 20.57 mm | 7.11 mm | ||
![]() TD12-0756F Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | HALO ELECTRONICS INC | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 1 | unknown | - | - | 2000 V | PULSE TRANSFORMER | - | 75 µH | 1:1:2:2 | 10 ns | 6.35 mm | 10.16 mm | 10.16 mm | ||
![]() 5134091400 Sumida Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | SUMIDA CORP | - | 85 °C | -25 °C | - | Active | - | - | - | EAR99 | - | 10/100 BASE-T; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | unknown | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.85 mm | 28.3 mm | 12.6 mm | ||
![]() 000-7363-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | - | 85 °C | -40 °C | PDFP-G16 | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 10 BASE-T | HEIGHT DIM INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 1:1.414; 1CT:1 | - | 5.87 mm | 25.78 mm | 9.4 mm | ||
![]() TG12-0756NT Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 1 | unknown | - | - | 2000 V | PULSE TRANSFORMER | - | 75 µH | 1:1:2:2 | 10 ns | 5.08 mm | 7.62 mm | 7.112 mm | ||
![]() TG01-0456NS Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST4202FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Active | Yes | - | - | EAR99 | - | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | TR | 1 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 20 µH | 1:1 | - | 5.99 mm | 12.7 mm | 9.09 mm | ||
![]() E2003NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | VDE | PULSE ELECTRONICS CORP | 200000 kHz | 70 °C | - | - | Active | - | - | - | EAR99 | - | SIGNAL | - | TAPE & REEL | - | compliant | 6 dB | 5000 kHz | 2121.64 V | DATACOM TRANSFORMER | - | - | 1CT:1 | - | 5.84 mm | 25.4 mm | 12.7 mm | ||
![]() 10GB-LR-SFPP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S558-5999-A6 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | - | 70 °C | - | - | Active | - | - | - | EAR99 | - | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 2 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | 1CT:1; 1CT:1CT | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() PE-65433 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-S002NZ Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | HALO ELECTRONICS INC | 100000 kHz | - | - | - | Obsolete | No | - | - | EAR99 | - | 1000 BASE-T; ETHERNET; LAN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | not_compliant | 1.1 dB | 100 kHz | 1500 V | DATACOM TRANSFORMER | 4 | 350 µH | 1CT:1CT | 1.75 ns | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG11-1506N1 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | - | - | 2000 V | PULSE TRANSFORMER | - | 150 µH | 1:1:1:1 | 3.5 ns | 5.08 mm | 12.7 mm | 7.112 mm |