- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | ECCN Code | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Insertion Loss | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGSC-2408BS Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 100/1000 BASE-T | HEIGHT INCLUDE TERMINAL ALSO | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 μH | 1CT:1; 1CT:1 | - | - | 6.2 mm | 18.2 mm | 12.15 mm | ||
![]() TG11-0756NT Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | EAR99 | ISOLATION | - | - | 1 | unknown | - | 2000 V | PULSE TRANSFORMER | 75 μH | 1:1:1:1 | - | 3 ns | 5.08 mm | 7.62 mm | 7.112 mm | ||
![]() S553-5999-76 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | - | Active | No | No | EAR99 | LAN; 10 BASE-T | COMMON MODE CHOKE AVAILABLE, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | not_compliant | 1 dB | 1500 V | DATACOM TRANSFORMER | - | 1CT:1CT; 1:1 | - | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() S553-5999-38 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | - | Obsolete | - | - | EAR99 | LAN; 10 BASE-T | COMMON MODE CHOKE AVAILABLE, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | 100 µH | 1CT:1.41CT; 1:1 | - | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() 10GB-LR-SFPP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S558-5999-A6 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | BEL FUSE INC | 70 °C | - | - | Active | - | - | EAR99 | LAN; 10/100 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 2 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1; 1CT:1CT | - | - | 5.72 mm | 27.94 mm | 12.19 mm | ||
![]() ST5141-R Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10GB-4-C03-QSFP-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLA100-3E TDK Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | TDK CORP | 70 °C | - | - | Obsolete | Yes | - | EAR99 | LAN | - | - | 3 | unknown | - | - | DATACOM TRANSFORMER | 100 µH | 1:1 | 2.1 V-us | - | - | - | - | ||
![]() MAPD-010424-C20C80 MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 85 °C | -40 °C | - | Active | - | - | EAR99 | GENERAL PURPOSE | - | TR, 13 INCH | 1 | compliant | - | - | RF TRANSFORMER | - | - | - | - | 3 mm | 6 mm | 4 mm | ||
![]() NA0069-020006 Ideal Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG01-0456NS Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMR-480V8LF Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX6196NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 85 °C | -40 °C | - | Active | - | - | EAR99 | GENERAL PURPOSE | - | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1 | - | - | 6.6 mm | 18.16 mm | 12.2 mm | ||
![]() TG12-0756NT Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | EAR99 | ISOLATION | - | - | 1 | unknown | - | 2000 V | PULSE TRANSFORMER | 75 µH | 1:1:2:2 | - | 10 ns | 5.08 mm | 7.62 mm | 7.112 mm | ||
![]() AHTA-2003BS Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | EAR99 | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 2 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 6.6 mm | 25.4 mm | 10.03 mm | ||
![]() T800 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H108909C Harwin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD01-0506KLF Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | CUL; EN; UL | HALO ELECTRONICS INC | 70 °C | - | - | Active | - | - | EAR99 | ISOLATION | - | - | 3 | unknown | - | 1500 V | PULSE TRANSFORMER | 50 µH | 1:1 | - | 3 ns | 4.57 mm | 20.57 mm | 7.11 mm | ||
![]() HX6083FNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 120 °C | -40 °C | - | Active | - | - | EAR99 | GENERAL PURPOSE | - | - | 8 | compliant | - | 1500 V | DATACOM TRANSFORMER | 350 μH | 1:1 | - | - | 7.24 mm | 27.81 mm | 14.99 mm |