- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Approval Agency | Physical Dimension | Output Voltage | Operating Supply Voltage | Inductance | Max Supply Voltage | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Current | Output Current | Max DC Current | Max Supply Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Input Voltage (Max) | Nominal Input Voltage | Inductance Tolerance | Number of Lines | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Primary Winding(s) | Number of Receivers | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Secondary Current | Saturation Current | ET Product-Min | Pulse Rise Time-Max | Secondary Impedance | Primary Impedance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM-NP-1004L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | Tube | 2007 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | 17.7mm | - | - | 3.5kHz | LM-NP | UL | - | - | - | 2.8H | - | - | - | 66Ohm | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 1.5 dB | - | TELECOM TRANSFORMER | - | - | 1:1 | 10 dB | 1 | 1 | - | - | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PH9185.011NLT Pulse Electronics Power | 2295 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 0.006lb 2.72g | - | - | - | - | - | Cut Tape (CT) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 78250JC Murata Power Solutions Inc. | 39689 | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | 6 | 0.002lb 0.91g | - | - | - | - | - | Tube | - | 78250J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2mH | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | 1:1 | - | - | - | 300mA | - | 50 V-us | - | - | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() 760805210 Würth Elektronik | 30 | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Tray | - | WE-PFC | 1.614Lx1.575W 41.00mmx40.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 26.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 14240R Echelon Corporation | 1616 | - | Datasheet | 2 Weeks | - | - | - | Through Hole | - | NO | - | - | - | - | - | - | 85°C | -40°C | - | 2010 | - | 0.701Lx0.539W 17.80mmx13.70mm | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | - | - | 1 | - | - | - | - | - | UL; CSA; TUV | - | - | - | - | 5.25V | 4.75V | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.283 7.20mm | - | - | No | - | RoHS Compliant | - | ||
![]() PFC3819QM-231K07D-00 TDK Corporation | 207 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | Bulk | 2009 | PFC | 1.319Lx1.575W 33.50mmx40.00mm | 10% | - | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | - | - | - | - | - | - | - | - | 230μH | - | - | 0.05MHz | - | 7.4A | - | - | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 782485/35C Murata Power Solutions Inc. | 10000 |
| Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | DIP | - | - | 6 | 0.04oz 1.14g | - | - | - | - | - | Tube | - | 782485 | 0.360Lx0.385W 9.14mmx9.77mm | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | 50μF | - | - | - | 1 | 10.46mm | - | - | - | - | UL | - | 6V | 3.3V | 234μH | - | - | - | 500mOhm | - | 200mA | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 2.5kV | PULSE TRANSFORMER | - | - | 1:2.2 | - | - | - | - | - | 12 V-us | - | - | - | 6.35mm | 0.260 6.60mm | 9.77mm | 9.14mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LM-LP-1005L Bourns Inc. | 1254 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | - | Bulk | 2007 | LM-LP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 60°C | -10°C | - | - | - | - | - | - | - | 17.7mm | - | - | 3.5kHz | LM-LP | UL | L17.7XB17.7XH12.6 (mm) | - | - | 2.8H | - | - | - | 90Ohm | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 2 dB | - | TELECOM TRANSFORMER | - | - | 1:1 | 8 dB | - | - | - | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 78253/35C Murata Power Solutions Inc. | 240 |
| Datasheet | 11 Weeks | - | Tin | Through Hole | - | DIP | - | - | 6 | - | - | - | - | - | - | Tube | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | - | 500mW | - | - | 1 | 9.52mm | - | 100mA | - | - | UL | - | 5V | - | 380 μH | - | - | - | 1Ohm | - | 100mA | - | - | - | - | PC Pin | - | - | 3.3V | - | - | - | - | 1.5kV | PULSE TRANSFORMER | Single | - | 1:2.27 | - | - | - | 100mA | - | 30 V-us | - | - | - | 6.35mm | - | 9mm | 9mm | No | No SVHC | RoHS Compliant | - | ||
![]() 1630C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DIP | - | - | 16 | - | - | - | - | - | - | Tray | - | 1630C | 0.886Lx0.270W 22.50mmx6.86mm | - | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 70°C | 0°C | GENERAL PURPOSE | - | - | - | - | - | 1 | - | - | - | - | - | - | L22.5XB6.86XH5.8 (mm) | 15V | - | 1mH | - | - | - | 10GOhm | - | - | - | - | - | - | PC Pin | - | - | 5V | - | - | - | - | 500V | PULSE TRANSFORMER | - | - | 1:3 | - | - | - | - | - | - | 2.6ns | - | - | - | 0.259 6.59mm | 22.5mm | 6.86mm | No | No SVHC | RoHS Compliant | - | ||
![]() 78253/35VC Murata Power Solutions Inc. | 65 |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | DIP | - | - | 6 | 0.04oz 1.14g | - | - | - | - | - | Tube | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | GENERAL PURPOSE | - | - | 500mW | - | - | 1 | 9.52mm | - | 100mA | - | - | UL | - | 5V | - | 142μH | - | - | - | 500mOhm | - | 100mA | - | - | - | - | PC Pin | - | - | 3.3V | - | - | - | - | 4kV | PULSE TRANSFORMER | Single | - | 1:2.14 | - | - | - | 100mA | - | 30 V-us | - | - | - | 6.35mm | 0.260 6.60mm | - | 9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 760806400 Würth Elektronik | 49 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | - | 12 | - | - | Ferrite | - | - | - | Tray | - | WE-PFC | - | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 78mOhm | - | 125°C | -40°C | - | - | - | 250W | - | Unshielded | - | - | - | 3A | - | - | - | - | - | - | 180μH | - | - | 100kHz | 200mOhm | - | - | 3A | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 9:1 | - | - | - | - | 13.2A | - | - | - | - | 32.004mm | - | 48.006mm | 43.0022mm | - | Unknown | ROHS3 Compliant | - | ||
![]() LM-NP-1002L Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | Bulk | 2011 | LM-NP 1000 | 0.697Lx0.697W 17.70mmx17.70mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 60°C | -10°C | SIGNAL | - | - | - | - | - | - | - | - | - | 3.5kHz | LM-NP | UL | L17.7XB17.7XH12.6 (mm) | - | - | 2.8H | - | - | - | 66Ohm | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 1:1 | - | 1 | 1 | - | - | - | - | 600OhmS | 600OhmS | - | 0.496 12.60mm | 17.7mm | 17.7mm | - | - | ROHS3 Compliant | - | ||
![]() 760806302 Würth Elektronik | 27 |
| Datasheet | 15 Weeks | - | - | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | Tray | - | WE-PFC | 1.496Lx1.260W 38.00mmx32.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 760802112 Würth Elektronik | 28 |
| Datasheet | 15 Weeks | - | - | - | Through Hole | - | - | - | 12 | - | - | - | - | - | - | Tray | - | WE-PFC | 1.220Lx1.142W 31.00mmx29.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | - | - | - | 375μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM-LP-5002E Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.004lb 1.81g | - | - | 4kHz | - | - | Cut Tape (CT) | 2012 | SM-LP-5002 | 0.354Lx0.504W 9.00mmx12.80mm | - | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin/Silver (Sn/Ag) | 85°C | -20°C | - | - | - | - | TAPE & REEL | Unshielded | - | 9.6mm | - | - | - | SM-LP | UL | - | - | - | 3.8H | - | - | - | 136Ohm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 0.2kHz | 2 dB | 1.5kV | TELECOM TRANSFORMER | - | - | 1:1 | 24 dB | - | - | - | - | - | - | - | - | 7.36mm | 0.295 7.50mm | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PH9185.038NLT Pulse Electronics Power | 1987 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO, TURNS RATIO: 3CT : 8CT | - | 3W | TR | - | - | 13mm | - | - | - | - | AEC-Q200 | L10.0XB10.0XH12.5 (mm) | - | - | 310μH | - | - | - | 350mOhm | - | - | - | - | - | - | Gull Wing | - | 400V | - | - | - | - | - | 4kV | SMPS TRANSFORMER | - | - | - | - | 2 | 2 | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | 10mm | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() PFC3819QM-301K06E-00 TDK Corporation | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | Bulk | 2013 | PFC | 1.319Lx1.575W 33.50mmx40.00mm | 10% | - | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | - | - | - | 300μH | - | - | 0.05MHz | - | 5.5A | - | - | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PFC3525ER-231K06E-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Through Hole | Through Hole | - | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | Bulk | 2013 | PFC | 1.083Lx1.457W 27.50mmx37.00mm | - | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 120°C | -30°C | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | - | - | - | 225μH | - | - | 0.05MHz | - | 5.6A | - | - | - | - | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 760804111 Würth Elektronik | 60 |
| Datasheet | 21 Weeks | - | - | Through Hole | - | DIP | - | - | 12 | - | - | Ferrite | - | - | - | Tray | - | WE-PFC | 1.181Lx1.220W 30.00mmx31.00mm | 10% | - | - | Active | 1 (Unlimited) | Radial | - | 300mOhm | - | 125°C | -40°C | - | - | - | 200W | - | Unshielded | - | - | - | 1.1A | - | - | - | - | - | - | 250μH | - | - | 100kHz | 350mOhm | - | - | 1.1A | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | 50:5 | - | - | - | - | 4.8A | - | - | - | - | 13.9954mm | 0.551 14.00mm | 30.988mm | 29.9974mm | - | Unknown | ROHS3 Compliant | - |