- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23Z435 Pulse Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | PULSE ELECTRONICS CORP | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | 10 BASE-T | - | TUBE | 1 | unknown | 2000 V | DATACOM TRANSFORMER | 80 µH | 2CT:1CT; 1CT:1CT | - | - | 6.35 mm | 20.32 mm | 7.24 mm | ||
![]() RT11P2ESHD1R C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 000-7146-30 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | - | - | 2 | compliant | 1500 V | DATACOM TRANSFORMER | 36 µH | 1CT:1CT | - | - | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() S553-1084-06 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | BEL FUSE INC | - | - | - | Obsolete | - | - | - | EAR99 | - | 10 BASE-T | - | TAPE & REEL | 2 | compliant | 2000 V | DATACOM TRANSFORMER | 80 µH | 2CT:1 | - | - | 5.49 mm | 12.7 mm | 7.24 mm | ||
![]() 000-7120-37 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T; AUTOMDIX | - | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | - | 5.84 mm | 28.83 mm | 12.32 mm | ||
![]() S558-10GB-11 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | BEL FUSE INC | - | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | 10GBT | HEIGHT DIM INCLUDES TERMINALS ALSO | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | - | 1CT:1CT | - | - | 7.37 mm | 17.98 mm | 12.19 mm | ||
![]() TG83-2006N2 Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPT0706-T5T TDK Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | TDK CORP | 70 °C | -20 °C | - | Obsolete | - | - | - | EAR99 | - | ISDN | - | - | 1 | unknown | - | DATACOM TRANSFORMER | 1000 µH | 1:4 | - | - | 5.8 mm | 7.4 mm | 7.1 mm | ||
![]() PE-65506NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | Yes | - | - | EAR99 | - | GENERAL PURPOSE | - | TUBE | 2 | unknown | 2000 V | DATACOM TRANSFORMER | 30 µH | 1:1 | - | 1.6 ns | 5.08 mm | 12.7 mm | 6.86 mm | ||
![]() 000-7363-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | PDFP-G16 | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 10 BASE-T | HEIGHT DIM INCLUDE TERMINALS ALSO | TAPE & REEL | 1 | compliant | 1500 V | DATACOM TRANSFORMER | - | 1:1.414; 1CT:1 | - | - | 5.87 mm | 25.78 mm | 9.4 mm | ||
![]() TD12-0756F Halo Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | HALO ELECTRONICS INC | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 1 | unknown | 2000 V | PULSE TRANSFORMER | 75 µH | 1:1:2:2 | - | 10 ns | 6.35 mm | 10.16 mm | 10.16 mm | ||
![]() AHTE-4001S Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 4 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 6.6 mm | 36.83 mm | 12.7 mm | ||
![]() PE-5763M Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | GENERAL PURPOSE | - | TUBE | 1 | compliant | 1500 V | PULSE TRANSFORMER | 200 µH | 1:1:1 | 4 V-us | 3.5 ns | - | - | - | ||
![]() TG1G-E233NVRL Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | 85 °C | -40 °C | ROHS COMPLIANT | Not Recommended | Yes | - | Yes | EAR99 | - | 10/100/1000 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 8 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT | - | 1.75 ns | 7.62 mm | 27.69 mm | 15.24 mm | ||
![]() AHSC-2402S Allied Components International | In Stock | - | Datasheet | YES | SURFACE MOUNT | ALLIED COMPONENTS INTERNATIONAL | 70 °C | - | - | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1CT:1CT; 1CT:1CT | - | - | 4 mm | 15.1 mm | 7.1 mm | ||
![]() 000-7338-30R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 70 °C | - | ROHS COMPLIANT | Active | Yes | e2 | No | EAR99 | Tin/Silver (Sn/Ag) | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1.41CT:1CT; 1.41CT:1CT | - | - | 6.73 mm | 19.05 mm | 15.24 mm | ||
![]() PE-68040-001 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG04-1505NSTR Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1266NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | PULSE ELECTRONICS CORP | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TUBE | 4 | unknown | 1500 V | DATACOM TRANSFORMER | - | 1:1; 1:1; 1:1; 1:1 | - | - | 5.97 mm | 28.58 mm | 12.19 mm | ||
![]() 000-7342-37R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | WUERTH ELEKTRONIK GMBH & CO KG | 85 °C | -40 °C | PDS0-G12 | Active | No | - | No | EAR99 | - | GENERAL PURPOSE | - | - | 1 | compliant | 1500 V | DATACOM TRANSFORMER | 350 µH | 1:1; 1:1 | - | - | 5.23 mm | 12.95 mm | 7.11 mm |