- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Output Voltage 1 | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1140T Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | UL | PULSE ELECTRONICS CORP | - | - | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | unknown | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | - | - | 7.11 mm | 28.58 mm | 12.19 mm | ||
![]() S556-5841-09 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BEL FUSE INC | - | - | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | LAN; 10 BASE-T | - | - | 2 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 100 µH | 1CT:1; 1CT:1 | - | 8.13 mm | 15.24 mm | 12.7 mm | ||
![]() PE-65736T Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | - | TOKEN RING | HEIGHT INCLUDES TERMINAL ALSO | TUBE | 2 | compliant | - | - | - | 600 V | DATACOM TRANSFORMER | - | - | - | 75 µH | 1:1 | - | 5.08 mm | 12.7 mm | 7.24 mm | ||
![]() 000-7407-37 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN | PHYSICAL DIMENSION HEIGHT INCLUDES TERMINALS ALSO | - | 4 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 1CT:1CT | - | 5.84 mm | 17.91 mm | 12.19 mm | ||
![]() S558-1287-02 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S558-1287-02 Bel Fuse | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | IEEE | BEL FUSE INC | - | - | - | 70 °C | - | - | Active | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 2 | unknown | - | 1 dB | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 2CT:1; 1:1:1 | - | 8.26 mm | 25.4 mm | 10.03 mm | ||
![]() AHTA-4004S Allied Components International | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | ALLIED COMPONENTS INTERNATIONAL | - | - | - | 70 °C | - | ROHS COMPLIANT | Contact Manufacturer | Yes | - | - | EAR99 | - | 10/100 BASE-T | CENTER TAPPED SECONDARY | - | 4 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 1CT:1CT; 1CT:1CT | - | 11.25 mm | 33.82 mm | 7.8 mm | ||
![]() 750310926 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | WUERTH ELEKTRONIK GMBH & CO KG | 72 V | 36 V | - | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | EAR99 | - | - | TURNS RATIO: 5:1:1.25 | TR, EMBOSSED PLASTIC, 13 INCH | - | compliant | 5 V | - | - | - | SMPS TRANSFORMER | 6.5 V | 2 | 2 | 40 µH | - | - | 11.43 mm | 23.11 mm | 22 mm | ||
![]() TG110-RPE5N5 Halo Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | 100000 kHz | 85 °C | -40 °C | - | Obsolete | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 1 | not_compliant | - | 1.1 dB | 100 kHz | 1500 V | DATACOM TRANSFORMER | - | 22 | 2 | 350 µH | 1CT:1CT; 1CT:1CT | - | 6.35 mm | 12.7 mm | 7.11 mm | ||
![]() ST7034 Valor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1266NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | unknown | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | - | 1:1; 1:1; 1:1; 1:1 | - | 5.97 mm | 28.58 mm | 12.19 mm | ||
![]() HS00-06037LF TT electronics / BI Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | - | - | 70 °C | - | ROHS COMPLIANT | Active | - | - | - | EAR99 | - | ETHERNET | COMMON MODE CHOKE AVAILABLE | - | 1 | unknown | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 1CT:1CT | - | 5.95 mm | 17.78 mm | 15.24 mm | ||
![]() TG58-1006NX Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4033464 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLA-6T120LF-T TDK Corporation | In Stock | - | - | - | YES | SURFACE MOUNT | - | TDK CORP | - | - | - | 70 °C | - | LEAD FREE | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | LAN; 10/100 BASE-TX | COMMON MODE CHOKE AVAILABLE | TAPE & REEL | 1 | unknown | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 2CT:1CT; 1CT:1CT | - | 5.65 mm | 11.6 mm | 6.8 mm | ||
![]() TX3025FNL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 2 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 100 µH | 1:1 | - | 5.99 mm | 12.7 mm | 9.09 mm | ||
![]() TG12-1506N1 Halo Electronics Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | HALO ELECTRONICS INC | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | - | 2 | unknown | - | - | - | 2000 V | PULSE TRANSFORMER | - | - | - | 150 µH | 1:1:2:2 | 10 ns | 5.08 mm | 12.7 mm | 7.112 mm | ||
![]() HS00-99142 TT electronics / BI Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | BI TECHNOLOGIES CORP | - | - | - | 70 °C | - | - | Obsolete | No | - | No | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() HS00-99142 TT Electronics Resistors | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | TT ELECTRONICS PLC | - | - | - | 70 °C | - | - | Obsolete | No | - | - | EAR99 | - | LAN; 10/100 BASE-T | - | - | 1 | compliant | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 350 µH | 1CT:1CT; 1CT:1CT | - | 5.98 mm | 12.7 mm | 9.65 mm | ||
![]() T-330ACT iNRCORE LLC | In Stock | - | Datasheet | 10 Weeks | YES | SURFACE MOUNT | - | INRCORE LLC | - | - | - | 125 °C | -55 °C | - | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | 1 | unknown | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 26 µH | 1CT:1CT | 0.35 ns | 5.46 mm | 6.73 mm | 5.84 mm |