- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Frequency | Physical Dimension | Output Voltage | Inductance | DC Resistance (DCR) | Element Configuration | Nominal Supply Current | Output Current | Max DC Current | Lead/Base Style | Input Voltage (Max) | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Secondary Winding(s) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX210602-R Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6.350293g | - | Bulk | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | 700V | 13μH | - | - | - | 11mA | - | - | - | - | - | Dual | - | Single | - | 7.1mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PE-8271 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 70°C | Tube | 2007 | - | 0.500Lx0.350W 12.70mmx8.89mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | 1 | - | - | - | L12.7XB8.89XH6.35 (mm) | - | 500μH | 1.3Ohm | - | - | - | - | - | - | 500V | PULSE TRANSFORMER | - | 1:1 | - | 8.5 V-us | - | 0.250 6.35mm | 12.7mm | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() PH9085.021NLT Pulse Electronics Power | 133 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.16mH | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() PH9085.035NLT Pulse Electronics Power | 594 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mH | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant | - | ||
![]() PH9384.021NLT Pulse Electronics Power | 932 |
| - | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | 0.299 7.60mm | - | - | - | RoHS Compliant | - | ||
![]() PH9400.111ANLT Pulse Electronics Power | 442 | - | - | 11 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.21mH | - | - | - | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | - | 0.559 14.20mm | - | - | - | RoHS Compliant | - | ||
![]() CTX110655-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | Bulk | 2007 | - | 0.565Lx0.567W 14.35mmx14.40mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | - | - | - | - | - | ||
![]() CTX310411-R Eaton - Electronics Division | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | 453.59237mg | - | Bulk | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | Active | 1 (Unlimited) | SMD/SMT | - | 70°C | 0°C | - | - | 4W | - | - | - | - | - | - | - | 1.34kV | 20μH | - | - | 30mA | 10mA | - | Gull Wing | - | - | - | Dual | 1:125 | Single | - | 5.5mm | 0.217 5.50mm | 21mm | 16.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CTX110602-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 453.59237mg | - | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | 1.34kV | 13μH | - | - | - | 11mA | - | - | - | - | - | Dual | - | Single | - | 5.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CTX210659TR-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | - | - | 7 | 453.59237mg | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3W | - | - | - | 14.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | Single | - | - | - | 22mm | - | No | RoHS Compliant | - | ||
![]() CTX210411TR-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX210600TR-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | 7 | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 6W | - | - | - | 26mm | - | - | - | - | - | - | Single | - | - | - | Gull Wing | - | - | - | - | 1:67 | - | - | - | - | 16.5mm | - | No | RoHS Compliant | - | ||
![]() CTX110611-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | Bulk | 2014 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | - | ||
![]() LDT565630T-011 TDK Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 250mg | - | Bulk | 2012 | - | 0.228Lx0.228W 5.80mmx5.80mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1W | - | - | - | - | - | - | - | - | 6μH | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CTX210409TR-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM61300-2 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 75°C | Tape & Reel (TR) | 2005 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 67:1 | 6W | BULK | Unshielded | - | - | - | 60kHz | L19.5XB16.5XH7.1 (mm) | 1.3kV | 44μH | 820mOhm | - | - | - | 70mA | - | 20V | - | INVERTER TRANSFORMER | - | - | - | - | - | 0.280 7.10mm | 19.5mm | 16.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM61300-4 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 75°C | Tape & Reel (TR) | 2005 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 100:1 | 6W | BULK | Unshielded | - | - | unknown | 60kHz | L19.5XB16.5XH7.1 (mm) | 1.3kV | 20μH | 1.88Ohm | - | - | - | 70mA | - | 13V | - | INVERTER TRANSFORMER | - | - | - | - | - | 0.280 7.10mm | 19.5mm | 16.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM61300-1 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | 75°C | Tape & Reel (TR) | 2005 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 50:1 | 6W | BULK | Unshielded | - | - | unknown | 60kHz | L19.5XB16.5XH7.1 (mm) | 1.3kV | 44μH | 610mOhm | - | - | - | 70mA | - | 25V | - | INVERTER TRANSFORMER | - | - | - | - | - | 0.280 7.10mm | 19.5mm | 16.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CTX210403TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | - | - | 453.59237mg | - | Tape & Reel (TR) | 2008 | - | 0.650Lx0.827W 16.50mmx21.00mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4W | - | - | - | - | - | - | - | - | 44μH | - | - | - | - | - | - | - | - | - | Dual | 1:50 | Single | - | - | 0.217 5.50mm | 21mm | 16.5mm | No | RoHS Compliant | - | ||
![]() ZS1052-1(H) Excelitas Technologies | 1670 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | Bulk | 2014 | - | 0.315Lx0.630W 8.00mmx16.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | RoHS Compliant | - |