- Manufacturer
- ECCN Code
- Transformer Type
- Height
- Length
- Width
- Number of Functions
- Applications
- Isolation Voltage
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
Attribute column
Categories
Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | For Use With/Related Products | Mfr | Operating Frequency (Max) | Package | Product Status | Usage Level | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Approval Agency | Output Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Element Configuration | Current | Output Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Output Voltage 1 | Inductor Type | Input Voltage (Max) | Nominal Input Voltage | Number of Lines | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Secondary Current | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC3819QM-181K09B-00 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2013 | PFC | 1.319Lx1.575W 33.50mmx40.00mm | 10% | - | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | - | - | - | - | - | 180μH | 0.05MHz | - | - | - | 8.8A | - | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4 | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() 78253/55JC Murata Power Solutions Inc. | 175 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 0.002lb 0.91g | - | - | - | - | - | 500kHz | - | - | - | Tube | - | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 700mOhm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 360μH | - | 1.5Ohm | - | - | - | - | - | - | - | - | 5V | - | 5V | - | - | - | SMPS TRANSFORMER | Single | 1:1.31 | 1 | 200mA | - | 6.35mm | 0.260 6.60mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | Lead Free | |||
![]() PFC2723ER-421K03B-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2000 | PFC | 0.984Lx1.102W 25.00mmx28.00mm | - | - | yes | Not For New Designs | 1 (Unlimited) | Through Hole | EAR99 | - | - | 120°C | -30°C | - | - | 8504.50.80.00 | - | - | Unshielded | 2 | - | - | - | - | - | - | 420μH | 0.05MHz | - | - | - | 3.4A | - | - | - | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2 | - | - | - | - | - | - | - | 24.9936mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() PH9384.089NLT Pulse Electronics Power | 101684 |
| Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | - | 0.299 7.60mm | - | - | - | - | RoHS Compliant | - | |||
![]() 78253/55MVC-R Murata Power Solutions Inc. | 39766 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | 6 | 0.002lb 0.91g | - | - | - | - | - | - | - | - | Industrial grade | Tape & Reel (TR) | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | Bright Tin (Sn) | 85°C | -40°C | GENERAL PURPOSE | - | - | 1W | - | - | 1 | 12.7mm | - | 200mA | - | UL | 5V | 240μH | - | 600mOhm | - | - | - | 200mA | - | - | - | Gull Wing | - | - | - | 5V | - | 4kV | PULSE TRANSFORMER | Single | 1:1.33 | - | 200mA | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | |||
![]() PFC3318QM-601K03B-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2013 | PFC | 1.102Lx1.378W 28.00mmx35.00mm | 10% | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | 600μH | 0.05MHz | - | - | - | 2.8A | - | - | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4 | - | - | - | - | - | - | - | 19.9898mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() 78253/35MVC Murata Power Solutions Inc. | 597 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 0.035oz 1g | - | - | - | - | - | - | - | - | - | Box | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | - | 500mW | TUBE | - | 1 | 12.7mm | - | 100mA | - | UL | 5V | 142μH | - | 500mOhm | - | - | - | 100mA | - | - | - | Gull Wing | - | - | - | 3.3V | - | 4kV | PULSE TRANSFORMER | Single | 1:2.14 | - | 100mA | 18 V-us | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | |||
![]() PFC3525ER-301K04E-00 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Through Hole | Through Hole | - | WIRE | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2013 | PFC | 1.083Lx1.457W 27.50mmx37.00mm | - | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | 120°C | -30°C | - | - | - | - | - | NO | 2 | - | unknown | - | - | - | - | 300μH | 0.05MHz | - | - | - | 4.1A | - | - | - | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4 | - | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | ROHS3 Compliant | - | |||
![]() PM61300-5-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6130 | - | 7 | - | - | Ferrite | - | - | - | - | - | - | - | Cut Tape (CT) | 2011 | PM61300 | 0.650Lx0.768W 16.50mmx19.50mm | - | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | 105°C | -40°C | - | TURNS RATIO: 125, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 6W | TAPE & REEL | Unshielded | - | 26mm | - | - | 60kHz | - | 1.3kV | 20μH | - | 290Ohm | - | Single | - | - | 70mA | - | - | Gull Wing | - | - | 10.5V | - | - | 1.5kV | INVERTER TRANSFORMER | - | 1:125 | - | 70mA | - | 7.1mm | 0.280 7.10mm | 19.5mm | 16.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | |||
![]() 78253/55MC-R Murata Power Solutions Inc. | 18392 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 0.035oz 1g | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | - | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | - | 1W | TAPE & REEL | - | 1 | 12.7mm | - | 200mA | - | UL | 5V | 830μH | - | 1.5Ohm | - | - | - | 200mA | - | - | - | Gull Wing | - | - | - | 5V | - | 1.5kV | PULSE TRANSFORMER | Single | 1:1.31 | - | 200mA | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | Lead Free | |||
![]() PH9185.012NLT Pulse Electronics Power | 9000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | 450μH | - | 400mOhm | 400mOhm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | 4kV | SMPS TRANSFORMER | - | 1:2 | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | - | RoHS Compliant | Lead Free | |||
![]() YA9308-AEC Coilcraft | 1647 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Coilcraft | - | Strip | Active | - | - | - | - | 0.165" L x 0.175" W (4.19mm x 4.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.120" (3.05mm) | - | - | - | - | - | - | |||
![]() 202-1795 Excelitas Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Excelitas Technologies | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ABT-4730 Allied Components International | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Allied Components International | - | Tape & Reel (TR) | Active | - | - | - | - | 0.591" L x 0.504" W (15.00mm x 12.80mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | - | |||
![]() AEF25-4014-A Allied Components International | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Allied Components International | - | Box | Active | - | - | - | - | 1.359" L x 1.083" W (34.52mm x 27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 347 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.807" (20.50mm) | - | - | - | - | - | - | |||
![]() AEFD20-4513-A Allied Components International | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Allied Components International | - | Tray | Active | - | - | - | - | 0.882" L x 0.826" W (22.40mm x 20.98mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512" (13.00mm) | - | - | - | - | - | - | |||
![]() AEF25-3963 Allied Components International | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Allied Components International | - | Box | Active | - | - | - | - | 1.260" L x 1.122" W (32.00mm x 28.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945" (24.00mm) | - | - | - | - | - | - | |||
![]() AEFD20-4073 Allied Components International | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Allied Components International | - | Tray | Active | - | - | - | - | 0.860" L x 0.850" W (21.84mm x 21.59mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.450" (11.43mm) | - | - | - | - | - | - | |||
![]() AEFD15-2069 Allied Components International | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Allied Components International | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335" (8.50mm) | - | - | - | - | - | - | |||
![]() AEFD20-3607 Allied Components International | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Tray | - | Allied Components International | - | - | Active | - | - | - | - | 0.830" L x 0.830" W (21.08mm x 21.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445" (11.30mm) | - | - | - | - | - | - |