- Manufacturer
- Footprint
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Factory Lead Time
- Type
- Voltage - Isolation
Attribute column
Categories
Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Dimensions | Ihs Manufacturer | Mfr | Mounting | MSL | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | ECCN Code | Type | Applications | Additional Feature | Power Rating | Packing Method | Style | Reach Compliance Code | Frequency | Voltage - Isolation | Note | Output Power | Output Voltage 1 | Operating Frequency-Min | Transformer Type | Voltage - Primary | Inductance @ Frequency | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 194965 Wurth Electronics | In Stock | - | - | - | - | - | 13,46x13,46x12,7mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | - W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194893 Wurth Electronics | In Stock | - | - | - | - | - | 42x36,5x23mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Power | - | - | - | - | - | - | - | - | n/a | - W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194942 Wurth Electronics | In Stock | - | - | - | - | - | 10,54x9,78x9,14mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194981 Wurth Electronics | In Stock | - | - | - | - | - | 20,45x13,75x10,16mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194899 Wurth Electronics | In Stock | - | - | - | - | - | 17,7x13,5x12,7mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195002 Wurth Electronics | In Stock | - | - | - | - | - | 29,3x26,67x10,5mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Planar | - | - | - | - | - | - | - | - | n/a | - W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195040 Wurth Electronics | In Stock | - | - | - | - | - | 29x21,5x12mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | OFF Line | - | - | - | - | - | - | - | - | n/a | 23 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195064 Wurth Electronics | In Stock | - | - | - | - | - | 24x20x16mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | OFF Line | - | - | - | - | - | - | - | - | n/a | 7 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194907 Wurth Electronics | In Stock | - | - | - | - | - | 15,24x13,34x11,43mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194908 Wurth Electronics | In Stock | - | - | - | - | - | 15,24x13,34x11,43mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Flyback | - | - | - | - | - | - | - | - | n/a | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195120 Wurth Electronics | In Stock | - | - | - | - | - | 43x44x30mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | Converter | - | - | - | - | - | - | - | - | n/a | 200 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195049 Wurth Electronics | In Stock | - | - | - | - | - | 31x31x25mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | OFF Line | - | - | - | - | - | - | - | - | n/a | 35 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195052 Wurth Electronics | In Stock | - | - | - | - | - | 33,8x21,5x12mm | - | - | PCB | n/a | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | OFF Line | - | - | - | - | - | - | - | - | n/a | 24 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POL-INN028 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | Premier Magnetics | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | 1.142 L x 1.102 W (29.00mm x 28.00mm) | - | For AC/DC Converters | Flyback Converters | - | - | - | - | - | - | 3000V | - | - | - | - | - | - | 910µH @ 10kHz | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | - | - | ||
![]() POL-INN047 Premier Magnetics | In Stock | - | - | - | - | - | - | - | Premier Magnetics | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | For AC/DC Converters | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | 469µH @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNY-24004 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | Premier Magnetics | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | 0.717 L x 0.650 W (18.20mm x 16.50mm) | - | For AC/DC Converters | Flyback Converters | - | - | - | - | - | - | 3000V | - | - | - | - | - | 85 ~ 265V | 4mH @ 100kHz | - | - | - | - | Power Integrations | - | TNY255 | - | 0.886 (22.50mm) | - | - | ||
![]() POL-05030 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | Premier Magnetics | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | 0.906 L x 0.709 W (23.00mm x 18.00mm) | - | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | - | - | - | - | 3000V | - | - | - | - | - | - | 700µH @ 100kHz | - | - | - | - | Power Integrations | - | TOP202YAI | - | 0.827 (21.00mm) | - | - | ||
![]() SGE2688-1 Microsemi Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | MICROSEMI CORP | - | - | - | - | - | - | - | A | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | 1 | 1 | 87 μH | - | - | - | - | 4.7 mm | - | 17.5 mm | 11 mm | ||
![]() C6-T2.2R Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | HEIGHT DIM INCLUDE TERMINAL ALSO | 1 W | REEL | - | unknown | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.4 mm | 3.4 mm | ||
![]() PA0463NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | - | 700 kHz | 125 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | Yes | - | - | - | EAR99 | - | - | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | 50 W | - | - | compliant | - | - | - | - | 3.3 V | 200 kHz | SMPS TRANSFORMER | - | - | 1 | 2 | 200 μH | - | - | - | - | 8.6 mm | - | 23.37 mm | 20.07 mm |