- Manufacturer
- Footprint
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Factory Lead Time
- Type
- Voltage - Isolation
Attribute column
Categories
Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | ECCN Code | Type | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Style | Reach Compliance Code | Frequency | Voltage - Isolation | Output Voltage 1 | Product Type | Operating Frequency-Min | Transformer Type | Voltage - Primary | Inductance @ Frequency | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNK-62003 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Premier Magnetics | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | 0.748 L x 0.669 W (19.00mm x 17.00mm) | - | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | 1.3mH @ 100kHz | - | - | - | - | - | Power Integrations | - | LINK-CV | - | - | - | 0.748 (19.00mm) | - | - | ||
![]() 10/01/5963 00:00:00 RS Pro | In Stock | - | - | - | - | - | Phoenix Contact | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cat 5 | - | - | Cable Assemblies | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Cables / Networking Cables | IP67 | - | - | - | - | ||
![]() CTPTF-7701EP13 Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tray | - | - | Active | - | - | -40°C ~ 125°C | - | CTPTF | - | - | - | For DC/DC Converters | Power Over Ethernet (PoE) | - | - | - | - | - | - | 200kHz | 1500Vrms | - | - | - | - | 33 ~ 57V | 77.4µH | - | - | - | - | 0.689 L x 0.551 W (17.50mm x 14.00mm) | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | ||
![]() CTPTF-2002EP10 Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | Tube | - | - | Active | - | - | -40°C ~ 125°C | - | CTPTF | - | - | - | For DC/DC Converters | Power Over Ethernet (PoE) | - | - | - | - | - | - | 200kHz | 1500Vrms | - | - | - | - | 9 ~ 50V | 20.4µH | - | - | - | - | 0.583 L x 0.551 W (14.80mm x 14.00mm) | - | - | - | - | - | - | 0.453 (11.50mm) | - | - | ||
![]() POL-12012 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Premier Magnetics | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | 0.906 L x 0.709 W (23.00mm x 18.00mm) | - | - | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | 620µH @ 100kHz | - | - | - | - | - | Power Integrations | - | TOP202YAI | - | - | - | 0.984 (25.00mm) | - | - | ||
![]() POL-05030 Premier Magnetics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Premier Magnetics | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | 0.906 L x 0.709 W (23.00mm x 18.00mm) | - | - | For AC/DC Converters | LED Drivers, AC/DC SMPS | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | 700µH @ 100kHz | - | - | - | - | - | Power Integrations | - | TOP202YAI | - | - | - | 0.827 (21.00mm) | - | - | ||
![]() PH0811NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 700 kHz | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 160 W | TRAY | - | compliant | - | - | - | - | 200 kHz | SMPS TRANSFORMER | - | - | - | 2 | 3 | 153 µH | - | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 21.6 mm | ||
![]() PA2583NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | PULSE ELECTRONICS CORP | 75 V | 32 V | - | - | 250 kHz | 130 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | FORWARD TRANSFORMER | - | - | - | - | compliant | - | - | 24 V | - | - | SMPS TRANSFORMER | - | - | 8 V | 2 | 2 | 40 µH | - | - | - | - | - | - | 13 mm | - | 22.4 mm | 20.98 mm | ||
![]() 750817020 Würth Elektronik | 40 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | WE-FB, MID-OLLT | - | Active | - | - | Flyback Converters | - | - | - | - | Planar | - | - | - | - | - | - | - | - | 4mH @ 10kHz | - | - | - | - | - | On Semiconductor | 12V @ 100mA | - | - | - | - | - | - | - | ||
![]() SGE2688-1 Microsemi Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | A | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | 87 μH | - | - | - | - | - | - | 4.7 mm | - | 17.5 mm | 11 mm | ||
![]() C6-T2.2R Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | HEIGHT DIM INCLUDE TERMINAL ALSO | - | 1 W | REEL | - | unknown | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.4 mm | 3.4 mm | ||
![]() PA0463NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 700 kHz | 125 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | Yes | - | - | - | - | - | EAR99 | - | - | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | - | 50 W | - | - | compliant | - | - | 3.3 V | - | 200 kHz | SMPS TRANSFORMER | - | - | - | 1 | 2 | 200 μH | - | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 20.07 mm | ||
![]() 750313435 Wurth Elektronik | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNTED | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 375 V | 120 V | - | - | - | 125 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | LENGTH DIMENSION INCUDES TERMINAL ALSO | - | - | TRAY | - | compliant | - | - | 14 V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | 700 µH | - | - | - | - | - | - | 13.46 mm | - | 21.5 mm | 20.32 mm | ||
![]() PL4763NLT iNRCORE LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA3020NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | 30 V | 8 V | - | - | 500 kHz | 130 °C | -40 °C | - | - | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | LENGTH, WIDTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | 5 W | - | - | compliant | - | - | 12 V | - | 250 kHz | SMPS TRANSFORMER | - | - | - | 1 | 2 | 56.7 µH | - | - | - | - | - | - | 9.27 mm | - | 13.34 mm | 10.7 mm | ||
![]() PA0168NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 700 kHz | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | - | 100 W | - | - | compliant | - | - | 3.3 V | - | 200 kHz | SMPS TRANSFORMER | - | - | - | 1 | 1 | 320 µH | - | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 20.07 mm | ||
![]() PA2100NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | 130 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | HEIGHT DIM INCLUDES TERMINALS ALSO | - | 13 W | - | - | compliant | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | 338 µH | - | - | - | - | - | - | 10.16 mm | - | 14.22 mm | 13.59 mm | ||
![]() PA2464NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | 57 V | 33 V | - | - | 200 kHz | 130 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | - | compliant | - | - | 12 V | - | - | SMPS TRANSFORMER | - | - | 5 V | 3 | 3 | 40.5 µH | - | - | - | - | - | - | 13.72 mm | - | 26.42 mm | 32 mm | ||
![]() PA1686NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | 60 V | 36 V | - | - | 250 kHz | 130 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | TAPE & REEL | - | compliant | - | - | 5 V | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | 64 µH | - | - | - | - | - | - | 12.07 mm | - | 14 mm | 17.65 mm | ||
![]() 750030400 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | 16 V | 4.75 V | - | - | 250 kHz | 125 °C | -40 °C | - | CHIP | Active | - | - | - | - | - | - | - | - | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | 4.55 W | TR | - | compliant | - | - | 12 V | - | 100 kHz | SMPS TRANSFORMER | - | - | 5 V | 3 | 2 | 10.65 µH | - | - | - | - | - | - | 8.89 mm | - | 22.35 mm | 15.75 mm |