- Manufacturer
- Footprint
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Factory Lead Time
- Type
- Voltage - Isolation
Attribute column
Categories
Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Construction | Style | Reach Compliance Code | Current Rating | Frequency | Physical Dimension | Voltage - Isolation | Output Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Element Configuration | Max DC Current | Inductor Application | Terminal Placement | Max Output Voltage | Lead/Base Style | Quality Factor-Min (at L-nom) | Output Voltage 1 | Input Voltage (Min) | Min Input Voltage | Inductor Type | Input Voltage (Max) | Max Input Voltage | Case/Size Code | Voltage - Output 3 | Rated Current-Max | Max Frequency | Self Resonant Frequency | Insertion Loss (dB) | Transformer Type | Voltage - Primary | Turns Ratio - Primary:Secondary | Inductance @ Frequency | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Secondary Current | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 749196501 Würth Elektronik | 38 | - | - | 19 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-FLEX | 0.827Lx0.827W 21.00mmx21.00mm | - | Active | 1 (Unlimited) | - | - | - | Configurable (For DC/DC) | 125°C | -40°C | Flexible | - | - | - | - | - | - | 10.8mm | - | - | - | - | - | - | 500VDC | - | 196 μH | - | 71.1mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 1:1 | - | - | - | - | 1.7A | 0.827 L x 1.169 W (21.00mm x 29.70mm) | - | - | - | - | 0.425 10.80mm | 21mm | 21mm | - | ROHS3 Compliant | - | ||
![]() ECO2020SEO-D10V017 TDK Corporation | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -30°C~120°C | Bulk | 2013 | ECO | 0.886Lx0.768W 22.50mmx19.50mm | - | Active | 1 (Unlimited) | - | - | - | For AC/DC Converters | 120°C | -30°C | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96V~276V | - | 770μH @ 10kHz | - | - | - | - | 0.886 L x 0.768 W (22.50mm x 19.50mm) | - | 15V @ 150mA 18V @ 150mA | - | - | 1.063 27.00mm | 22.5mm | 19.5mm | - | ROHS3 Compliant | - | ||
![]() 750312366 Würth Elektronik | 2682 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | WE-UNIT, MID-FLYLT | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | For DC/DC Converters | 125°C | -40°C | Flyback Converters | - | - | 3W | - | - | - | - | - | - | - | 580mA | 100kHz | - | 1500Vrms | - | 400 μH | - | 980mOhm | - | 580mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V~75V | - | 400μH @ 10kHz | - | - | - | - | 0.400 L x 0.526 W (10.16mm x 13.36mm) | Linear Technology | - | LT8300 | 8.64mm | 0.340 8.64mm | 13.36mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() PCA14.5/6ER-U03S002 TDK Corporation | 135 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | PCA14.5/6ER | 0.642Lx0.472W 16.30mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | Parallel 21.6μH @ 10kHz Series 778μH @ 10kHz | - | - | - | - | 0.642 L x 0.661 W (16.30mm x 16.80mm) | - | - | - | 7.8mm | 0.307 7.80mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 13324-T085 Sumida America Components Inc. | 24 |
| Datasheet | 17 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | 0.591Lx0.531W 15.00mmx13.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V~75V | - | 40μH @ 100kHz | - | - | - | - | 0.709 L x 0.531 W (18.00mm x 13.50mm) | - | - | - | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() VGT15EFD-200S3A6 TDK Corporation | 9900 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.787Lx0.709W 20.00mmx18.00mm | - | Active | 1 (Unlimited) | - | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | 2600Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8μH @ 100kHz | - | - | - | - | 0.945 L x 0.787 W (24.00mm x 20.00mm) | - | - | - | - | 0.402 10.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() PA3856.002NLT Pulse Electronics Power | 379 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | TR | - | - | - | - | - | unknown | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | 100 μH | - | 110mOhm | Dual | 7A | - | - | - | Gull Wing | - | 5V | 33V | - | - | 57V | - | - | - | - | - | - | - | - | 33V~57V | - | - | 5V | 2 | 2 | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA3856.001NLT Pulse Electronics Power | 435 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | TR | - | - | - | - | - | unknown | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | 100 μH | - | 110mOhm | - | 8A | - | - | - | - | - | - | 33V | - | - | 57V | - | - | - | - | - | - | - | - | 33V~57V | - | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() VGT15SEFD-200S1A4 TDK Corporation | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.614Lx0.606W 15.60mmx15.40mm | - | Active | 1 (Unlimited) | - | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | 2600Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μH @ 100kHz | - | - | - | - | 0.764 L x 0.614 W (19.40mm x 15.60mm) | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() VGT22EPC-200S6A12 TDK Corporation | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 1.299Lx0.976W 33.00mmx24.80mm | - | Active | 1 (Unlimited) | - | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | 2600Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5μH @ 100kHz | - | - | - | - | 1.299 L x 1.055 W (33.00mm x 26.80mm) | - | - | - | - | 0.539 13.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() PA3856.003NLT Pulse Electronics Power | 296 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | TR | - | - | - | - | - | unknown | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | 100 μH | - | 110mOhm | - | 3A | - | - | - | - | - | 12V | 33V | - | - | 57V | - | - | - | - | - | - | - | - | 33V~57V | - | - | 12V | 2 | 2 | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA3856.006NLT Pulse Electronics Power | 955 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | TR | - | - | - | - | - | unknown | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | 128 μH | - | 410mOhm | - | 1.6A | - | - | - | - | - | - | 9V | - | - | 57V | - | - | - | - | - | - | - | - | 9V~57V | - | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA3855.006NLT Pulse Electronics Power | 1800 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Flyback Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | 70W | TR | - | - | - | - | - | - | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | 21 μH | - | 168mOhm | Dual | 1A | - | - | - | Gull Wing | - | - | 9V | - | - | 57V | - | - | - | - | - | - | - | - | 9V~57V | - | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() VGT15SEFD-250S4A7 TDK Corporation | 938 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | VGT | 0.906Lx0.606W 23.00mmx15.40mm | - | Active | 1 (Unlimited) | - | - | - | For AC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | Wirewound | - | - | - | - | 2600Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6μH @ 100kHz | - | - | - | - | 0.906 L x 0.606 W (23.00mm x 15.40mm) | - | - | - | - | 0.472 12.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 750310988 Würth Elektronik | 187 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-FB | - | - | Active | 1 (Unlimited) | - | - | - | For DC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | 14μH @ 200kHz | - | - | - | - | 1.064 L x 1.272 W (27.03mm x 32.31mm) | Linear Technology | - | LT3573, LT3574, LT3575, LT3748 | - | 0.544 13.82mm | - | - | - | ROHS3 Compliant | - | ||
![]() 750311306 Würth Elektronik | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-FB | - | - | Active | 1 (Unlimited) | - | - | - | For DC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~30V | - | 100μH @ 10kHz | - | - | - | - | 0.525 L x 0.600 W (13.34mm x 15.24mm) | Linear Technology | 8V @ 20mA | LT3573, LT3574, LT3575, LT3748 | - | 0.455 11.56mm | - | - | - | ROHS3 Compliant | - | ||
![]() 750311458 Würth Elektronik | 90 |
| Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-FB | - | - | Active | 1 (Unlimited) | - | - | - | For DC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | 2500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | 15μH @ 10kHz | - | - | - | - | 0.530 L x 0.699 W (13.46mm x 17.75mm) | Linear Technology | 8V @ 20mA | LT3573, LT3574, LT3575, LT3748 | - | 0.505 12.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7491192912 Würth Elektronik | 496 |
| - | 19 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | - | - | WE-PoE | 0.642Lx0.472W 16.30mmx12.00mm | - | Active | 1 (Unlimited) | - | - | - | For DC/DC Converters | 125°C | -40°C | Power Over Ethernet (PoE) | - | - | 7W | - | - | - | 16.8mm | - | - | - | 580mA | 200kHz~500kHz | - | 1.5kVAC | 12V | 210 μH | - | - | - | - | - | - | 5V | - | - | - | - | 36V | - | - | 57V | - | 3.3V | - | 250kHz | - | -1.2 dB | - | 36V~57V | 1:0.42 | 210μH @ 100kHz | - | - | - | - | 0.709 L x 0.642 W (18.00mm x 16.30mm) | Linear Technology, Texas Instruments | - | LM5070, LM5071, LM5072, LTC4267, TPS23750, TPS23770 | 7.4mm | 0.291 7.40mm | 16.3mm | 16.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 13324-T084 Sumida America Components Inc. | 15 |
| Datasheet | 17 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | 0.591Lx0.531W 15.00mmx13.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V~75V | - | 40μH @ 100kHz | - | - | - | - | 0.709 L x 0.531 W (18.00mm x 13.50mm) | - | - | - | - | 0.492 12.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() C8102 Sumida America Components Inc. | 45 |
| - | 16 Weeks | Surface Mount | - | - | WRAPAROUND | RECTANGULAR PACKAGE | FERRITE | 125°C | -55°C | - | Tape & Reel (TR) | - | - | 0.386Lx0.343W 9.80mmx8.70mm | 20% | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Welded | - | unknown | - | - | - | - | - | 850 nH | 7.96MHz | 520MOhm | - | - | RF INDUCTOR | DUAL ENDED | - | - | 20 | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0805 | - | 0.25A | - | 350MHz | - | - | - | - | - | - | - | - | - | 0.386 L x 0.480 W (9.80mm x 12.20mm) | - | - | - | - | 0.270 6.85mm | - | - | - | ROHS3 Compliant | Lead Free |