- Manufacturer
- Packaging
- Series
- Height Seated (Max)
- Mounting Type
- Part Status
- RoHS Status
- Size / Dimension
- Transformer Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Termination
Attribute column
Categories
Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Applications | Power Rating | Shielding | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Inductance | DC Resistance (DCR) | Impedance | Current | Max DC Current | Frequency Range | Insertion Loss | Operating Frequency-Min | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Impedance - Primary (Ω) | Frequency Response | Impedance - Secondary (Ω) | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | DC Unbalance Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109R Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | 109 | 1.315Lx0.930W 33.40mmx23.62mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Unshielded | - | - | - | PC Pin | - | - | 100VRMS | - | - | - | - | - | 300Hz~50kHz | - | - | 1.5 dB | Miniature Epoxy Potted | 5.16:1 | - | - | - | 10kCT | ±1.5dB | 1.5kCT | 384Ohm | 58Ohm | 2W | - | 23.4mm | 0.920 23.37mm | - | - | ROHS3 Compliant | - | ||
![]() 124C Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1.200205kg | - | - | Bulk | - | 124 | - | Active | Not Applicable | Wire Leads | - | - | - | - | Unshielded | - | - | - | Wire Leads | - | - | 500Vrms | - | - | - | 60mA | - | 150Hz~15kHz | - | - | 1 dB | Tube Driver and Speaker Matching | 1:3 | - | - | - | 10k | ±1dB | 90kCT | 405Ohm | 1.525kOhm | 5W | - | 42.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1750T Hammond Manufacturing | 2470 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.625lb 283.5g | - | - | Bulk | 2008 | 1750 | 3.125Lx3.810W 79.38mmx96.77mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | 70Hz~15kHz | - | - | 1 dB | Push-Pull Audiophile, Ultra-Linear - Tube Output | 15.86:1 | - | - | - | 4kCT | ±1dB | 8 16 | 54Ohm 60Ohm | 170mOhm 350mOhm | 30W | - | - | 3.863 98.12mm | - | - | ROHS3 Compliant | - | ||
![]() TTC-105 Tamura | 148 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | Bulk | 2006 | TTC | 0.839Lx0.630W 21.30mmx16.00mm | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | unknown | - | - | PC Pin | CSA-C22.2 No. 66-M1988, UL1459 | - | 1500VRMS @ 1 Minute | - | - | - | 90mA | - | 660Hz~3.5kHz | 3dB Max @ 660Hz ~ 800Hz, 2.5dB Max @ 800Hz @ 3.5kHz | - | 2 dB | Data/Voice Coupling | 1:1 | - | - | - | 600 | -1dB~0.7dB | - | 71Ohm | 117Ohm | -45dB~10dB | - | - | 0.748 19.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 148A Hammond Manufacturing | 16 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 600 | - | 0.038lb 17.24g | - | - | Bulk | - | 148 | 0.820Lx0.680W 20.83mmx17.27mm | Active | Not Applicable | PC Pin | EAR99 | - | - | 300mW | Unshielded | - | - | - | PC Pin | - | - | - | - | 300Ohm | - | 1.9mA | 1.9mA | 200Hz~15kHz | 0.5dB | - | 1 dB | Economical Open Type | - | - | - | - | 600 150/150 | ±1dB | 2.4k 600/600 | 45Ohm | 300Ohm | - | - | 20.828mm | 0.690 17.53mm | - | - | ROHS3 Compliant | - | ||
![]() 106T Hammond Manufacturing | 34 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.09lb 40.82g | - | - | Bulk | - | 106 | 1.080Lx0.880W 27.43mmx22.35mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Unshielded | - | - | - | PC Pin | - | - | 200V | - | - | - | 22mA | - | 170Hz | - | - | 1 dB | Miniature Epoxy Potted | - | - | - | - | 100CT | -1dB | 8 | 4.4Ohm | 700mOhm | 1.5W | - | 24.1mm | 0.950 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() 125J Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 1lb 453.59g | - | - | Bulk | - | 125 | 3.250Lx1.500W 82.55mmx38.10mm | Active | Not Applicable | Wire Leads | EAR99 | - | - | 8W | Unshielded | - | - | - | Wire Leads | - | - | - | 5.6 H | - | - | 80mA | - | 150Hz~15kHz | - | - | 1 dB | General Purpose | - | - | - | - | 2.5k 4k | ±1dB | 3.2 4 6 8 | - | - | - | - | 49.276mm | 1.940 49.28mm | - | - | ROHS3 Compliant | - | ||
![]() 119Y250 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 6.7lbs 3kg | - | - | Bulk | 2000 | 119 | 4.250Lx3.130W 107.95mmx79.50mm | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 16Ohm | - | - | 50Hz~10kHz | - | - | - | Sound Distribution | - | - | - | - | 16 8 | - | 70V | - | - | 250W | - | 96.774mm | 3.810 96.77mm | - | - | ROHS3 Compliant | - | ||
![]() 1650G Hammond Manufacturing | 2263 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Bulk | - | 1600 | 3.750Lx3.130W 95.25mmx79.50mm | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | Unshielded | - | - | - | Wire Leads | - | - | 2000V @ 1 Second | - | - | - | - | - | 30Hz~30kHz | - | - | - | Push-Pull Audiophile, Ultra-Linear - Tube Output | - | - | - | - | 6.6kCT | ±1dB | 3.5 8 16 250 500 | 56.93Ohm 60.95Ohm | 259mOhm 364mOhm 496mOhm 6.727Ohm 9.55Ohm | 35W | - | 96.774mm | 3.810 96.77mm | - | - | ROHS3 Compliant | - | ||
![]() 102D Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.02lb 9.07g | 100kHz | - | Bulk | - | 102 | 0.570Lx0.570W 14.48mmx14.48mm | Active | Not Applicable | PC Pin | EAR99 | - | INPUT | - | Unshielded | - | - | - | PC Pin | - | L14.48XB14.48XH12.7 (mm) | 100V | - | - | - | - | - | 310Hz | - | 0.3kHz | 1.5 dB | Miniature Epoxy Potted | - | - | - | - | 600 | -1dB | 1.5k | 43Ohm | 85Ohm | 20mW | - | 12.7mm | 0.480 12.19mm | 14.48mm | 14.48mm | ROHS3 Compliant | - | ||
![]() 148E Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 125 | - | 0.038lb 17.24g | - | - | Bulk | - | 148 | 0.820Lx0.680W 20.83mmx17.27mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Unshielded | - | - | - | PC Pin | - | - | - | - | - | - | 18mA | - | 200Hz~15kHz | 0.5dB | - | 1 dB | Economical Open Type | - | - | - | - | 500 | ±1dB | 500 125/125 | 79Ohm | 60Ohm | 75mW | - | 17.5mm | 0.690 17.53mm | - | - | ROHS3 Compliant | - | ||
![]() 148C Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.038lb 17.24g | - | - | Bulk | - | 148 | 0.820Lx0.680W 20.83mmx17.27mm | Active | Not Applicable | PC Pin | EAR99 | - | - | 12mW | Unshielded | - | - | - | PC Pin | - | - | - | - | 1.76kOhm | - | - | - | 200Hz~15kHz | 0.5dB | - | 1 dB | Economical Open Type | - | - | - | - | 50k | ±1dB | 1k 250/250 | 1.76kOhm | 25.4Ohm | - | - | 17.53mm | 0.690 17.53mm | - | - | ROHS3 Compliant | - | ||
![]() MET-44 Tamura | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | - | 5 | - | - | -20°C~85°C | Bulk | 1999 | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | unknown | - | 100kHz | PC Pin | - | - | 500VRMS @ 30 Seconds | - | 42Ohm | - | 7mA | - | 300Hz~100kHz | - | - | - | Data/Voice Coupling | 5.07:1 | - | - | - | 300CT | ±2dB | 12 | 42Ohm | 3.4Ohm | 40mW | - | 11.8mm | 0.465 11.80mm | - | - | RoHS Compliant | Lead Free | ||
![]() TTC-174 Tamura | 25 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | Bulk | 1999 | TTC | 0.799Lx1.201W 20.30mmx30.50mm | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | unknown | - | - | PC Pin | CSA-C22.2 No. 66-M1988, UL1863 | - | 1500VRMS @ 1 Minute | - | - | - | 50mA | - | 300Hz~3.5kHz | 1.6dB Max @ 1kHz | - | 1 dB | Data/Voice Coupling | 1:1.41 | 14dB Min @ 1kHz | - | - | 600 | -1.6dB~0.3dB | 1.2k 600/600 | 75Ohm | 170Ohm | -45dB~10dB | - | - | 0.500 12.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() TY-305P Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 600 | 4 | 17.23651g | - | -20°C~85°C | Bulk | 2007 | TY | 1.650Lx1.375W 41.91mmx34.93mm | Active | Not Applicable | PC Pin | - | - | - | - | Unshielded | - | 100mA | 4kHz | PC Pin | - | - | 1500VAC | - | - | - | 100mA | 100mA | 300Hz~3.5kHz | 1.5dB Typ | - | 1.5 dB | Data/Voice Coupling | 1:0.90 | 10dB Typ | - | - | 600 | ±0.5dB | 600 | 108Ohm | 61Ohm | -45dB~7dB | - | 17.272mm | 0.680 17.27mm | 41.91mm | 34.925mm | ROHS3 Compliant | Lead Free | ||
![]() 125B Hammond Manufacturing | 36 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.3lb 136.08g | - | - | Bulk | - | 125 | 2.380Lx1.380W 60.45mmx35.05mm | Active | Not Applicable | Wire Leads | EAR99 | - | - | 5W | Unshielded | - | - | - | Wire Leads | - | - | - | 8.97 H | - | - | 45mA | - | 150Hz~15kHz | - | - | 1 dB | General Purpose | - | - | - | - | 1.2k~25k | ±1dB | 1.5~15 | - | - | - | - | 35.052mm | 1.380 35.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 126B Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 3.2lbs 1.5kg | - | - | Bulk | - | 126 | 3.120Lx2.500W 79.25mmx63.50mm | Active | Not Applicable | Wire Leads | - | 5kOhm | - | - | - | - | - | - | Wire Leads | - | - | 400VDC | - | - | - | 30mA | - | 20Hz~20kHz | - | - | 1 dB | Single Ended Audiophile, Ultra-Linear - Tube Output | - | - | - | - | 5k | ±1dB | - | 178Ohm | 178Ohm | 4W | - | - | 3.120 79.25mm | - | - | ROHS3 Compliant | - | ||
![]() 108L Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.08lb 36.29g | - | - | Bulk | - | 108 | 1.030Lx0.770W 26.16mmx19.56mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Unshielded | - | - | - | PC Pin | - | - | 100VRMS | - | - | - | - | - | 300Hz~50kHz | - | - | 1.5 dB | Miniature Epoxy Potted | 55.8:1 | - | - | - | 10kCT | ±1.5dB | 3.2 | 350Ohm | 200mOhm | 500mW | - | 19.6mm | 0.770 19.56mm | - | - | ROHS3 Compliant | - | ||
![]() 108N Hammond Manufacturing | 34 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 600 | - | 0.08lb 36.29g | - | - | Bulk | 2000 | 108 | 1.030Lx0.770W 26.16mmx19.56mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Unshielded | - | - | - | PC Pin | - | - | 100VRMS | - | - | - | - | - | 300Hz~50kHz | - | - | 1.5 dB | Miniature Epoxy Potted | 4.08:1 | - | - | - | 10kCT | ±1.5dB | 600CT | 370Ohm | 35Ohm | 500mW | - | 19.6mm | 0.770 19.56mm | - | - | ROHS3 Compliant | - | ||
![]() 1620 Hammond Manufacturing | 33 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | 3.5lbs 1.6kg | 30kHz | - | Bulk | - | 1600 | 3.500Lx2.500W 88.90mmx63.50mm | Active | Not Applicable | Wire Leads | EAR99 | - | SIGNAL | 20W | Shielded | - | - | - | Wire Leads | - | 88.9mm x 63.5mm x 77.72mm | 2000V @ 1 Second | - | - | - | - | - | 30Hz~30kHz | - | 0.03kHz | 1 dB | Push-Pull Audiophile, Ultra-Linear - Tube Output | - | - | 11 | 3 | 6.6kCT | ±1dB | 4 8 16 | 65.4Ohm 74.6Ohm | 310mOhm 500mOhm | - | 158mA | 77.724mm | 3.060 77.72mm | 88.9mm | 63.5mm | ROHS3 Compliant | - |