- Manufacturer
- Packaging
- Series
- Height Seated (Max)
- Mounting Type
- Part Status
- RoHS Status
- Size / Dimension
- Transformer Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Termination
Attribute column
Categories
Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Power Rating | Shielding | Depth | Reach Compliance Code | Termination Style | Approval Agency | Voltage - Isolation | Inductance | Current | Lead/Base Style | Frequency Range | Insertion Loss | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Impedance - Primary (Ω) | Frequency Response | Impedance - Secondary (Ω) | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTC-5026 Tamura | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 10 | - | - | Tape & Reel (TR) | 2006 | TTC | 0.532Lx0.551W 13.50mmx14.00mm | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | Gull Wing | UL1950, UL60950 | 1875VRMS @ 1 Second | - | - | - | 300Hz~3.5kHz | 1.5dB Max @ 1kHz | 1.5 dB | - | Data/Voice Coupling | 1:1 | - | 600 | ±0.3dB | 490CT | 23.8Ohm | 47.8Ohm | - | 10.4mm | 0.409 10.40mm | 13.5mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() TTC-5035 Tamura | 24 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 600 | 6 | - | -20°C~85°C | Tape & Reel (TR) | 2004 | TTC | 0.378Lx0.492W 9.60mmx12.50mm | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | Flat Lead | UL60950, EN60950 | 1875VRMS @ 1 Second | - | - | - | 200Hz~4kHz | 3dB Max @ 2kHz | 3 dB | - | Data/Voice Coupling | 1:1 | 16dB Min @ 200Hz ~ 4kHz | 600 | ±0.2dB | 346 | 135Ohm | 135Ohm | - | - | 0.299 7.60mm | 12.5mm | 9.6mm | - | RoHS Compliant | Contains Lead | ||
![]() 1608 Hammond Manufacturing | 16 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | 2.5lbs 1.1kg | - | Bulk | - | 1600 | 2.750Lx2.500W 69.85mmx63.50mm | Active | Not Applicable | Wire Leads | EAR99 | - | - | 10W | Shielded | - | - | Wire Leads | - | - | - | - | - | 30Hz~30kHz | - | 1 dB | - | Push-Pull Audiophile, Ultra-Linear - Tube Output | - | - | 8kCT | ±1dB | 4 8 16 | - | - | - | 77.724mm | 3.060 77.72mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT25-PC Tamura | 33 |
| - | 25 Weeks | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T6074NL Pulse Electronics Network | 1694 |
| - | 13 Weeks | Through Hole | Through Hole | - | 4 | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | Active | 1 (Unlimited) | Radial | - | 70°C | 0°C | - | Shielded | 8.89mm | - | PC Pin | - | - | 225 μH | - | PC Pin | - | - | - | 1.5kV | Data/Voice Coupling | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | RoHS Compliant | - | ||
![]() MET-09-T-B Triad Magnetics | 625 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | - | -20°C~85°C | Bulk | - | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | 500VRMS @ 1 Second | - | - | - | 300Hz~100kHz | - | - | - | Data/Voice Coupling | 1:1 | - | 10kCT | ±2dB | - | 1kOhm | 1.3kOhm | 40mW | - | 0.465 11.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 102K Hammond Manufacturing | 49 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.02lb 9.07g | - | Bulk | - | 102 | 0.570Lx0.570W 14.48mmx14.48mm | Active | - | PC Pin | EAR99 | - | - | - | Unshielded | - | - | PC Pin | - | 100V | - | 2.5mA | - | 310Hz | - | 1.5 dB | - | Miniature Epoxy Potted | - | - | 10k | -1dB | 2kCT | 1.585kOhm | 260Ohm | 20mW | 12.7mm | 0.480 12.19mm | - | - | - | ROHS3 Compliant | - | ||
![]() 149G Hammond Manufacturing | 24 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.063lb 28.58g | - | Bulk | - | 149 | 1.060Lx0.820W 26.92mmx20.83mm | Active | - | PC Pin | EAR99 | - | - | - | Unshielded | - | - | PC Pin | - | - | - | 29mA | - | 200Hz~15kHz | 0.5dB | 1 dB | - | Economical Open Type | - | - | 600 | ±1dB | 600 150/150 | 92Ohm | 58Ohm | 200mW | 20.8mm | 0.820 20.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() 141M Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.038lb 17.24g | - | Bulk | - | 141 | 0.780Lx0.660W 19.81mmx16.76mm | Active | - | PC Pin | EAR99 | - | - | - | Unshielded | - | - | PC Pin | - | - | - | 2mA | - | 200Hz~15kHz | - | 2 dB | - | Low Profile, Open Type | - | - | 30kCT | ±2dB | 1.2kCT | 1.1kOhm | 47Ohm | 100mW | 11.7mm | 0.460 11.68mm | - | - | - | ROHS3 Compliant | - | ||
![]() MET-23-T Triad Magnetics | 54 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | - | -20°C~85°C | Bulk | 2016 | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | 1000VRMS @ 1 Second | - | - | - | 300Hz~100kHz | - | - | - | Data/Voice Coupling | 22.4:1 | - | 1.6kCT | ±2dB | 3.2 | 230Ohm | 1Ohm | 65mW | - | 0.465 11.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() TTC-5037 Tamura | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 600 | 6 | - | -20°C~85°C | Tape & Reel (TR) | 2004 | TTC | 0.378Lx0.492W 9.60mmx12.50mm | Obsolete | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | Flat Lead | UL60950, EN60950 | 1875VRMS @ 1 Second | - | - | - | 200Hz~4kHz | 2dB Max @ 2kHz | 2 dB | - | Data/Voice Coupling | 1:1 | 18dB Min @ 200Hz ~ 4kHz | 600 | ±0.4dB | 530 | 90Ohm | 90Ohm | - | - | 0.299 7.60mm | 12.5mm | 9.6mm | - | RoHS Compliant | Contains Lead | ||
![]() TY-302P-B Triad Magnetics | 49 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 600 | - | - | -20°C~85°C | Bulk | - | TY | 1.040Lx0.960W 26.42mmx24.38mm | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | PC Pin | - | 1500VAC | - | - | - | 300Hz~3.5kHz | 0.65dB Typ | - | - | Data/Voice Coupling | 1:1.47 | 32dB Typ | 600 | - | 600/600 | 34Ohm | 24Ohm 24Ohm | -45dB~7dB | - | 0.870 22.10mm | 26.42mm | 24.38mm | - | ROHS3 Compliant | Lead Free | ||
![]() TTC-2002 Tamura | In Stock | - | - | - | - | - | - | - | - | - | - | 2002 | TTC | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TTC-103SL Tamura | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 6 | - | - | Bulk | 1999 | TTC | 0.330Lx0.402W 8.38mmx10.20mm | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | unknown | Gull Wing | CSA-C22.2 No. 950-M89, UL1459, UL1950 | 1000VRMS @ 1 Minute | - | - | - | 300Hz~3.5kHz | 2.7dB @ 1kHz | 2.75 dB | - | Data/Voice Coupling | 1:1 | 25dB Min @ 300Hz ~ 3.5kHz | 600 | -0.35dB~0.15dB | 346 | 127Ohm | 150Ohm | 10mW | - | 0.164 4.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1627SE Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 11lbs 5kg | - | Bulk | 2000 | 1600 | 5.000Lx3.750W 127.00mmx95.20mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | Wire Leads | - | - | - | 160mA | - | 20Hz~20kHz | - | 1 dB | - | Single Ended Audiophile, Ultra-Linear - Tube Output | - | - | 25k | ±1dB | 4 8 16 | - | - | 25W | - | 4.560 115.82mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TTC-303SL Tamura | In Stock | - | - | - | Through Hole | Through Hole | 600 | - | - | - | Bulk | 1999 | TTC | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 2.75 dB | - | Data/Voice Coupling | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TTC-264M Tamura | In Stock | - | - | - | Through Hole | Through Hole | - | 4 | - | - | Bulk | - | TTC | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2.5dB Typ | 2.5 dB | - | Data/Voice Coupling | 1:1 | - | 600 | - | 470 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ATT-81 Tamura | 24 |
| - | 25 Weeks | - | - | - | - | - | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TTC-2012 Tamura | In Stock | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2002 | TTC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1500VRMS @ 1 Minute | - | - | - | - | -3.5dB Max @ 6-9MHz | - | - | - | - | -12dB Min @ 6-9MHz | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TTC-5012 Tamura | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | Bulk | 2002 | TTC | 0.929Lx0.976W 23.60mmx24.80mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 1dB Typ | 1 dB | - | TELECOM TRANSFORMER | - | - | 600 | - | - | - | - | - | 13.7mm | 0.543 13.80mm | - | - | - | RoHS Compliant | Contains Lead |