- Manufacturer
- Frequency Range
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Type
- DC Resistance (DCR)
- Termination Style
- Turns Ratio - Primary:Secondary
- Series
- Current Ratio
- Weight
- ET (Volt-Time)
Attribute column
Categories
Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Unit Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Current Rating (Amps) | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Inductance | DC Resistance (DCR) | Output Current | Lead/Base Style | Operating Temperature Range | Frequency Range | Input Current | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | ET (Volt-Time) | Current Ratio | Primary Current | Accuracy Class | Frequency (Hz) | Height | Height Seated (Max) | Width | Radiation Hardening | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 855-301/200-501 WAGO Corporation | 20 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51272178 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 5VA | 200 A | 1200 V | - | - | - | - | Terminal Block | - | - | - | 1 A | - | - | 50Hz ~ 60Hz | 200A | DIN Rail Mounted | - | - | - | - | - | 200A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 2276405 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 40 C | - | - 25 C | - | - | - | - | - | - | - | 1.354 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 25 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | 156 mm | - | 30 mm | - | - | - | ||
![]() 2276243 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 40 C | - | - 25 C | - | - | - | - | - | - | - | 13.016092 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 25 C to + 40 C | - | - | - | - | - | - | - | - | - | - | - | 121 mm | - | 30 mm | - | - | - | ||
![]() 855-2701/064-001 WAGO Corporation | 2272 |
| - | - | - | Chassis Mount | - | - | CE, UL | - | WAGO CORP | Wago | 51291547 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | Active | Active | 5.7 | Yes | - | - | - | - | 1.063" L x 0.906" W (27.00mm x 23.00mm) | - | - | Ring Terminals | EAR99 | Non-Invasive (Solid Core) | - | - | - | 200mVA | 64 A | 720 V | - | compliant | - | - | Terminal Block | - | - | - | 1 A | - | - | 50Hz ~ 60Hz | 64A | DIN Rail Mounted | - | - | - | - | - | 64A | Class 1 | 50-60 Hz | - | 1.823" (46.30mm) | - | - | - | - | ||
![]() 855-5101/1000-000 WAGO Corporation | 2596 |
| - | - | - | Chassis Mount | - | - | CE | - | WAGO CORP | Wago | 51292924 | 855 | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | Active | Active | 5.57 | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | EAR99 | Non-Invasive (Split Core) | - | - | - | 500mVA | 1000 A | - | - | compliant | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | CURRENT SENSE TRANSFORMER | - | - | - | - | - | 1kA | Class 0.5 | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() 855-305/100-201 WAGO Corporation | 34 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51281380 | - | - | WAGO Corporation | - | - | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 2.5VA | 100 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 100A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 855-9450/2000-701 WAGO Corporation | 2778 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Wago | 60290814 | - | - | WAGO Corporation | - | Other | - | Bag | - | Active | - | - | - | - | - | - | 2.205" L x 1.327" W (56.00mm x 33.70mm) | - | - | - | - | Non-Invasive (Split Core) | - | - | - | - | 1000 A | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | Rogowski Coil | - | - | - | - | - | - | - | - | 0.744" (18.91mm) | - | - | - | - | ||
![]() 855-301/400-1001 WAGO Corporation | 38 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51272180 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 10VA | 400 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 400A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 855-305/400-1001 WAGO Corporation | 19 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51281386 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 10VA | 400 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 400A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 855-5005/400-001 WAGO Corporation | 2896 |
| - | - | - | Chassis Mount | - | - | - | - | - | Wago | 51297889 | - | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | - | Active | - | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | - | Non-Invasive (Split Core) | - | - | - | 500mVA | 400 A | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 400A | Class 1 | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() 855-301/100-201 WAGO Corporation | 37 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51272176 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 2.5VA | 100 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 100A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 855-301/600-1001 WAGO Corporation | 38 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51272181 | - | - | WAGO Corporation | - | - | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | 10VA | 600 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | 600A | Class 1 | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - | ||
![]() 855-5005/600-000 WAGO Corporation | 2708 |
| - | - | - | Chassis Mount | - | - | - | - | WAGO CORP | Wago | 51297890 | 855 | - | WAGO Corporation | - | - | None | Box | Active | Active | 5.57 | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | EAR99 | Non-Invasive (Split Core) | - | - | - | 500mVA | 600 A | - | - | compliant | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | CURRENT SENSE TRANSFORMER | - | - | - | - | - | 600A | Class 0.5 | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() 855-5001/400-000 WAGO Corporation | 2652 |
| - | - | - | Chassis Mount | - | - | - | - | WAGO CORP | Wago | 51292923 | 855 | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | Active | Active | 5.57 | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | EAR99 | Non-Invasive (Split Core) | - | - | - | 500mVA | 400 A | - | - | compliant | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | CURRENT SENSE TRANSFORMER | - | - | - | - | - | 400A | Class 0.5 | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() 855-5105/1000-000 WAGO Corporation | 2601 |
| - | - | - | Chassis Mount | - | - | CE | - | - | Wago | 51297892 | - | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | - | Active | - | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | - | Non-Invasive (Split Core) | - | - | - | - | 1000 A | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() PE-67100NL Pulse Electronics Power | 968 |
| - | 11 Weeks | Through Hole | Through Hole | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2000 | - | 0.565Lx0.750W 14.35mmx19.05mm | Active | 1 (Unlimited) | PC Pin | EAR99 | Invasive | 130°C | -40°C | POWER | - | - | - | 14.35mm | - | 37A | 200kHz | PC Pin | VDE | 20mH | 56Ohm Primary 1.4Ohm Secondary | - | PC Pin | - | 10kHz~200kHz | - | - | 1:100 | 1 | 1 | - | 100:1 | - | - | - | 19.05mm | 0.750 19.05mm | - | No | RoHS Compliant | - | ||
![]() 855-5001/600-000 WAGO Corporation | 2937 |
| - | - | - | Chassis Mount | - | - | - | - | WAGO CORP | Wago | 51292922 | 855 | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | Active | Active | 5.09 | - | - | - | - | - | 2.606" L x 2.598" W (66.20mm x 66.00mm) | - | - | Wire Leads | EAR99 | Non-Invasive (Split Core) | - | - | - | - | 600 A | - | - | compliant | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | CURRENT SENSE TRANSFORMER | - | - | - | - | - | - | - | 50-60 Hz | - | 3.819" (97.00mm) | - | - | - | - | ||
![]() 855-4001/150-001 WAGO Corporation | 2762 |
| - | - | - | Chassis Mount | - | - | CE | - | WAGO CORP | Wago | 51292916 | 855 | - | WAGO Corporation | - | Cable rebuilding current converter | None | Box | Active | Active | 5.57 | - | - | - | - | - | 2.252" L x 1.929" W (57.20mm x 49.00mm) | - | - | Wire Leads | EAR99 | Non-Invasive (Split Core) | - | - | - | - | 150 A | - | - | compliant | - | - | Wire Leads | - | - | - | - | - | - | 50Hz ~ 60Hz | - | CURRENT SENSE TRANSFORMER | - | - | - | - | - | - | - | 50-60 Hz | - | 2.638" (67.00mm) | - | - | - | - | ||
![]() 855-505/1000-1001 WAGO Corporation | 34 |
| - | - | - | Chassis Mount | - | - | CE, UL | - | - | Wago | 51281388 | - | - | WAGO Corporation | - | Attachable current transformer | None | Box | - | Active | - | - | - | - | - | - | 3.346" L x 1.378" W (85.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | - | 1000 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | 50-60 Hz | - | 4.144" (105.25mm) | - | - | - | - | ||
![]() 855-305/150-501 WAGO Corporation | 37 |
| - | - | - | Chassis Mount | - | - | UL | - | - | Wago | 51281381 | - | - | WAGO Corporation | - | - | None | Box | - | Active | - | - | - | - | - | - | 2.362" L x 1.378" W (60.00mm x 35.00mm) | - | - | Ring Terminals | - | Non-Invasive (Solid Core) | - | - | - | - | 150 A | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | 50Hz ~ 60Hz | - | - | - | - | - | - | - | - | - | 50-60 Hz | - | 3.173" (80.60mm) | - | - | - | - |