- Manufacturer
- Frequency Range
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Type
- DC Resistance (DCR)
- Termination Style
- Turns Ratio - Primary:Secondary
- Series
- Current Ratio
- Weight
- ET (Volt-Time)
Attribute column
Categories
Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Height Seated (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM31-20200LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.375W 17.50mmx9.53mm | Discontinued | 1 (Unlimited) | Non-Invasive (Solid Core) | PC Pin | 85mH | 4.5Ohm Max | - | - | 1300VμS | 0.866 22.00mm | - | ||
![]() HM31-30050LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2012 | HM31 | 0.906Lx0.709W 23.00mmx18.00mm | Discontinued | 1 (Unlimited) | Invasive | PC Pin | 5mH | 700mOhm Max | - | - | 330VμS | 0.709 18.00mm | - | ||
![]() HM31-20100LF TT Electronics/BI Magnetics | In Stock | - | Datasheet | - | Through Hole | Bulk | 2012 | HM31 | 0.689Lx0.375W 17.50mmx9.53mm | Discontinued | 1 (Unlimited) | Non-Invasive (Solid Core) | PC Pin | 20mH | 1.4Ohm Max | - | - | 660VμS | 0.866 22.00mm | - | ||
![]() ELCT30-31 Littelfuse Inc. | 942 |
| - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSCT30-31 Littelfuse Inc. | 2572 |
| - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() B82801A1304A060 TDK Electronics Inc. | In Stock | - | - | 2 Weeks | Surface Mount | - | - | B82801A | 0.185Lx0.138W 4.70mmx3.50mm | Active | - | Invasive | J Lead | 295μH | - | 50kHz~1MHz | - | - | 0.138 3.50mm | ROHS3 Compliant | ||
![]() B82801A1185A150 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Tape & Reel (TR) | - | B82801A | 0.185Lx0.138W 4.70mmx3.50mm | Active | 1 (Unlimited) | Invasive | J Lead | 1.84mH | 2.5mOhm Primary 21Ohm Secondary | 50kHz~1MHz | 1:150 | 43.2VμS | 0.138 3.50mm | RoHS Compliant | ||
![]() ZSCT5-88 Littelfuse Inc. | 2497 |
| - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() ELCT5-31 Littelfuse Inc. | 2611 | - | - | 6 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - |