- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Voltage - Rated AC | Number of Outputs | Approval Agency | Output Voltage | Nominal Input Voltage | 1st Connector | 2nd Connector | Cord Length | Voltage - Primary | Primary Winding(s) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Voltage - Secondary | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 176B Hammond Manufacturing | 57 |
| Datasheet | 12 Weeks | - | - | 4.5lbs 2kg | - | - | 176 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 200VA | - | 200W | 200W | - | - | UL | 230V | - | NEMA 5-15P | NEMA 6-15R | 1.524m | 115V | - | - | - | - | - | - | - | 80.264mm | 96.774mm | 114.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() 289DT Hammond Manufacturing | 2126 |
| Datasheet | 4 Weeks | - | - | 15lbs 6.8kg | - | 2006 | 289 | Active | Not Applicable | Plug | - | Isolation | 500VA | - | 500W | 500W | - | - | cULus | - | - | NEMA 6-15P | NEMA 5-15R (2) | 1.524m | 240V | Single | - | - | - | - | 120V | - | 120.7mm | 152.4mm | 209.6mm | - | ROHS3 Compliant | - | ||
![]() 169E Hammond Manufacturing | 2685 |
| Datasheet | 4 Weeks | - | - | 7lbs 3.2kg | - | 2000 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 250VA | 8504.31.40.65 | 250W | 250W | - | - | CSA | - | - | Wire Leads | Wire Leads | - | 115V | - | - | 1 | 250 VA | - | 90V 100V 110V 115V 120V 130V | - | 115.8mm | 95.3mm | 101.6mm | - | ROHS3 Compliant | - | ||
![]() 169VS Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | - | 7lbs 3.2kg | - | 2000 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 175VA | 8504.31.40.65 | 175W | 175W | - | - | CSA | - | - | Wire Leads | Wire Leads | - | 115V | Dual | - | 1 | 175 VA | 1.3A | - | - | 96.8mm | 79.5mm | 101.6mm | - | ROHS3 Compliant | - | ||
![]() 168H Hammond Manufacturing | 2153 |
| Datasheet | 4 Weeks | - | - | 20lbs 9.1kg | - | - | 168 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 1500VA | - | 1.5kW | 1.5kW | - | 1 | - | - | - | Wire Leads | Wire Leads | - | 115V | - | - | - | - | - | 85V 95V 105V 110V 115V 125V | - | 133.4mm | 111.3mm | 155.7mm | - | ROHS3 Compliant | - | ||
![]() 170GE Hammond Manufacturing | 2288 |
| Datasheet | 4 Weeks | - | - | 24lbs 10.9kg | - | 2000 | 170 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 1500VA | - | 1.5kW | 1.5kW | - | 1 | - | - | - | Wire Leads | Wire Leads | - | 115V 230V | - | - | - | - | - | 115V 230V | - | 139.7mm | 111.3mm | 177.8mm | - | ROHS3 Compliant | - | ||
![]() 175C-NA Hammond Manufacturing | 2720 |
| Datasheet | 12 Weeks | - | - | 6lbs 2.7kg | - | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 300VA | - | 300W | 300W | - | - | UL | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | - | 127mm | 80.264mm | 96.774mm | 127mm | No SVHC | ROHS3 Compliant | - | ||
![]() 171A Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | - | - | 6.5lbs 2.9kg | - | - | 171 | Active | 1 (Unlimited) | Plug | EAR99 | Isolation | 100VA | 8504.31.40.65 | 100W | 100W | 115V | - | UL | - | 115V | NEMA 5-15P | NEMA 5-15R | 304.8mm | - | - | - | 1 | 100 VA | - | - | - | 118.87mm | 96.5mm | 96.52mm | No SVHC | ROHS3 Compliant | - | ||
![]() 289CT Hammond Manufacturing | 2064 |
| Datasheet | 4 Weeks | - | - | 9lbs 4.1kg | - | 2008 | 289 | Active | - | Plug | - | Isolation | 250VA | - | 250W | 250W | - | - | cULus | - | - | NEMA 6-15P | NEMA 5-15R (2) | 1.524m | 240V | Single | Single | - | - | - | 120V | - | 120.7mm | 152.4mm | 171.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 169SS Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | - | - | 4.5lbs 2kg | - | 2000 | 169 | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 90VA | 8504.31.40.65 | 90W | 90W | - | - | CSA | - | - | Wire Leads | Wire Leads | - | 115V | Dual | - | 1 | 90 VA | 0.65A | - | - | 77.7mm | 63.5mm | 82.6mm | - | ROHS3 Compliant | - | ||
![]() 289GT Hammond Manufacturing | 2052 | - | Datasheet | 4 Weeks | - | - | 38lbs 17.2kg | - | 2008 | 289 | Active | Not Applicable | Plug | - | Isolation | 1500VA | - | 1.5kW | 1.5kW | - | - | cULus | - | - | NEMA 6-15P | NEMA 5-15R (2) | 1.524m | 240V | Single | - | - | - | - | 120V | - | 171.5mm | 215.9mm | 228.6mm | - | ROHS3 Compliant | - | ||
![]() 172B Hammond Manufacturing | 2012 |
| Datasheet | 12 Weeks | - | - | 8.5lbs 3.9kg | - | - | 172 | Active | 1 (Unlimited) | Plug | EAR99 | Isolation | 200VA | 8504.31.40.65 | 200W | 200W | 500mV | - | UL | - | 230V | NEMA 6-15P | NEMA 5-15R | 304.8mm | - | - | - | 1 | 200 VA | - | 115V | - | 118.872mm | 141.224mm | 96.52mm | - | ROHS3 Compliant | - | ||
![]() 178DT Hammond Manufacturing | 2969 |
| Datasheet | 4 Weeks | Plug-In | - | 14lbs 6.4kg | - | 2008 | 178 | Active | Not Applicable | Plug | - | Isolation | 500VA | - | 500W | 500W | - | - | cULus | - | - | NEMA 5-15P | NEMA 5-15R (2) | 1.524m | 120V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 178ET Hammond Manufacturing | 2952 |
| Datasheet | 4 Weeks | Plug-In | - | 26lbs 11.8kg | - | 2008 | 178 | Active | Not Applicable | Plug | - | Isolation | 750VA | - | 750W | 750W | - | - | cULus | - | - | NEMA 5-15P | NEMA 5-15R (2) | 1.524m | 120V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 175F-NA Hammond Manufacturing | 2079 |
| Datasheet | 12 Weeks | - | - | 14lbs 6.4kg | Bulk | 2002 | 175 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 1000VA | - | 1kW | 1kW | - | - | UL | 115V | - | NEMA 6-15P | NEMA 5-15R | 1.524m | 230V | - | - | - | - | - | - | 179mm | 96.52mm | 118.872mm | 179.324mm | No SVHC | ROHS3 Compliant | - | ||
![]() 240CT Hammond Manufacturing | 2572 |
| Datasheet | 4 Weeks | Plug-In | - | 11oz 176g | - | 2010 | 240 | Active | Not Applicable | - | - | Isolation | 250VA | - | - | 250W | - | - | - | - | - | NEMA 6-15P | NEMA 6-15R (2) | - | 240V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HX94A Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | - | 600 | 6.5lbs 2.9kg | - | 2016 | HX | Active | Not Applicable | Terminals | - | Isolation | 20VA | - | 20W | 20W | - | - | - | - | - | Screw Terminal | Screw Terminal | - | 600V | - | - | - | - | - | 120V | - | 3.13mm | 3.75mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 176E Hammond Manufacturing | 2648 |
| Datasheet | 12 Weeks | - | - | 14lbs 6.4kg | - | 2002 | 176 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 750VA | - | 750W | 750W | - | - | UL | - | - | NEMA 5-15P | NEMA 6-15R | 1.524m | 115V | - | - | - | - | - | 230V | - | 96.52mm | 118.872mm | 179.324mm | - | ROHS3 Compliant | - | ||
![]() 289ET Hammond Manufacturing | 2028 |
| Datasheet | 4 Weeks | Plug-In | - | 25lbs 11.3kg | - | 2006 | 289 | Active | Not Applicable | Plug | - | Isolation | 750VA | - | 750W | 750W | - | - | cULus | - | - | NEMA 6-15P | NEMA 5-15R (2) | 1.524m | 240V | Single | - | - | - | - | 120V | - | 136.7mm | 177.8mm | 209.6mm | - | ROHS3 Compliant | - | ||
![]() 176A Hammond Manufacturing | 10 | - | Datasheet | 12 Weeks | - | - | 3.5lbs 1.6kg | - | - | 176 | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 120VA | - | 120W | 120W | - | - | UL | 230V | - | NEMA 5-15P | NEMA 6-15R | 1.524m | 115V | - | - | - | - | - | - | - | 80.264mm | 96.774mm | 107.95mm | No SVHC | ROHS3 Compliant | - |